- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
- Package Body Material
- Package Code
Attribute column
Manufacturer
SEIKO Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Access Time-Max | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Operating Mode | Max Supply Current | Supply Current-Max | Access Time | Organization | Output Characteristics | Seated Height-Max | Memory Width | Density | Standby Current-Max | Memory Density | Max Frequency | Parallel/Serial | I/O Type | Memory IC Type | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Standby Voltage-Min | Output Enable | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-93C66BD0I-J8T1G Seiko Instruments, Inc. | 8000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-24C02CI-J8T1U Seiko | 2530 | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | 2-Wire, I2C, Serial | 6.5 V | -300 mV | 256 B | - | - | - | - | 20 ns | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
![]() S-24C16CI-J8T1U3 Seiko | 10978 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-93C46BD0I-J8T1G Seiko | 75275 | - | - | Surface Mount | - | 8 | - | - | - | - | EEPROM | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | SMD/SMT | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 2 MHz | - | - | - | - | - | Serial | 5.5 V | 1.8 V | 128 B | - | - | 2 mA | - | - | - | - | - | - | 1 kb | - | - | 2 MHz | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | - | ||
![]() S-24C04CI-J8T1U Seiko | 6910 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-25C160A0I-K8T3U3 SEIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 kB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() S-24C04CI-I8T1U SEIKO | 180000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 5.5 V | 1.7 V | 512 B | - | - | 2.5 mA | - | - | - | - | - | - | - | - | - | 400 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-93C56AMFN Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | 0.25 MHz | SEIKO EPSON CORP | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.65 mm | unknown | - | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | 128X16 | - | 1.3 mm | 16 | - | - | 2048 bit | - | SERIAL | - | EEPROM | MICROWIRE | - | 10 ms | - | - | - | 2.95 mm | 2.8 mm | - | - | - | ||
![]() SRM20100LM10 Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 32 | 100 ns | - | SEIKO EPSON CORP | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G32 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | - | 1 | ASYNCHRONOUS | - | 0.07 mA | - | 128KX8 | 3-STATE | 3.1 mm | 8 | - | 0.00005 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | 2 V | YES | 20.5 mm | 11.3 mm | - | - | - | ||
![]() S-93C66AFT Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | 0.25 MHz | SEIKO EPSON CORP | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.65 mm | unknown | - | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | 256X16 | - | 1.2 mm | 16 | - | - | 4096 bit | - | SERIAL | - | EEPROM | MICROWIRE | - | 10 ms | - | - | - | 4.4 mm | 3 mm | - | - | - | ||
![]() S-24C02AFJA-TB-11 Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | 0.1 MHz | SEIKO EPSON CORP | - | 256 words | 256 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5 V | - | - | EAR99 | - | - | - | - | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | 256X8 | - | 1.75 mm | 8 | - | - | 2048 bit | - | SERIAL | - | EEPROM | I2C | - | 5 ms | - | - | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() S93C56 Seiko Instruments Inc | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-93C46BD0I-I8T1G Seiko Instruments Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-29L294AFS Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | 0.5 MHz | SEIKO EPSON CORP | - | 128 words | 128 | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | - | - | - | - | - | EAR99 | - | - | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 0.65 mm | unknown | - | R-PDSO-G8 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | 128X16 | - | 1.3 mm | 16 | - | - | 2048 bit | - | SERIAL | - | EEPROM | 3-WIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | 4.4 mm | 3.12 mm | - | - | - | ||
![]() SRM20100LLM10 Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 32 | 100 ns | - | SEIKO EPSON CORP | - | 131072 words | 128000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP32,.56 | SOP32,.56 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | TIN LEAD | - | - | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G32 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | 1 | ASYNCHRONOUS | - | 0.07 mA | - | 128KX8 | 3-STATE | 3.1 mm | 8 | - | 0.000015 A | 1048576 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | 2 V | - | 20.45 mm | 11.3 mm | - | - | - | ||
![]() SM5840AP Seiko NPC Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRM2264LMT10 Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 28 | 100 ns | - | SEIKO EPSON CORP | - | 8192 words | 8000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | 5 V | - | - | EAR99 | - | - | - | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G28 | Not Qualified | 5.5 V | INDUSTRIAL | 4.5 V | - | - | - | - | 1 | ASYNCHRONOUS | - | - | - | 8KX8 | 3-STATE | 2.85 mm | 8 | - | - | 65536 bit | - | PARALLEL | - | STANDARD SRAM | - | - | - | - | 2 V | YES | 17.8 mm | 8.4 mm | - | - | - | ||
![]() SRM2016C25 Seiko Epson Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRM2016M10 Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 24 | 100 ns | - | SEIKO EPSON CORP | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 8542.32.00.41 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | - | 1 | ASYNCHRONOUS | - | 0.06 mA | - | 2KX8 | 3-STATE | 3.05 mm | 8 | - | 0.000025 A | 16384 bit | - | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | 2 V | YES | 15.2 mm | 8.4 mm | - | - | - | ||
![]() S-29130AFJA Seiko Epson Corporation | In Stock | - | Datasheet | - | YES | - | 8 | - | 0.25 MHz | SEIKO EPSON CORP | - | 64 words | 64 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | EAR99 | - | - | - | DATA RETENTION 10 YEARS; 100K ENDURANCE CYCLES | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | 6.5 V | INDUSTRIAL | 1.8 V | - | - | - | - | - | SYNCHRONOUS | - | - | - | 64X16 | - | 1.75 mm | 16 | - | - | 1024 bit | - | SERIAL | - | EEPROM | MICROWIRE | 100000 Write/Erase Cycles | 10 ms | 10 | - | - | 4.9 mm | 3.9 mm | - | - | - |