Filters
  • Max Operating Temperature
  • Min Operating Temperature
  • Mount
  • Number of Pins
  • Operating Supply Voltage
  • Output Voltage
  • RoHS
  • Applications
  • Capacitance
  • Dielectric Material
  • Features
  • Height Seated (Max)

Attribute column

Manufacturer

SEIKO PMIC - Power Supply Controllers, Monitors

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Mounting Type

Package / Case

Number of Pins

Dielectric Material

Lead Free Status / RoHS Status

RoHS

Voltage Rating AC

Voltage Rating DC

Operating Temperature

Packaging

Series

Size / Dimension

Tolerance

Part Status

Moisture Sensitivity Level (MSL)

Termination

Max Operating Temperature

Min Operating Temperature

Applications

Capacitance

Output Voltage

Operating Supply Voltage

Lead Spacing

Features

Height Seated (Max)

Ratings

In Stock

-

-

Surface Mount

Through Hole

Radial

8

Polypropylene (PP), Metallized

--

Compliant

220V

630V

-55°C ~ 110°C

Bulk

MKP385

0.394 L x 0.157 W (10.00mm x 4.00mm)

±5%

Active

--

PC Pins

85 °C

-40 °C

DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT

0.011µF

3.3 V

16 V

0.295 (7.50mm)

--

0.354 (9.00mm)

--

In Stock

-

-

Surface Mount

-

-

8

-

-

Compliant

-

-

-

-

-

-

-

-

-

-

85 °C

-40 °C

-

-

3.1 V

16 V

-

-

-

-