- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80921CNPF-G8RTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 700 mV | - | - | - | Active Low | 1 | 20 ms | 2.058 V | 2.142 V | 2.1 V | 2.058 V | 2.142 V | 1 | - | No | ||
![]() S-80146ANMC-JC7-T2 Seiko | In Stock | - | - | - | 5 | Compliant | No | - | - | 85 °C | -40 °C | - | 10 V | 950 mV | 1.8 µA | 1.8 µA | - | - | 1 | - | - | - | 6 V | 4.6 V | - | 1 | 50 ms | - | ||
![]() S-80127CLMC-JIM-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 10 V | 950 mV | 1.5 µA | 1.5 µA | - | - | 1 | - | - | - | 6 V | 2.7 V | - | 1 | 200 ms | - | ||
![]() S-80154CLPF-JJFTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 5.292 V | 5.508 V | 5.4 V | 5.292 V | 5.508 V | 1 | - | No | ||
![]() S-80813CNPF-B9RTFG Seiko | 1000 | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5 V | 650 mV | 1.3 µA | - | - | Active Low | 1 | - | 1.274 V | 1.326 V | 1.3 V | 1.3 V | - | 1 | - | No | ||
![]() S-80848CLPF-B69TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 4.704 V | 4.896 V | 4.8 V | 4.8 V | - | 1 | - | No | ||
![]() S-80134CLPF-JITTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 3.332 V | 3.468 V | 3.4 V | 3.332 V | 3.468 V | 1 | - | No | ||
![]() S-80842CLMC-B63-T2 Seiko | 1450 | - | - | - | 5 | Compliant | No | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | 1 | - | - | - | 6 V | 4.2 V | - | 1 | - | - | ||
![]() S-80925CLMC-G6V-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.1 µA | 1.1 µA | - | - | 1 | - | - | - | 6 V | 2.5 V | - | 1 | - | - | ||
![]() S-80937CLNB-G67T2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1.2 µA | 1.2 µA | 2 % | Active Low | 1 | 18 ms | 3.626 V | 3.774 V | 3.7 V | 3.7 V | - | 1 | - | - | ||
![]() S-80824CLY-B Seiko | In Stock | - | - | - | - | Non-Compliant | - | Bulk | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | - | - | - | - | 6 V | 2.4 V | - | 1 | - | - | ||
![]() S-80857CNNB-B9IT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 5.586 V | 5.814 V | 5.7 V | 5.7 V | - | 1 | - | - | ||
![]() S-1000C16-N4T1U Seiko | In Stock | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80124CLMC-JIJ-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 10 V | 950 mV | 1.3 µA | 1.3 µA | - | - | 1 | - | - | - | 6 V | 2.4 V | - | 1 | 200 ms | - | ||
![]() S-1000C22-I4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5.5 V | 950 mV | - | - | - | Active Low | 1 | - | 2.178 V | 2.222 V | 2.2 V | 2.178 V | 2.222 V | 1 | - | No | ||
![]() S-80838CLUA-B6XT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 3.724 V | 3.876 V | 3.8 V | 3.8 V | - | 1 | - | - | ||
![]() S-80959CNPF-G9VTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 700 mV | - | - | - | Active Low | 1 | 20 ms | 5.782 V | 6.018 V | 5.9 V | 5.782 V | 6.018 V | 1 | - | No | ||
![]() S-80814CNPF-B9STFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5 V | 650 mV | 1.3 µA | - | - | Active Low | 1 | - | 1.372 V | 1.428 V | 1.4 V | 1.4 V | - | 1 | - | No | ||
![]() S-80815CNPF-B8ATFG Seiko | 20000 | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 1.47 V | 1.53 V | 1.5 V | 1.5 V | - | 1 | - | No | ||
![]() S-1000C16-I4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5.5 V | 950 mV | - | - | - | Active Low | 1 | - | 1.584 V | 1.616 V | 1.6 V | 1.584 V | 1.616 V | 1 | - | No |