- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80159CNPF-JLKTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 5.782 V | 6.018 V | 5.9 V | 5.782 V | 6.018 V | 1 | No | ||
![]() S-80945CNPF-G9FTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80157CLPF-JJITFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 5.586 V | 5.814 V | 5.7 V | 5.586 V | 5.814 V | 1 | No | ||
![]() S-80836CLPF-B6VTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-1000C24-I4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5.5 V | 950 mV | - | - | - | Active Low | 1 | - | 2.376 V | 2.424 V | 2.4 V | 2.376 V | 2.424 V | 1 | No | ||
![]() S-80952CNMC-G9N-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | No | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.3 µA | 1.3 µA | - | - | 1 | - | - | - | 6 V | 5.2 V | - | 1 | - | ||
![]() S-80142ANPF-JC3TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 4.116 V | 4.284 V | 4.2 V | 4.116 V | 4.284 V | 1 | No | ||
![]() S-80152CNPF-JLDTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 5.096 V | 5.304 V | 5.2 V | 5.096 V | 5.304 V | 1 | No | ||
![]() S-80831CLPF-B6QTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80952CLPF-G7NTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80849CLNB-B7AT2G Seiko | 1900 | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 4.802 V | 4.998 V | 4.9 V | 4.9 V | - | 1 | - | ||
![]() S-80823CNPF-B8ITFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80151ANPF-JDCTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 4.998 V | 5.202 V | 5.1 V | 4.998 V | 5.202 V | 1 | No | ||
![]() S-80132ANMC-JCRT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 3.136 V | 3.264 V | 3.2 V | 3.136 V | 3.264 V | 1 | - | ||
![]() S-80854CNPF-B9FTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 5.292 V | 5.508 V | 5.4 V | 5.4 V | - | 1 | No | ||
![]() S-80155CLPF-JJGTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 5.39 V | 5.61 V | 5.5 V | 5.39 V | 5.61 V | 1 | No | ||
![]() S-80853CLNB-B7ET2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 5.194 V | 5.406 V | 5.3 V | 5.3 V | - | 1 | - | ||
![]() S-80143BLMC-JE4T2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 4.214 V | 4.386 V | 4.3 V | 4.214 V | 4.386 V | 1 | - | ||
![]() S-80931CNPF-G81TFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-1000N23-N4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 5.5 V | 950 mV | 350 nA | - | - | Active Low | 1 | - | 2.277 V | 2.323 V | 2.3 V | 2.277 V | 2.323 V | 1 | - |