- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80150ALMC-JBBT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 4.9 V | 5.1 V | 5 V | 4.9 V | 5.1 V | 1 | - | ||
![]() S-80946CNPF-G9GTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80950CNPF-G9LTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80832CLPF-B6RTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80160ANPF-JDLTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 5.88 V | 6.12 V | 6 V | 5.88 V | 6.12 V | 1 | No | ||
![]() S-1000N44-I4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5.5 V | 950 mV | 350 nA | - | - | Active Low | 1 | - | 4.356 V | 4.444 V | 4.4 V | 4.356 V | 4.444 V | 1 | No | ||
![]() S-80140ALPF-JAZTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 3.92 V | 4.08 V | 4 V | 3.92 V | 4.08 V | 1 | No | ||
![]() S-80948CNNB-G9JT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1.3 µA | 1.3 µA | 2 % | Active Low | 1 | 20 ms | 4.704 V | 4.896 V | 4.8 V | 4.8 V | - | 1 | - | ||
![]() S-80156ANMC-JDHT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 5.488 V | 5.712 V | 5.6 V | 5.488 V | 5.712 V | 1 | - | ||
![]() S-80823CLPF-B6ITFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80835CLPF-B6UTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80822CLY-B-G Seiko | In Stock | - | - | Through Hole | - | Compliant | - | Bulk | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | - | - | - | 800 nA | - | Active Low | 1 | - | - | - | 2.2 V | - | - | - | - | ||
![]() S-80838CLPF-B6XTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80831CLUA-B6Q-T2 Seiko | In Stock | - | - | - | 3 | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | 1 | - | - | - | 6 V | 3.1 V | - | 1 | - | ||
![]() S-80921CLMC-G6RT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 700 mV | 1.1 µA | 1.1 µA | 2 % | Active Low | 1 | 18 ms | 2.058 V | 2.142 V | 2.1 V | 2.1 V | - | 1 | - | ||
![]() S-80817CNUA-B8C-T2 Seiko | In Stock | - | - | - | 3 | Non-Compliant | - | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | - | - | - | - | 6 V | 1.7 V | - | 1 | - | ||
![]() S-1009N24I-N4T1U Seiko | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80153ANMC-JDET2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 5.194 V | 5.406 V | 5.3 V | 5.194 V | 5.406 V | 1 | - | ||
![]() S-1000N46-N4T1U Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-1000N30-N4T1G Seiko | 2980 | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 5.5 V | 950 mV | 350 nA | - | - | Active Low | 1 | - | 2.97 V | 3.03 V | 3 V | 2.97 V | 3.03 V | 1 | - |