- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80828CLMC-B6N-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | 1 | - | - | - | 6 V | 2.8 V | - | 1 | - | - | ||
![]() S-80138CLPF-JIXTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | Active Low | 1 | 130 ms | 3.724 V | 3.876 V | 3.8 V | 3.724 V | 3.876 V | 1 | - | No | ||
![]() S-80849CNY-B-G Seiko | In Stock | - | - | Through Hole | - | Compliant | - | Bulk | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | - | - | - | 800 nA | Active Low | 1 | - | - | - | 4.9 V | - | - | - | - | - | ||
![]() S-80151BNPF-JHCTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | Active Low | 1 | 65 ms | 4.998 V | 5.202 V | 5.1 V | 4.998 V | 5.202 V | 1 | - | No | ||
![]() S-80844CLPF-B65TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | 800 nA | - | Active Low | 1 | - | 4.312 V | 4.488 V | 4.4 V | 4.4 V | - | 1 | - | No | ||
![]() S-80850CNNB-B9B-T2 Seiko | In Stock | - | - | - | - | Compliant | - | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | - | - | - | 6 V | 5 V | - | 1 | - | - | ||
![]() S-80958CNPF-G9UTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 700 mV | - | - | Active Low | 1 | 20 ms | 5.684 V | 5.916 V | 5.8 V | 5.684 V | 5.916 V | 1 | - | No | ||
![]() S-80147BNPF-JG8TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | Active Low | 1 | 65 ms | 4.606 V | 4.794 V | 4.7 V | 4.606 V | 4.794 V | 1 | - | No | ||
![]() S-80813CLNB-B9RT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 5 V | 650 mV | 1.3 µA | 1.3 µA | Active Low | 1 | - | 1.274 V | 1.326 V | 1.3 V | 1.3 V | - | 1 | - | - | ||
![]() S-80950CLPF-G7LTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 700 mV | - | - | Active Low | 1 | 18 ms | 4.9 V | 5.1 V | 5 V | 4.9 V | 5.1 V | 1 | - | No | ||
![]() S-80138ALPF-JAXTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | Active Low | 1 | 32.5 ms | 3.724 V | 3.876 V | 3.8 V | 3.724 V | 3.876 V | 1 | - | No | ||
![]() S-80158CLPF-JJJTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | Active Low | 1 | 130 ms | 5.684 V | 5.916 V | 5.8 V | 5.684 V | 5.916 V | 1 | - | No | ||
![]() S-80134ALPF-JATTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | Active Low | 1 | 32.5 ms | 3.332 V | 3.468 V | 3.4 V | 3.332 V | 3.468 V | 1 | - | No | ||
![]() S-80943CNMC-G9D-T2 Seiko | In Stock | - | - | - | 5 | Compliant | - | - | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.3 µA | 1.3 µA | - | - | - | - | - | 6 V | 4.3 V | - | 1 | - | - | ||
![]() S-80848ANUP-EJC-T2 Seiko | In Stock | - | - | - | 3 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 4.8 V | - | 1 | - | - | ||
![]() S-80130CLMC-JIP-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 10 V | 950 mV | 1.5 µA | 1.5 µA | - | 1 | - | - | - | 6 V | 3 V | - | 1 | 200 ms | - | ||
![]() S-80818CNUA-B8D-T2 Seiko | In Stock | - | - | - | 3 | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | 1 | - | - | - | 6 V | 1.8 V | - | 1 | - | - | ||
![]() S-80131ALPF-JAQTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | Active Low | 1 | 32.5 ms | 3.038 V | 3.162 V | 3.1 V | 3.038 V | 3.162 V | 1 | - | No | ||
![]() S-80835CNMC-B8U-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | - | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | - | - | - | 6 V | 3.5 V | - | 1 | - | - | ||
![]() S-80920CNPF-G8QTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 700 mV | - | - | Active Low | 1 | 20 ms | 1.96 V | 2.04 V | 2 V | 1.96 V | 2.04 V | 1 | - | No |