- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80818CNMC-B8D-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | 1 | - | - | - | 6 V | 1.8 V | - | 1 | - | ||
![]() S-80846CNY-B-G Seiko | In Stock | - | - | Through Hole | - | Compliant | - | Bulk | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | - | - | - | 800 nA | - | Active Low | 1 | - | - | - | 4.6 V | - | - | - | - | ||
![]() S-80859CNY-B-G Seiko | In Stock | - | - | Through Hole | - | Compliant | - | Bulk | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | - | - | - | - | - | Active Low | 1 | - | - | - | 5.9 V | - | - | - | - | ||
![]() S-80129BNPF-JGOTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 2.842 V | 2.958 V | 2.9 V | 2.842 V | 2.958 V | 1 | No | ||
![]() S-80122BNPF-JGHTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 2.156 V | 2.244 V | 2.2 V | 2.156 V | 2.244 V | 1 | No | ||
![]() S-80844CLY-B Seiko | In Stock | - | - | - | - | Non-Compliant | - | Bulk | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | - | - | - | - | 6 V | 4.4 V | - | 1 | - | ||
![]() S-80845CLY-T-G Seiko | In Stock | - | - | Through Hole | 3 | Compliant | No | - | Voltage Detector | 85 °C | -40 °C | 800 mW | 10 V | 950 mV | - | - | - | - | - | - | 4.41 V | 4.59 V | - | - | - | - | - | ||
![]() S-80842CLPF-B63TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 4.116 V | 4.284 V | 4.2 V | 4.2 V | - | 1 | No | ||
![]() S-80835CNUA-B8U-T2 Seiko | 13000 | - | - | - | 3 | Compliant | No | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | 1 | - | - | - | 6 V | 3.5 V | - | 1 | - | ||
![]() S-80159BNPF-JHKTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 5.782 V | 6.018 V | 5.9 V | 5.782 V | 6.018 V | 1 | No | ||
![]() S-80152BLPF-JFDTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 5.096 V | 5.304 V | 5.2 V | 5.096 V | 5.304 V | 1 | No | ||
![]() S-80950CNMC-G9LT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 700 mV | 1.3 µA | 1.3 µA | 2 % | Active Low | 1 | 20 ms | 4.9 V | 5.1 V | 5 V | 5 V | - | 1 | - | ||
![]() S-80960CNMC-G9W-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | - | - | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.4 µA | 1.4 µA | - | - | - | - | - | - | 6 V | 6 V | - | 1 | - | ||
![]() S-80153BNPF-JHETFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 5.194 V | 5.406 V | 5.3 V | 5.194 V | 5.406 V | 1 | No | ||
![]() S-80815CLNB-B6AT2G Seiko | 3000 | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 1.47 V | 1.53 V | 1.5 V | 1.5 V | - | 1 | - | ||
![]() S-80923CNPF-G8TTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 700 mV | - | - | - | Active Low | 1 | 20 ms | 2.254 V | 2.346 V | 2.3 V | 2.254 V | 2.346 V | 1 | No | ||
![]() S-80123ALMC-JAIT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 2.254 V | 2.346 V | 2.3 V | 2.254 V | 2.346 V | 1 | - | ||
![]() S-80832CNY-B-G Seiko | In Stock | - | - | Through Hole | - | Compliant | - | Bulk | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | - | - | - | 800 nA | - | Active Low | 1 | - | - | - | 3.2 V | - | - | - | - | ||
![]() S-80146CLPF-JI7TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 4.508 V | 4.692 V | 4.6 V | 4.508 V | 4.692 V | 1 | No | ||
![]() S-80835CLNB-B6UT2G Seiko | 3740 | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 3.43 V | 3.57 V | 3.5 V | 3.5 V | - | 1 | - |