- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80144ALMC-JA5T2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 4.312 V | 4.488 V | 4.4 V | 4.312 V | 4.488 V | 1 | - | - | ||
![]() S-1000N23-N4T1U Seiko | In Stock | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-1000C41-I4T1G Seiko | 10000 | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5.5 V | 950 mV | - | - | - | Active Low | 1 | - | 4.059 V | 4.141 V | 4.1 V | 4.059 V | 4.141 V | 1 | - | No | ||
![]() S-80833CNY-B-G Seiko | In Stock | - | - | Through Hole | - | Compliant | - | Bulk | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | - | - | - | 800 nA | - | Active Low | 1 | - | - | - | 3.3 V | - | - | - | - | - | ||
![]() S-80133BLMC-JEST2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 700 mV | 1.5 µA | 1.5 µA | 2 % | Active Low | 1 | 65 ms | 3.234 V | 3.366 V | 3.3 V | 3.3 V | - | 1 | 100 ms | - | ||
![]() S-80133ALMC-JAST2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 3.234 V | 3.366 V | 3.3 V | 3.234 V | 3.366 V | 1 | - | - | ||
![]() S-80141BNPF-JG2TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 4.018 V | 4.182 V | 4.1 V | 4.018 V | 4.182 V | 1 | - | No | ||
![]() S-80836CNPF-B8VTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-1009N11I-M5T1U Seiko | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80852CNUA-B9D-T2 Seiko | In Stock | - | - | - | 3 | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | 1 | - | - | - | 6 V | 5.2 V | - | 1 | - | - | ||
![]() S-80149BNMC-JHAT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 4.802 V | 4.998 V | 4.9 V | 4.802 V | 4.998 V | 1 | - | - | ||
![]() S-80148ALMC-JA9T2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 4.704 V | 4.896 V | 4.8 V | 4.704 V | 4.896 V | 1 | - | - | ||
![]() S-80935CLNB-G65T2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1.2 µA | 1.2 µA | 2 % | Active Low | 1 | 18 ms | 3.43 V | 3.57 V | 3.5 V | 3.5 V | - | 1 | - | - | ||
![]() S-1000N19-N4T1U Seiko | In Stock | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80133BLMC-JES-T2 Seiko | In Stock | - | - | - | 5 | Compliant | - | - | - | 85 °C | -40 °C | - | 10 V | 950 mV | 1.5 µA | 1.5 µA | - | - | - | - | - | - | 6 V | 3.3 V | - | 1 | 100 ms | - | ||
![]() S-1000N18-N4T1U Seiko | In Stock | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80145CLPF-JI6TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 4.41 V | 4.59 V | 4.5 V | 4.41 V | 4.59 V | 1 | - | No | ||
![]() S-1009C40I-M5T1U Seiko | In Stock | - | - | - | - | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80849CNNB-B9A-T2 Seiko | In Stock | - | - | - | - | Compliant | No | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | 1 | - | - | - | 6 V | 4.9 V | - | 1 | - | - | ||
![]() S-80945CLNB-G7FT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1.3 µA | 1.3 µA | 2 % | Active Low | 1 | 18 ms | 4.41 V | 4.59 V | 4.5 V | 4.5 V | - | 1 | - | - |