- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-1000N46-N4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 5.5 V | 950 mV | 350 nA | - | - | Active Low | 1 | - | 4.554 V | 4.646 V | 4.6 V | 4.554 V | 4.646 V | 1 | - | ||
![]() S-80153ANPF-JDETFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 5.194 V | 5.406 V | 5.3 V | 5.194 V | 5.406 V | 1 | No | ||
![]() S-80158BNPF-JHJTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 5.684 V | 5.916 V | 5.8 V | 5.684 V | 5.916 V | 1 | No | ||
![]() S-1000N46-I4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5.5 V | 950 mV | 350 nA | - | - | Active Low | 1 | - | 4.554 V | 4.646 V | 4.6 V | 4.554 V | 4.646 V | 1 | No | ||
![]() S-80148CLPF-JI9TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 4.704 V | 4.896 V | 4.8 V | 4.704 V | 4.896 V | 1 | No | ||
![]() S-1009N08I-M5T1U Seiko | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80938CLMC-G68-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | No | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.2 µA | 1.2 µA | - | - | 1 | - | - | - | 6 V | 3.8 V | - | 1 | - | ||
![]() S-1009N13I-N4T1U Seiko | In Stock | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-1000C15-M5T1G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 5.5 V | 950 mV | - | - | - | Active Low | 1 | - | 1.485 V | 1.515 V | 1.5 V | 1.485 V | 1.515 V | 1 | - | ||
![]() S-80141CLMC-JI2T2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 4.018 V | 4.182 V | 4.1 V | 4.018 V | 4.182 V | 1 | - | ||
![]() S-80154BNPF-JHFTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 5.292 V | 5.508 V | 5.4 V | 5.292 V | 5.508 V | 1 | No | ||
![]() S-80914CNPF-G8JTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 700 mV | - | - | - | Active Low | 1 | 2.7 ms | 1.372 V | 1.428 V | 1.4 V | 1.372 V | 1.428 V | 1 | No | ||
![]() S-80849CLPF-B7ATFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 4.802 V | 4.998 V | 4.9 V | 4.9 V | - | 1 | No | ||
![]() S-80844CLMC-B65T2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 4.312 V | 4.488 V | 4.4 V | 4.4 V | - | 1 | - | ||
![]() S-80146BLPF-JE7TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 4.508 V | 4.692 V | 4.6 V | 4.508 V | 4.692 V | 1 | No | ||
![]() S-80844CNMC-B85T2G Seiko | 14500 | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 4.312 V | 4.488 V | 4.4 V | 4.4 V | - | 1 | - | ||
![]() S-80829CLPF-B6OTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80847CLPF-B68TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 4.606 V | 4.794 V | 4.7 V | 4.7 V | - | 1 | No | ||
![]() S-80141ANMC-JC2T2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 4.018 V | 4.182 V | 4.1 V | 4.018 V | 4.182 V | 1 | - | ||
![]() S-80935CNPF-G85TFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |