- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80141ANMC-JC2T2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 4.018 V | 4.182 V | 4.1 V | 4.018 V | 4.182 V | 1 | - | ||
![]() S-80935CLPF-G65TFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80935CNPF-G85TFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80132CLPF-JIRTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 3.136 V | 3.264 V | 3.2 V | 3.136 V | 3.264 V | 1 | No | ||
![]() S-1000C31-N4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 5.5 V | 950 mV | - | - | - | Active Low | 1 | - | 3.069 V | 3.131 V | 3.1 V | 3.069 V | 3.131 V | 1 | - | ||
![]() S-1000N38-M5T1G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 5.5 V | 950 mV | 350 nA | - | - | Active Low | 1 | - | 3.762 V | 3.838 V | 3.8 V | 3.762 V | 3.838 V | 1 | - | ||
![]() S-80942CLPF-G7CTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80144BLPF-JE5TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 4.312 V | 4.488 V | 4.4 V | 4.312 V | 4.488 V | 1 | No | ||
![]() S-80844CLMC-B65T2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 4.312 V | 4.488 V | 4.4 V | 4.4 V | - | 1 | - | ||
![]() S-80146BLPF-JE7TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 4.508 V | 4.692 V | 4.6 V | 4.508 V | 4.692 V | 1 | No | ||
![]() S-80844CNMC-B85T2G Seiko | 14500 | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 4.312 V | 4.488 V | 4.4 V | 4.4 V | - | 1 | - | ||
![]() S-80844CLNB-B65T2G Seiko | 1550 | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 4.312 V | 4.488 V | 4.4 V | 4.4 V | - | 1 | - | ||
![]() S-80138ANPF-JCXTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 3.724 V | 3.876 V | 3.8 V | 3.724 V | 3.876 V | 1 | No | ||
![]() S-80857CLUA-B7IT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 5.586 V | 5.814 V | 5.7 V | 5.7 V | - | 1 | - | ||
![]() S-80858CLMC-B7JT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 5.684 V | 5.916 V | 5.8 V | 5.8 V | - | 1 | - | ||
![]() S-80854CLMC-B7FT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 5.292 V | 5.508 V | 5.4 V | 5.4 V | - | 1 | - | ||
![]() S-80951CLMC-G7M-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | No | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.3 µA | 1.3 µA | - | - | 1 | - | - | - | 6 V | 5.1 V | - | 1 | - | ||
![]() S-80938CNNB-G88T2G Seiko | 1696 | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1.2 µA | 1.2 µA | 2 % | Active Low | 1 | 20 ms | 3.724 V | 3.876 V | 3.8 V | 3.8 V | - | 1 | - | ||
![]() S-80839CLPF-B6YTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80854CNNB-B9FT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 5.292 V | 5.508 V | 5.4 V | 5.4 V | - | 1 | - |