- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80152ANPF-JDDTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 5.096 V | 5.304 V | 5.2 V | 5.096 V | 5.304 V | 1 | - | No | ||
![]() S-80960CLPF-G7WTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80817CLUA-B6C-T2 Seiko | In Stock | - | - | - | 3 | Non-Compliant | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | - | - | - | - | 6 V | 1.7 V | - | 1 | - | - | ||
![]() S-80831CLMC-B6QT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 3.038 V | 3.162 V | 3.1 V | 3.1 V | - | 1 | - | - | ||
![]() S-80955CNPF-G9RTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-1000N39-N4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 5.5 V | 950 mV | 350 nA | - | - | Active Low | 1 | - | 3.861 V | 3.939 V | 3.9 V | 3.861 V | 3.939 V | 1 | - | - | ||
![]() S-80958CLPF-G7UTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80957CLPF-G7TTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80948CLPF-G7JTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80918CLMC-G6NT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 700 mV | 1.1 µA | 1.1 µA | 2 % | Active Low | 1 | 18 ms | 1.764 V | 1.836 V | 1.8 V | 1.8 V | - | 1 | - | - | ||
![]() S-80948CNPF-G9JTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80125BNPF-JGKTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 2.45 V | 2.55 V | 2.5 V | 2.45 V | 2.55 V | 1 | - | No | ||
![]() S-80831CNPF-B8QTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80137BLPF-JEWTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 3.626 V | 3.774 V | 3.7 V | 3.626 V | 3.774 V | 1 | - | No | ||
![]() S-80914CNNB-G8JT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1 µA | 1 µA | 2 % | Active Low | 1 | 2.7 ms | 1.372 V | 1.428 V | 1.4 V | 1.4 V | - | 1 | - | - | ||
![]() S-80819CLPF-B6ETFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 1.862 V | 1.938 V | 1.9 V | 1.9 V | - | 1 | - | No | ||
![]() S-80826CNMC-B8LT2G Seiko | 1440 | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 2.548 V | 2.652 V | 2.6 V | 2.6 V | - | 1 | - | - | ||
![]() S-80150CNMC-JLBT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 4.9 V | 5.1 V | 5 V | 4.9 V | 5.1 V | 1 | - | - | ||
![]() S-80127ANMC-JCM-T2 Seiko | In Stock | - | - | - | 5 | Compliant | No | - | 85 °C | -40 °C | - | 10 V | 950 mV | 1.5 µA | 1.5 µA | - | - | 1 | - | - | - | 6 V | 2.7 V | - | 1 | 50 ms | - | ||
![]() S-80936CNNB-G86T2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1.2 µA | 1.2 µA | 2 % | Active Low | 1 | 20 ms | 3.528 V | 3.672 V | 3.6 V | 3.6 V | - | 1 | - | - |