- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80160BLMC-JFLT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 5.88 V | 6.12 V | 6 V | 5.88 V | 6.12 V | 1 | - | ||
![]() S-1000C36-I4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5.5 V | 950 mV | - | - | - | Active Low | 1 | - | 3.564 V | 3.636 V | 3.6 V | 3.564 V | 3.636 V | 1 | No | ||
![]() S-80842ALY Seiko | 38900 | - | - | - | 3 | Non-Compliant | No | - | 85 °C | -40 °C | - | 10 V | 950 mV | - | - | - | - | 1 | - | - | - | 6 V | 4.116 V | 4.284 V | 1 | - | ||
![]() S-80141CLPF-JI2TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 4.018 V | 4.182 V | 4.1 V | 4.018 V | 4.182 V | 1 | No | ||
![]() S-80950CLMC-G7L-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | - | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.3 µA | 1.3 µA | - | - | - | - | - | - | 6 V | 5 V | - | 1 | - | ||
![]() S-80837CNUA-B8WT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 3.626 V | 3.774 V | 3.7 V | 3.7 V | - | 1 | - | ||
![]() S-80137ALPF-JAWTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 3.626 V | 3.774 V | 3.7 V | 3.626 V | 3.774 V | 1 | No | ||
![]() S-80834CLPF-B6TTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 3.332 V | 3.468 V | 3.4 V | 3.4 V | - | 1 | No | ||
![]() S-1000N29-I4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5.5 V | 950 mV | 350 nA | - | - | Active Low | 1 | - | 2.871 V | 2.929 V | 2.9 V | 2.871 V | 2.929 V | 1 | No | ||
![]() S1000N29M5T1G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 5.5 V | 950 mV | 350 nA | - | - | Active Low | 1 | - | 2.871 V | 2.929 V | 2.9 V | 2.871 V | 2.929 V | 1 | - | ||
![]() S-80126BNPF-JGLTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 2.548 V | 2.652 V | 2.6 V | 2.548 V | 2.652 V | 1 | No | ||
![]() S-80956CNNB-G9S-T2 Seiko | In Stock | - | - | - | - | Non-Compliant | No | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.4 µA | 1.4 µA | - | - | 1 | - | - | - | 6 V | 5.6 V | - | 1 | - | ||
![]() S-80834CLPF-B6TTFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80913CNNB-G8HT2G Seiko | 9000 | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1 µA | 1 µA | - | Active Low | 1 | 2.7 ms | 1.274 V | 1.326 V | 1.3 V | 1.3 V | - | 1 | - | ||
![]() S-80149ALMC-JBAT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 4.802 V | 4.998 V | 4.9 V | 4.802 V | 4.998 V | 1 | - | ||
![]() S-80833CNPF-B8STFU Seiko | In Stock | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80815CLUA-B6AT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 1.47 V | 1.53 V | 1.5 V | 1.5 V | - | 1 | - | ||
![]() S-80857CNMC-B9IT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 5.586 V | 5.814 V | 5.7 V | 5.7 V | - | 1 | - | ||
![]() S-80939CLNB-G69T2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1.2 µA | 1.2 µA | 2 % | Active Low | 1 | 18 ms | 3.822 V | 3.978 V | 3.9 V | 3.9 V | - | 1 | - | ||
![]() S-80156ANPF-JDHTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 5.488 V | 5.712 V | 5.6 V | 5.488 V | 5.712 V | 1 | No |