- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80812CLPF-B7QTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5 V | 650 mV | 1.3 µA | - | - | Active Low | 1 | - | 1.176 V | 1.224 V | 1.2 V | 1.2 V | - | 1 | - | No | ||
![]() S-80942CNPF-G9CTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 700 mV | - | - | - | Active Low | 1 | 20 ms | 4.116 V | 4.284 V | 4.2 V | 4.116 V | 4.284 V | 1 | - | No | ||
![]() S-80146ALMC-JA7T2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 4.508 V | 4.692 V | 4.6 V | 4.508 V | 4.692 V | 1 | - | - | ||
![]() S-80953CLNB-G7P-T2 Seiko | In Stock | - | - | - | - | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.3 µA | 1.3 µA | - | - | 1 | - | - | - | 6 V | 5.3 V | - | 1 | - | - | ||
![]() S-80817CLUA-B6CT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 1.666 V | 1.734 V | 1.7 V | 1.7 V | - | 1 | - | - | ||
![]() S-80913CLNB-G6HT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1 µA | 1 µA | - | Active Low | 1 | 2.7 ms | 1.274 V | 1.326 V | 1.3 V | 1.3 V | - | 1 | - | - | ||
![]() S-80855CNY-B-G Seiko | In Stock | - | - | Through Hole | - | Compliant | - | Bulk | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | - | - | - | - | - | Active Low | 1 | - | - | - | 5.5 V | - | - | - | - | - | ||
![]() S-80129BNMC-JGO-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 10 V | 950 mV | 1.5 µA | 1.5 µA | - | - | 1 | - | - | - | 6 V | 2.9 V | - | 1 | 100 ms | - | ||
![]() S-80843CNY-B-G Seiko | In Stock | - | - | Through Hole | - | Compliant | - | Bulk | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | - | - | - | 800 nA | - | Active Low | 1 | - | - | - | 4.3 V | - | - | - | - | - | ||
![]() S-80156CNMC-JLHT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 5.488 V | 5.712 V | 5.6 V | 5.488 V | 5.712 V | 1 | - | - | ||
![]() S-80817CLNB-B6CT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 10 V | 950 mV | 800 nA | 800 nA | 2 % | Active Low | 1 | - | 1.666 V | 1.734 V | 1.7 V | 1.7 V | - | 1 | - | - | ||
![]() S-80831CNY-B-G Seiko | In Stock | - | - | Through Hole | - | Compliant | - | Bulk | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | - | - | - | 800 nA | - | Active Low | 1 | - | - | - | 3.1 V | - | - | - | - | - | ||
![]() S-80815CLMC-B6A-T2 Seiko | In Stock | - | - | - | 5 | Compliant | - | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | - | - | - | - | 6 V | 1.5 V | - | 1 | - | - | ||
![]() S-80133CNPF-JKSTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 3.234 V | 3.366 V | 3.3 V | 3.234 V | 3.366 V | 1 | - | No | ||
![]() S-80834CNPF-B8TTFU Seiko | 5000 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80129ALMC-JAOT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 32.5 ms | 2.842 V | 2.958 V | 2.9 V | 2.842 V | 2.958 V | 1 | - | - | ||
![]() S-80956CNNB-G9ST2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1.4 µA | 1.4 µA | 2 % | Active Low | 1 | 20 ms | 5.488 V | 5.712 V | 5.6 V | 5.6 V | - | 1 | - | - | ||
![]() S-80160BLPF-JFLTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 65 ms | 5.88 V | 6.12 V | 6 V | 5.88 V | 6.12 V | 1 | - | No | ||
![]() S-80944CLNB-G7E-T2 Seiko | In Stock | - | - | - | - | Non-Compliant | No | - | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.3 µA | 1.3 µA | - | - | 1 | - | - | - | 6 V | 4.4 V | - | 1 | - | - | ||
![]() S-80849CNMC-B9AT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 4.802 V | 4.998 V | 4.9 V | 4.9 V | - | 1 | - | - |