- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | RoHS | Watchdog Timers | Termination | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Output Current | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-1000N30-I4T1G Seiko | 6200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1000N46M5T1G Seiko | In Stock | - | - | Surface Mount | - | 5 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | - | 5.5 V | 950 mV | 350 nA | - | - | - | Active Low | 1 | - | 4.554 V | 4.646 V | 4.6 V | 4.554 V | 4.646 V | 1 | - | - | - | - | ||
![]() S-80825CNMC-B8KT2G Seiko | 1301 | - | - | Surface Mount | - | 5 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 600 mW | - | 10 V | 950 mV | 800 nA | 800 nA | 600 mW | 2 % | Active Low | 1 | - | 2.45 V | 2.55 V | 2.5 V | 2.5 V | - | 1 | - | - | - | - | ||
![]() S-1000N15-N4T1G Seiko | In Stock | - | - | Surface Mount | - | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | - | 5.5 V | 950 mV | 350 nA | - | - | - | Active Low | 1 | - | 1.485 V | 1.515 V | 1.5 V | 1.485 V | 1.515 V | 1 | - | - | - | - | ||
![]() S1000N34I4T1G Seiko | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | - | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | - | 5.5 V | 950 mV | 350 nA | - | - | - | - | 1 | - | 3.366 V | 3.434 V | 3.4 V | 3.366 V | 3.434 V | 1 | - | No | - | RoHS Compliant | ||
![]() S-80843CNUA-B84T2G Seiko | In Stock | - | - | Surface Mount | - | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | - | 10 V | 950 mV | 800 nA | 800 nA | - | 2 % | Active Low | 1 | - | 4.214 V | 4.386 V | 4.3 V | 4.3 V | - | 1 | - | - | - | - | ||
![]() S1000N18I4T1G Seiko | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 4 | - | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | - | 5.5 V | 950 mV | 350 nA | - | 300 mW | - | - | 1 | - | 1.782 V | 1.818 V | 1.8 V | 1.782 V | 1.818 V | 1 | - | No | - | RoHS Compliant | ||
![]() S-80841CLUA-B62T2G Seiko | In Stock | - | - | Surface Mount | - | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | - | 10 V | 950 mV | 800 nA | 800 nA | - | 2 % | Active Low | 1 | - | 4.018 V | 4.182 V | 4.1 V | 4.1 V | - | 1 | - | - | - | - | ||
![]() S-80820CLUA-B6FT2G Seiko | 14545 | - | - | Surface Mount | - | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | - | 10 V | 950 mV | 800 nA | 800 nA | - | 2 % | Active Low | 1 | - | 1.96 V | 2.04 V | 2 V | 2 V | - | 1 | - | - | - | - | ||
![]() S-80831CNUA-B8QT2G Seiko | In Stock | - | - | Surface Mount | - | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | - | 10 V | 950 mV | 800 nA | 800 nA | - | 2 % | Active Low | 1 | - | 3.038 V | 3.162 V | 3.1 V | 3.1 V | - | 1 | - | - | - | - | ||
![]() S-80145ANMC-JC6T2G Seiko | 1850 | - | - | Surface Mount | - | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | - | 10 V | 950 mV | 1.8 µA | 1.8 µA | - | 2 % | Active Low | 1 | 32.5 ms | 4.41 V | 4.59 V | 4.5 V | 4.5 V | - | 1 | 50 ms | - | - | - | ||
![]() S-80847CNNB-B88T2G Seiko | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80918CNNB-G8NT2G Seiko | 3000 | - | - | Surface Mount | - | 4 | Compliant | No | SMD/SMT | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 50 mA | 10 V | 700 mV | 1.1 µA | 1.1 µA | 350 mW | 2 % | Active Low | 1 | 20 ms | 1.764 V | 1.836 V | 1.8 V | 1.8 V | - | 1 | - | - | No SVHC | - | ||
![]() S-1000C27-I4T1G Seiko | In Stock | - | - | Surface Mount | - | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | - | 5.5 V | 950 mV | 350 nA | - | 300 mW | - | Active Low | 1 | - | 2.673 V | 2.727 V | 2.7 V | 2.673 V | 2.727 V | 1 | - | No | - | - | ||
![]() S-80960CNMC-G9WT2G Seiko | 42500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S-80925CNMC-G8VT2G Seiko | 2400 | - | - | Surface Mount | - | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | - | 10 V | 700 mV | 1.1 µA | 1.1 µA | - | 2 % | Active Low | 1 | 20 ms | 2.45 V | 2.55 V | 2.5 V | 2.5 V | - | 1 | - | - | - | - | ||
![]() S-80815CNUA-B8AT2G Seiko | 1000 | - | - | Surface Mount | - | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | - | 10 V | 950 mV | 800 nA | 800 nA | - | 2 % | Active Low | 1 | - | 1.47 V | 1.53 V | 1.5 V | 1.5 V | - | 1 | - | - | - | - | ||
![]() S-80842CNUA-B83T2G Seiko | 12134 | - | - | Surface Mount | - | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | - | 10 V | 950 mV | 800 nA | 800 nA | - | 2 % | Active Low | 1 | - | 4.116 V | 4.284 V | 4.2 V | 4.2 V | - | 1 | - | - | - | - | ||
![]() S-80833CNUA-B8ST2G Seiko | 665 | - | - | Surface Mount | - | 4 | Compliant | No | - | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 1 W | - | 10 V | 950 mV | 800 nA | 800 nA | - | 2 % | Active Low | 1 | - | 3.234 V | 3.366 V | 3.3 V | 3.3 V | - | 1 | - | - | - | - | ||
![]() S-80130BNMC-JGPT2G Seiko | 445 | - | - | Surface Mount | - | 5 | Compliant | No | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | - | 10 V | 950 mV | 1.5 µA | 1.5 µA | - | 3 % | Active Low | 1 | 65 ms | 2.94 V | 3.06 V | 3 V | 3 V | - | 1 | 100 ms | - | - | - |