- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Number of Monitored Inputs
- Undervoltage Threshold
- Operating Supply Current
- RoHS
- Threshold Voltage
- Number of Voltages Monitored
- Watchdog Timers
- Type
Attribute column
Manufacturer
SEIKO PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | RoHS | Watchdog Timers | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Accuracy | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80130CLPF-JIPTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 2.94 V | 3.06 V | 3 V | 2.94 V | 3.06 V | 1 | - | No | ||
![]() S-80134CLMC-JITT2G Seiko | In Stock | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 3.332 V | 3.468 V | 3.4 V | 3.332 V | 3.468 V | 1 | - | - | ||
![]() S-80846CLPF-B67TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | 800 nA | - | - | Active Low | 1 | - | 4.508 V | 4.692 V | 4.6 V | 4.6 V | - | 1 | - | No | ||
![]() S-80147CNPF-JK8TFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 300 mW | 10 V | 950 mV | - | - | - | Active Low | 1 | 130 ms | 4.606 V | 4.794 V | 4.7 V | 4.606 V | 4.794 V | 1 | - | No | ||
![]() S-80812CNPF-B9QTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5 V | 650 mV | 1.3 µA | - | - | Active Low | 1 | - | 1.176 V | 1.224 V | 1.2 V | 1.2 V | - | 1 | - | No | ||
![]() S-80848CLUA-B69-T2 Seiko | 764 | - | - | - | 3 | Non-Compliant | No | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | 1 | - | - | - | 6 V | 4.8 V | - | 1 | - | - | ||
![]() S-80825CNUA-B8K-T2 Seiko | In Stock | - | - | - | 3 | Non-Compliant | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | - | - | - | - | 6 V | 2.5 V | - | 1 | - | - | ||
![]() S-80823CNUA-B8I-T2 Seiko | In Stock | - | - | - | 3 | Non-Compliant | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | - | - | - | - | 6 V | 2.3 V | - | 1 | - | - | ||
![]() S-80942CLMC-G7C-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | - | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.3 µA | 1.3 µA | - | - | - | - | - | - | 6 V | 4.2 V | - | 1 | - | - | ||
![]() S-80130ALMC-JAP-T2 Seiko | In Stock | - | - | - | 5 | Compliant | - | - | 85 °C | -40 °C | - | 10 V | 950 mV | 1.5 µA | 1.5 µA | - | - | - | - | - | - | 6 V | 3 V | - | 1 | 50 ms | - | ||
![]() S-80818CLMC-B6D-T2 Seiko | In Stock | - | - | - | 5 | Compliant | No | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | 1 | - | - | - | 6 V | 1.8 V | - | 1 | - | - | ||
![]() S-80822CNUA-B8H-T2 Seiko | 553 | - | - | - | 3 | Non-Compliant | No | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | 1 | - | - | - | 6 V | 2.2 V | - | 1 | - | - | ||
![]() S-1000N20-N4T1G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 350 mW | 5.5 V | 950 mV | 350 nA | - | - | Active Low | 1 | - | 1.98 V | 2.02 V | 2 V | 1.98 V | 2.02 V | 1 | - | - | ||
![]() S-80943CLNB-G7DT2G Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 350 mW | 10 V | 700 mV | 1.3 µA | 1.3 µA | 2 % | Active Low | 1 | 18 ms | 4.214 V | 4.386 V | 4.3 V | 4.3 V | - | 1 | - | - | ||
![]() S-80925CLMC-G6VT2G Seiko | 1430 | - | - | Surface Mount | 5 | Compliant | No | Simple Reset/Power-On Reset | 85 °C | -40 °C | 600 mW | 10 V | 700 mV | 1.1 µA | 1.1 µA | 2 % | Active Low | 1 | 18 ms | 2.45 V | 2.55 V | 2.5 V | 2.5 V | - | 1 | - | - | ||
![]() S-80837CNNB-B8W-T2 Seiko | In Stock | - | - | - | - | Non-Compliant | No | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | 1 | - | - | - | 6 V | 3.7 V | - | 1 | - | - | ||
![]() S-80833CNMC-B8S-T2 Seiko | 3000 | - | - | - | 5 | Compliant | - | - | 85 °C | -40 °C | - | 5 V | 650 mV | 800 nA | 800 nA | - | - | - | - | - | - | 6 V | 3.3 V | - | 1 | - | - | ||
![]() S-80142BNMC-JG3-T2 Seiko | In Stock | - | - | - | 5 | Non-Compliant | No | - | 85 °C | -40 °C | - | 10 V | 950 mV | 1.8 µA | 1.8 µA | - | - | 1 | - | - | - | 6 V | 4.2 V | - | 1 | 100 ms | - | ||
![]() S-80938CNNB-G88-T2 Seiko | In Stock | - | - | - | - | Non-Compliant | No | - | 85 °C | -40 °C | - | 10 V | 700 mV | 1.2 µA | 1.2 µA | - | - | 1 | - | - | - | 6 V | 3.8 V | - | 1 | - | - | ||
![]() S-80810CLPF-B7OTFG Seiko | In Stock | - | - | Surface Mount | 4 | Compliant | No | Simple Reset/Power-On Reset, Voltage Detector | 85 °C | -40 °C | 300 mW | 5 V | 650 mV | 1.3 µA | - | - | Active Low | 1 | - | 980 mV | 1.02 V | 1 V | 1 V | - | 1 | - | No |