- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Description
- Package Equivalence Code
- Package Shape
Attribute column
Manufacturer
SEIKO Serial Device Servers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Telecom IC Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM5132DP Seiko NPC Corporation | In Stock | - | Datasheet | NO | 16 | SEIKO NPC CORP | 80 °C | -30 °C | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T16 | Not Qualified | COMMERCIAL EXTENDED | 6 mA | CORDLESS TELEPHONE SUPPORT CIRCUIT | ||
![]() SM5130AS Seiko NPC Corporation | In Stock | - | Datasheet | YES | 16 | SEIKO NPC CORP | 80 °C | -30 °C | PLASTIC/EPOXY | SOP | SOP, SOP16,.3 | SOP16,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | 3 V | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | R-PDSO-G16 | Not Qualified | COMMERCIAL EXTENDED | 7 mA | CORDLESS TELEPHONE SUPPORT CIRCUIT |