- Configuration
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Elements
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Seme LAB Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Recovery Time | Rectifier Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Trigger Device Type | Diode Configuration | Repetitive Peak Off-state Voltage | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | RMS On-state Current-Max | Product | Vf - Forward Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SML020DH12 Semelab | In Stock | - | - | - | TO-258AA-3 | - | - | - | 30 | 20 A | 50 A | - | 200 uA | - | - | + 200 C | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 116 W | - | - | - | - | Details | - | 0.010582 oz | 1.2 kV | 1.2 kV | Tray | - | - | - | - | - | - | - | - | - | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | Schottky Silicon Carbide Diodes | 1.6 V | ||
![]() BAT54CSM Seme LAB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTX18-400 TT Electronics Power and Hybrid / Semelab Limited | In Stock | - | Datasheet | - | - | NO | - | 3 | - | - | - | SEMELAB LTD | - | - | - | - | - | - | 1 | - | 125 °C | - | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | - | Obsolete | TO-39 | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.30.00.80 | BOTTOM | WIRE | - | unknown | 3 | O-MBCY-W3 | - | SINGLE | - | ANODE | - | - | TO-39 | SCR | - | 500 V | 500 V | - | 1.6 A | - | - | ||
![]() 1N6642D2A Semelab | In Stock | - | - | Surface Mount | - | YES | SILICON | 2 | - | - | - | SEMELAB LTD | - | TT Electronics Power and Hybrid / Semelab Limited | 1N6642D2A | - | - | - | 1 | 1 | 200 °C | -65 °C | CERAMIC, METAL-SEALED COFIRED | R-CDSO-N2 | RECTANGULAR | SMALL OUTLINE | DLCC2 | Active | - | - | 5ns | Switching | NOT SPECIFIED | 5.61 | - | No | - | - | - | - | No | EAR99 | HIGH RELIABILITY | 8541.10.00.70 | DUAL | NO LEAD | NOT SPECIFIED | compliant | 2 | R-CDSO-N2 | Not Qualified | SINGLE | Silicon Junction | - | 0.3 A | 75 V | - | - | Single | - | - | 0.005 µs | - | - | - |