- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Seme LAB Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Diode Element Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Breakdown Voltage-Nom | Contact Finish Mating | Contact Materials | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Primary Material | Product Status | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Color | Applications | Additional Feature | HTS Code | Fastening Type | Current Rating (Amps) | Technology | Terminal Position | Orientation | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Ingress Protection | Reach Compliance Code | Shell Finish | Pin Count | Shell Size - Insert | JESD-30 Code | Qualification Status | Polarity | Configuration | Inductance | DC Resistance (DCR) | Diode Type | Shell Size, MIL | Case Connection | Q @ Freq | Cable Opening | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Reverse Current-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZY93-C15 Seme LAB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZY93-C7V5R Seme LAB | In Stock | - | - | Through Hole | Radial, Horizontal, 4 Leads (Open) | NO | - | - | - | - | SILICON | 1 | - | - | - | - | - | 1.5A | - | SEMELAB LTD | 10 kHz | TT Electronics Power and Hybrid / Semelab Limited | BZY93C7V5-R | Sendust | ITG Electronics, Inc. | 1 | - | - | Tray | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | - | - | Active | 7.5 V | - | 5.8 | - | - | -55°C ~ 130°C | L301307 | 1.713 L x 1.713 W (43.50mm x 43.50mm) | ±10% | - | - | EAR99 | - | Toroidal | - | - | - | - | 8541.10.00.50 | - | 4 A | ZENER | UPPER | - | SOLDER LUG | Unshielded | - | - | compliant | - | - | - | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | 1.8 mH | 125mOhm Max | ZENER DIODE | - | ANODE | - | - | 6.04% | DO-4 | 2 mA | - | - | - | - | - | - | 1.102 (28.00mm) | - | - | - | ||
![]() BZY93-C7V5 Seme LAB | In Stock | - | - | Free Hanging (In-Line) | - | NO | - | - | - | Synthetic Resin | SILICON | 1 | - | JL04V-6A | 7.5 V | Silver | Copper Alloy | - | - | PHILIPS COMPONENTS | - | YAGEO Corporation | BZY93-C7V5 | - | JAE Electronics | 1 | 175 °C | - | Bulk | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | 20 W | - | Active | - | - | 5.83 | - | - | -55°C ~ 125°C | JL04V | - | - | - | Solder Cup | EAR99 | Plug, Female Sockets | - | 3 (2 + PE) | Black | Industrial, Medical, Telecommunications, Test Equipment & Measurement | - | 8541.10.00.50 | Threaded | 13A | AVALANCHE | UPPER | N (Normal) | SOLDER LUG | - | - | IP67 - Dust Tight, Waterproof | unknown | - | - | 14S-7 | O-MUPM-D1 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | CATHODE | - | 0.669 (17.00mm) | - | - | - | 700 W | 500 µA | 7 V | 9.2 V | 7.9 V | Coupling Nut, Ground | - | - | - | - | ||
![]() 1N4109D2A Semelab | In Stock | - | - | - | - | YES | - | - | - | - | SILICON | 2 | - | - | - | - | - | - | - | SEMELAB LTD | - | TT Electronics Power and Hybrid / Semelab Limited | 1N4109D2A | - | - | 1 | 200 °C | -65 °C | - | CERAMIC, METAL-SEALED COFIRED | R-CDSO-N2 | RECTANGULAR | SMALL OUTLINE | Obsolete | 0.25 W | - | - | 15 V | NOT SPECIFIED | 5.58 | Yes | - | - | - | - | - | No | - | EAR99 | - | - | - | - | - | LOW NOISE | 8541.10.00.50 | - | - | ZENER | DUAL | - | NO LEAD | - | NOT SPECIFIED | - | compliant | - | 2 | - | R-CDSO-N2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | 5% | - | 0.25 mA | - | - | - | - | - | - | - | - | - | - |