- Configuration
- Pin Count
- ECCN Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Collector- Emitter Voltage VCEO Max
- Collector-Emitter Voltage-Max
- JESD-30 Code
- Mounting Styles
- Number of Elements
Attribute column
Manufacturer
Seme LAB Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Transistor Element Material | Exterior Housing Material | Brand | Collector- Emitter Voltage VCEO Max | DC Collector/Base Gain hfe Min | DC Current Gain hFE Max | Dimensions | Emitter- Base Voltage VEBO | Factory Pack QuantityFactory Pack Quantity | Gain Bandwidth Product fT | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Collector Emitter Voltage | Maximum DC Collector Current | Maximum Operating Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Number of Elements per Chip | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Transistor Polarity | Transition Frequency-Nom (fT) | Turn-off Time-Max (toff) | Turn-on Time-Max (ton) | Unit Weight | Packaging | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | Product Type | Transistor Type | JEDEC-95 Code | Collector Base Voltage (VCBO) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Continuous Collector Current | Collector-Emitter Voltage-Max | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N2907ADCSM Semelab | In Stock | - | - | Surface Mount | TO-18-3 | - | - | - | - | - | 60 V | 100 at 150 mA, 10 V | 300 at 150 mA, 10 V | 6.22 x 4.32 x 1.4mm | 5 V | 50 | 200 MHz | - | - | - | 60 V | 600 mA | - | + 200 C | - 65 C | Through Hole | - | 2 | - | - | - | - | - | LCC 2 | - | - | 400 mW | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | Single | - | - | - | - | PNP | - | 60 V | - | - | 600 mA | - | - | - | - | - | ||
![]() 2N2907ACSM-QR-EB Semelab | In Stock | - | - | - | TO-18-3 | - | - | - | - | - | 60 V | 100 at 150 mA, 10 V | 300 at 150 mA, 10 V | - | 5 V | 100 | 200 MHz | - | - | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 400 mW | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 60 V | - | - | 600 mA | - | - | - | - | - | ||
![]() 2N2369ADCSM Semelab | In Stock | - | - | - | - | YES | 6 | SILICON | - | - | 15 V | 40 at 10mA, 350 mV | 120 at 10 mA, 350 mV | - | 4.5 V | 50 | - | SEMELAB LTD | - | 2N2369ADCSM | - | 200 mA | - | + 200 C | - 65 C | SMD/SMT | 2 | - | 200 °C | CERAMIC, METAL-SEALED COFIRED | SMALL OUTLINE, R-CDSO-N6 | RECTANGULAR | SMALL OUTLINE | - | Active | LCC | 500 mW | NOT SPECIFIED | 5.08 | Details | No | NPN | 500 MHz | 18 ns | 12 ns | 0.000282 oz | Bulk | - | No | EAR99 | - | HIGH RELIABILITY | 8541.21.00.75 | - | - | DUAL | NO LEAD | NOT SPECIFIED | compliant | - | 6 | R-CDSO-N6 | Not Qualified | Dual | - | SWITCHING | NPN | - | - | - | 40 V | 0.2 A | 30 | - | 15 V | - | - | - | - | ||
![]() 2N2907ACSM Semelab | 44 |
| - | Surface Mount | TO-18-3 | - | - | - | - | - | 60 V | 100 at 150 mA, 10 V | 300 at 150 mA, 10 V | 3.05 x 2.54 x 1.4mm | 5 V | 100 | 200 MHz | - | - | - | 60 V | 600 mA | - | + 200 C | - 65 C | Through Hole | - | 1 | - | - | - | - | - | LCC 1 | - | - | 400 mW | - | - | Details | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | Single | - | - | - | - | PNP | - | 60 V | - | - | 600 mA | - | - | - | - | - | ||
![]() BFY81 Semelab | In Stock | - | - | - | TO-77-6 | NO | 6 | SILICON | - | - | 45 V | 60 at 10 uA, 5 V | - | - | 6 V | 30 | - | SEMELAB LTD | - | BFY81 | - | 10 mA | - | + 200 C | - 65 C | Through Hole | 2 | - | 200 °C | METAL | CYLINDRICAL, O-MBCY-W6 | ROUND | CYLINDRICAL | - | Active | TO-77 | 500 mW | NOT SPECIFIED | 5.24 | - | No | NPN | 60 MHz | - | - | - | - | - | No | EAR99 | - | - | 8541.21.00.95 | - | - | BOTTOM | WIRE | NOT SPECIFIED | compliant | - | 8 | O-MBCY-W6 | Not Qualified | Single | - | AMPLIFIER | NPN | - | - | MO-002AF | 45 V | 0.05 A | 150 | - | 45 V | - | - | - | - | ||
![]() 2N3053 Semelab | In Stock | - | - | - | TO-39-3 | - | - | - | - | - | 40 V | 50 at 150 mA, 10 V | 250 at 150 mA, 10 V | - | 5 V | 60 | 100 MHz | - | - | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 60 V | - | - | 0.7 A | - | - | - | - | - | ||
![]() BSS52 Semelab | In Stock | - | - | - | TO-39-3 | - | - | - | - | - | 60 V | 40 at 2 A, 2 V | - | - | - | 30 | 70 MHz | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | ||
![]() BUV50 Semelab | In Stock | - | - | - | TO-3-2 | - | - | - | - | - | 125 V | 10 | 10 | - | - | 10 | - | - | - | - | - | 25 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | 150 W | - | - | Details | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | 25 A | - | - | - | - | - | ||
![]() BCY71 Semelab | In Stock | - | - | - | TO-18-3 | - | - | - | - | - | 45 V | 100 at - 10 mA, 1 V | 600 at - 10 mA, 1 V | - | 5 V | 30 | 200 MHz | - | - | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 350 mW | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 45 V | - | - | - 200 mA | - | - | - | - | - | ||
![]() 2N2222ACSM-QR-EB Semelab | In Stock | - | - | - | TO-18-3 | - | - | - | - | - | 40 V | 100 at 150 mA, 10 V | 300 at 150 mA, 10 V | - | 6 V | 100 | 300 MHz | - | - | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 75 V | - | - | 800 mA | - | - | - | - | - | ||
![]() 2N3501 Semelab | In Stock | - | - | - | TO-39-3 | - | - | - | - | - | 150 V | 100 at 150 mA, 10 V | 300 at 150 mA, 10 V | - | 6 V | 30 | 150 MHz | - | - | - | - | - | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | NPN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 150 V | - | - | 300 mA | - | - | 6.6 mm | 9.4 mm | 9.4 mm | ||
![]() 2N2222ACSM Seme LAB | In Stock | - | - | Surface Mount | - | YES | 3 | SILICON | - | - | - | - | - | 3.05 x 2.54 x 1.4mm | - | - | - | SEMELAB LTD | TT Electronics Power and Hybrid / Semelab Limited | 2N2222ACSM | 40 V | 800 mA | 250 MHz | +200 °C | - | - | 1 | 1 | 200 °C | UNSPECIFIED | SMALL OUTLINE, R-XDSO-N3 | RECTANGULAR | SMALL OUTLINE | LCC 1 | Active | DLCC | - | NOT SPECIFIED | 1.34 | - | No | - | 300 MHz | 300 ns | 35 ns | - | - | - | No | EAR99 | - | HIGH RELIABILITY | 8541.21.00.75 | - | - | DUAL | NO LEAD | NOT SPECIFIED | compliant | - | 3 | R-XDSO-N3 | Not Qualified | SINGLE | - | SWITCHING | NPN | - | NPN | - | - | 0.8 A | 30 | - | 50 V | - | - | - | - | ||
![]() 2N2905A Seme LAB | In Stock | - | - | - | TO-39-3 | - | - | - | - | Semelab / TT Electronics | 60 V | 100 at - 1 mA, - 10 V | 450 at - 1 mA, - 10 V | - | 5 V | 30 | - | - | TT Electronics | - | - | 600 mA | - | + 200 C | - 65 C | Through Hole | - | - | - | - | - | - | - | - | - | - | 3 W | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | Transistors | Si | - | - | - | - | - | - | - | - | Single | - | - | - | BJTs - Bipolar Transistors | - | - | 60 V | - | - | - 600 mA | - | Bipolar Transistors - BJT | 6.6 mm | 9.4 mm | 9.4 mm | ||
![]() BC108 TT Electronics Power and Hybrid / Semelab Limited | In Stock | - | Datasheet | - | - | NO | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | SEMELAB LTD | - | - | - | - | - | - | - | - | - | - | - | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | - | Obsolete | BCY | - | - | - | - | Yes | - | 150 MHz | - | - | - | - | - | - | EAR99 | - | - | - | - | - | BOTTOM | WIRE | - | compliant | - | 3 | O-MBCY-W3 | Not Qualified | SINGLE | - | - | NPN | - | - | TO-18 | - | 0.1 A | 110 | - | 20 V | - | - | - | - | ||
![]() BC109C TT Electronics Power and Hybrid / Semelab Limited | In Stock | - | Datasheet | - | - | NO | 3 | SILICON | 1 | - | - | - | - | - | - | - | - | SEMELAB LTD | - | - | - | - | - | - | - | - | - | - | - | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | - | Obsolete | BCY | - | - | - | - | Yes | - | 150 MHz | - | - | - | - | - | - | EAR99 | - | - | - | - | - | BOTTOM | WIRE | - | compliant | - | 3 | O-MBCY-W3 | Not Qualified | SINGLE | - | - | NPN | - | - | TO-18 | - | 0.1 A | 420 | - | 20 V | - | - | - | - | ||
![]() 2N4269S TT Electronics Power and Hybrid / Semelab Limited | In Stock | - | Datasheet | - | - | NO | 3 | SILICON | - | - | - | - | - | - | - | - | - | SEMELAB LTD | - | - | - | - | - | - | - | - | 1 | - | 175 °C | METAL | CYLINDRICAL, O-MBCY-W3 | ROUND | CYLINDRICAL | - | Active | BCY | - | - | - | - | No | - | - | - | - | - | - | - | No | EAR99 | - | - | - | - | - | BOTTOM | WIRE | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | O-MBCY-W3 | Not Qualified | SINGLE | - | - | NPN | - | - | TO-206AA | - | 0.03 A | 40 | - | 140 V | - | - | - | - | ||
![]() MJ900 TT Electronics Power and Hybrid / Semelab Limited | In Stock | - | Datasheet | - | - | NO | 2 | SILICON | - | - | - | - | - | - | - | - | - | SEMELAB LTD | - | - | - | - | - | - | - | - | 1 | - | - | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | - | Contact Manufacturer | TO-204AA | - | - | - | - | No | - | - | - | - | - | - | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | BOTTOM | PIN/PEG | - | unknown | - | 2 | O-MBFM-P2 | Not Qualified | - | - | - | PNP | - | - | TO-3 | - | 8 A | 750 | - | 60 V | - | - | - | - | ||
![]() 2N3425 TT Electronics Power and Hybrid / Semelab Limited | In Stock | - | Datasheet | - | - | NO | 8 | SILICON | - | - | - | - | - | - | - | - | - | SEMELAB LTD | - | - | - | - | - | - | - | - | 1 | - | - | METAL | CYLINDRICAL, O-MBCY-W8 | ROUND | CYLINDRICAL | - | Obsolete | TO-77 | - | - | - | - | - | - | 300 MHz | - | - | - | - | - | - | EAR99 | - | - | - | - | - | BOTTOM | WIRE | - | compliant | - | 8 | O-MBCY-W8 | Not Qualified | SINGLE | - | - | NPN | - | - | TO-77 | - | - | 20 | - | 15 V | - | - | - | - | ||
![]() PMD18K100 TT Electronics Power and Hybrid / Semelab Limited | In Stock | - | Datasheet | - | - | NO | 2 | SILICON | - | - | - | - | - | - | - | - | - | SEMELAB LTD | - | - | - | - | - | - | - | - | 1 | - | 200 °C | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | No | EAR99 | - | - | - | - | - | BOTTOM | PIN/PEG | NOT SPECIFIED | compliant | NOT SPECIFIED | - | O-MBFM-P2 | Not Qualified | DARLINGTON | COLLECTOR | - | NPN | - | - | TO-3 | - | 30 A | 1000 | - | 100 V | - | - | - | - | ||
![]() BUR23 TT Electronics Power and Hybrid / Semelab Limited | In Stock | - | Datasheet | - | - | NO | 2 | SILICON | - | - | - | - | - | - | - | - | - | SEMELAB LTD | - | - | - | - | - | - | - | - | 1 | - | - | METAL | FLANGE MOUNT, O-MBFM-P2 | ROUND | FLANGE MOUNT | - | Active | TO-3 | - | - | - | - | No | - | - | - | - | - | - | - | No | EAR99 | - | - | - | - | - | BOTTOM | PIN/PEG | NOT SPECIFIED | compliant | NOT SPECIFIED | 2 | O-MBFM-P2 | Not Qualified | SINGLE | COLLECTOR | - | NPN | - | - | TO-204AA | - | 30 A | - | - | 325 V | - | - | - | - |