- Series
- Attachment Method
- Diameter
- Filter Type
- Height Off Base (Height of Fin)
- Ihs Manufacturer
- Length
- Manufacturer
- Manufacturer Part Number
- Material
- Material Finish
- Package Cooled
Attribute column
Manufacturer
Seme LAB Ceramic Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | Package Cooled | Material Finish | Attenuation Frequency (+/- delta f)-Max | Attenuation Frequency (+/- delta f)-Min | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Series | Part Status | ECCN Code | Type | Reach Compliance Code | Physical Dimension | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Filter Type | VSWR | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Center or Cutoff Frequency (fo/fc) | Average Input Power | Input/Output Impedance | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFCN-1860 Seme LAB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFCN-2360+ Seme LAB | In Stock | - | - | SURFACE MOUNT | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2110000 kHz | 510000 kHz | MINI-CIRCUITS | 3 dB | Mini-Circuits | BFCN-2360+ | - | 100 °C | -55 °C | - | ROHS COMPLIANT, HERMETIC SEALED, CERAMIC, CASE FV1206, 4 PIN | Active | - | 5.68 | Yes | pushPIN™ | Active | EAR99 | Top Mount | compliant | L3.2XB1.6XH0.94 (mm)/L0.126XB0.063XH0.037 (inch) | Push Pin | 0.590 (15.00mm) | 7.48°C/W @ 100 LFM | CERAMIC BPF | - | -- | -- | 2360 MHz | 1.5 W | 50 OHM | -- | 0.94 mm | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() BFCN-1560+ Seme LAB | In Stock | - | - | SURFACE MOUNT | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 545000 kHz | 540000 kHz | MINI-CIRCUITS | 5 dB | Mini-Circuits | BFCN-1560+ | - | 100 °C | -55 °C | - | CERAMIC, CASE FV1206-1, 6 PIN | Active | - | 5.66 | Yes | pushPIN™ | Active | EAR99 | Top Mount | compliant | L3.2XB1.6XH0.91 (mm)/L0.126XB0.063XH0.036 (inch) | Push Pin | 0.472 (12.00mm) | 9.21°C/W @ 100 LFM | CERAMIC BPF | 1.7 | -- | -- | 1560 MHz | 1.5 W | 50 OHM | -- | 0.91 mm | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() BFCN-1690+ Seme LAB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BFCV-2610+ Seme LAB | In Stock | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | MINI-CIRCUITS | - | Mini-Circuits | BFCV-2610+ | - | - | - | - | - | Active | - | 5.68 | Yes | pushPIN™ | Active | - | Top Mount | unknown | - | Push Pin | 1.378 (35.00mm) | 6.96°C/W @ 100 LFM | CERAMIC BPF | - | -- | -- | - | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) |