- Number of Terminals
- Configuration
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer
- Manufacturer Part Number
- Number of Elements
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
Attribute column
Manufacturer
Seme LAB Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Number of Terminals | Transistor Element Material | Brand | Channel Mode | Drain Current-Max (ID) | Factory Pack QuantityFactory Pack Quantity | Id - Continuous Drain Current | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mounting Styles | Number of Elements | Number of Elements per Chip | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Pd - Power Dissipation | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Transistor Polarity | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Frequency | Configuration | Operating Mode | Case Connection | Output Power | Transistor Application | Polarity/Channel Type | Product Type | Transistor Type | Gain | DS Breakdown Voltage-Min | Channel Type | FET Technology | Highest Frequency Band | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BUY47-QR-B Seme LAB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMD5028 Seme LAB | In Stock | - | - | - | - | YES | 4 | SILICON | - | - | 18 A | - | - | SEMELAB LTD | TT Electronics Power and Hybrid / Semelab Limited | DMD5028 | - | - | 2 | - | 200 °C | UNSPECIFIED | FLANGE MOUNT, R-XDFM-F4 | RECTANGULAR | FLANGE MOUNT | - | Active | - | NOT SPECIFIED | 5.73 | - | Yes | - | - | - | - | - | - | e4 | No | EAR99 | - | GOLD | - | - | - | DUAL | FLAT | NOT SPECIFIED | compliant | 5 | R-XDFM-F4 | Not Qualified | - | COMMON SOURCE, 2 ELEMENTS | ENHANCEMENT MODE | SOURCE | - | - | N-CHANNEL | - | - | - | 125 V | - | METAL-OXIDE SEMICONDUCTOR | ULTRA HIGH FREQUENCY BAND | - | - | - | - | ||
![]() D2002UK Seme LAB | In Stock | - | - | Screw Mount | DP | YES | 2 | SILICON | Semelab / TT Electronics | Enhancement | 2 A | 25 | 2 A | SEMELAB LTD | TT Electronics | D2002UK | +200 °C | SMD/SMT | 1 | 1 | 200 °C | CERAMIC, METAL-SEALED COFIRED | FLANGE MOUNT, R-CDFM-F2 | RECTANGULAR | FLANGE MOUNT | DP | Active | 29 W | NOT SPECIFIED | 5.1 | Details | Yes | N-Channel | 0.332245 oz | 65 V | 20 V | 1 V to 7 V | TetraFET | e4 | No | EAR99 | RF Power MOSFET | GOLD | LOW NOISE | MOSFETs | Si | DUAL | FLAT | NOT SPECIFIED | compliant | 3 | R-CDFM-F2 | Not Qualified | 1 GHz | Single | ENHANCEMENT MODE | SOURCE | 5 W | AMPLIFIER | N-CHANNEL | RF MOSFET Transistors | DMOS FET | 13 dB | 65 V | N | METAL-OXIDE SEMICONDUCTOR | ULTRA HIGH FREQUENCY BAND | RF MOSFET Transistors | 5.08mm | 18.92mm | 6.35mm | ||
![]() BAT54CSM-JQRS Seme LAB | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |