- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. load current
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Features of semiconductor devices
Attribute column
Manufacturer
Semikron Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SK 3/16 03204980 SEMIKRON DANFOSS | In Stock | - | - | E34 (D6x9) | RoHS compliant | - | 150A | 1.2V | 6.7A | 1.6kV | THT | single diode | rectifying | ||
![]() SKA 3/17 03204960 SEMIKRON DANFOSS | In Stock | - | - | E34 (D6x9) | RoHS compliant | avalanche breakdown effect | 150A | 1.2V | 6.7A | 1.7kV | THT | single diode | rectifying | ||
![]() SK 1M16 03237720 SEMIKRON DANFOSS | In Stock | - | - | E33 (D4,5x7) | RoHS compliant | - | 50A | 1.5V | 3A | 1.6kV | THT | single diode | rectifying | ||
![]() SK 6/12 03641850 SEMIKRON DANFOSS | In Stock | - | - | SK6 (D7,5x9) | RoHS compliant | - | 320A | 1.1V | 10A | 1.2kV | THT | single diode | rectifying | ||
![]() SKA 6/17 03641870 SEMIKRON DANFOSS | In Stock | - | - | SK6 (D7,5x9) | RoHS compliant | avalanche breakdown effect | 320A | 1.1V | 10A | 1.7kV | THT | single diode | rectifying | ||
![]() SK 6/08 03611130 SEMIKRON DANFOSS | In Stock | - | - | SK6 (D7,5x9) | RoHS compliant | - | 320A | 1.1V | 10A | 0.8kV | THT | single diode | rectifying | ||
![]() SK 6/16 03611120 SEMIKRON DANFOSS | In Stock | - | - | SK6 (D7,5x9) | RoHS compliant | - | 320A | 1.1V | 10A | 1.4kV | THT | single diode | rectifying | ||
![]() SK 3M16 03237730 SEMIKRON DANFOSS | In Stock | - | - | E34 (D6x9) | RoHS compliant | - | 120A | 1.45V | 6.3A | 1.6kV | THT | single diode | rectifying | ||
![]() SKA 1/17 03205040 SEMIKRON DANFOSS | In Stock | - | - | E33 (D4,5x7) | RoHS compliant | avalanche breakdown effect | 50A | 1.5V | 3A | 1.7kV | THT | single diode | rectifying | ||
![]() SKA 3/20 03205050 SEMIKRON DANFOSS | In Stock | - | - | E34 (D6x9) | RoHS compliant | avalanche breakdown effect | 150A | 1.2V | 6.7A | 2kV | THT | single diode | rectifying |