- Configuration
- Diode Type
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Phases
- Surface Mount
- Number of Elements
- Rep Pk Reverse Voltage-Max
- Output Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Semikron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKN450/20 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 1.8 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | DO-200AB | - | - | - | EAR99 | - | POWER | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | END | NO LEAD | - | unknown | - | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 500 A | 1 | 2000 V | DO-200AA | 6000 A | 2000 μA | - | - | ||
![]() SKN6000/04 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 1.3 V | SEMIKRON INTERNATIONAL | CASE E 35 | 1 | 180 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | METAL CERAMIC, CASE E 35, 2 PIN | ROUND | DISK BUTTON | Active | - | Yes | e2 | Yes | EAR99 | TIN SILVER | GENERAL PURPOSE | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | END | NO LEAD | - | compliant | - | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 6000 A | 1 | 400 V | - | 50000 A | 4000 μA | - | - | ||
![]() SKD50/14A3 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 5 | 1.6 V | SEMIKRON INTERNATIONAL | CASE G 15 | 6 | 150 °C | - | METAL | S-MUFM-X5 | SQUARE | FLANGE MOUNT | Obsolete | - | Yes | e2 | - | EAR99 | TIN SILVER | - | SNUBBER DIODE | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 5 | - | S-MUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 10 A | 3 | 1400 V | - | 600 A | - | 1400 V | - | ||
![]() SKD28/12 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 7 | 1.3 V | SEMIKRON INTERNATIONAL | - | 6 | 140 °C | - | UNSPECIFIED | R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-XUFM-X7 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 28 A | 3 | 1200 V | - | 250 A | - | 1200 V | - | ||
![]() SKKE201/20 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | 1.4 V | SEMIKRON INTERNATIONAL | CASE A17 | 1 | 130 °C | - | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | - | EAR99 | TIN SILVER | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 200 A | 1 | 2000 V | - | 5000 A | - | - | - | ||
![]() SKKE400/12 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | 1.9 V | SEMIKRON INTERNATIONAL | CASE A42 | 1 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | R-CUFM-X2 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 2 | UL RECOGNIZED | R-CUFM-X2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 525 A | 1 | 1200 V | - | 10500 A | - | - | - | ||
![]() SKCD16C120I4F SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 2.74 V | SEMIKRON INTERNATIONAL | - | 1 | 175 °C | -40 °C | UNSPECIFIED | DIE-2 | SQUARE | UNCASED CHIP | Active | - | Yes | - | - | EAR99 | - | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UNSPECIFIED | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | IEC-60747-1 | S-XXUC-N2 | - | SINGLE | RECTIFIER DIODE | - | 14 A | 1 | 1200 V | - | 100 A | 60 μA | - | 0.71 μs | ||
![]() SKKD81/02 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | 1.55 V | SEMIKRON INTERNATIONAL | - | 2 | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | GENERAL PURPOSE | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | - | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 90 A | 1 | 200 V | - | 2000 A | 4500 μA | - | - | ||
![]() SKCD47C170IHD SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | 2.02 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | -40 °C | UNSPECIFIED | S-XUUC-N1 | SQUARE | UNCASED CHIP | Active | WAFER | Yes | e3/e4 | Yes | EAR99 | TIN/SILVER | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 50 A | 1 | 1700 V | - | 650 A | - | - | - | ||
![]() KBPC2504F SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 4 | 1.2 V | SEMIKRON INTERNATIONAL | - | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | Obsolete | - | Yes | e2 | - | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 4 | UL RECOGNIZED | S-PUFM-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 1 | 400 V | - | 300 A | - | - | - | ||
![]() SKR2M100/12 SEMIKRON | In Stock | - | Datasheet | NO | - | - | 1 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 100 A | 1 | 1200 V | - | - | - | - | 2 μs | ||
![]() SKCD31C120IHD SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | 1.77 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | -40 °C | UNSPECIFIED | S-XUUC-N1 | SQUARE | UNCASED CHIP | Active | WAFER | Yes | e2 | Yes | EAR99 | TIN SILVER | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | - | compliant | - | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 35 A | 1 | 1200 V | - | 540 A | - | - | - | ||
![]() SKN2F50/06 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | 1.8 V | SEMIKRON INTERNATIONAL | CASE E 10 | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-5 | Yes | e2 | Yes | EAR99 | TIN SILVER | FAST SOFT RECOVERY | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 18 A | 1 | 600 V | DO-203AB | 940 A | 400 μA | - | 0.6 μs | ||
![]() SKD28/14 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 7 | 1.3 V | SEMIKRON INTERNATIONAL | - | 6 | 140 °C | - | UNSPECIFIED | R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | - | R-XUFM-X7 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 28 A | 3 | 1400 V | - | 250 A | - | 1400 V | - | ||
![]() SKR26/02UNF SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | 1.55 V | SEMIKRON INTERNATIONAL | - | 1 | 180 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | - | - | - | EAR99 | - | POWER | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 25 A | 1 | 200 V | DO-203AA | 375 A | 300 μA | - | - | ||
![]() SKKE260/20 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | 1.3 V | SEMIKRON INTERNATIONAL | CASE A28 | 1 | 130 °C | - | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | unknown | NOT SPECIFIED | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 260 A | 1 | 2000 V | - | 10000 A | - | - | - | ||
![]() SKDI26/12 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 5 | 1.1 V | SEMIKRON INTERNATIONAL | - | 6 | 150 °C | -50 °C | METAL | R-MSFM-T5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3/e4 | Yes | EAR99 | TIN/SILVER | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | 5 | UL RECOGNIZED | R-MSFM-T5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | - | 3 | 1200 V | - | 370 A | - | 1200 V | - | ||
![]() SKN501/14 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 1.65 V | SEMIKRON INTERNATIONAL | - | 1 | 180 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | DO-200AB | Yes | e2 | - | EAR99 | TIN SILVER | POWER | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | END | NO LEAD | - | unknown | - | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 720 A | 1 | 1400 V | DO-200AA | 7000 A | 2000 µA | - | - | ||
![]() SKDI26/06 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 5 | 1.1 V | SEMIKRON INTERNATIONAL | - | 6 | 150 °C | -50 °C | METAL | R-MSFM-T5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3/e4 | Yes | EAR99 | TIN/SILVER | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | 5 | UL RECOGNIZED | R-MSFM-T5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | - | 3 | 600 V | - | 370 A | - | 600 V | - | ||
![]() SKR2M100/06 SEMIKRON | In Stock | - | Datasheet | NO | - | - | 1 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 100 A | 1 | 600 V | - | - | - | - | 2 µs |