- Configuration
- Diode Type
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Phases
- Surface Mount
- Number of Elements
- Rep Pk Reverse Voltage-Max
- Output Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Semikron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Case | Certificates | Electrical mounting | Features of semiconductor devices | Forward Voltage-Max (VF) | Ihs Manufacturer | Leads | Manufacturer Package Code | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mechanical mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | Type of bridge rectifier | Version | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Voltage Tol-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Dynamic Impedance-Max | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKD 82/12 07913120 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SEMIPONT3 | RoHS compliant | screw | - | - | - | M5 screws | - | 750A | 1.6V | 1.2kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD 30/16 A1 07122150 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | G13 55x45x24 | RoHS compliant | screw | - | - | - | M4 screws | - | 370A | 2.2V | 1.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKB 60/04 07187022 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SEMIPONT2 | RoHS compliant | screw | - | - | - | M5 screws | - | 850A | - | 0.4kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | single-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKBA 30/17 A1 07641110 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | G12 55x45x24 | RoHS compliant | screw | avalanche breakdown effect | - | - | M4 screws | - | 320A | - | 1.7kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | single-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEMIX586D16P 27894020 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SEMiX® 6p | RoHS compliant | Press-Fit | with thermistor (NTC) | - | - | - | - | 4.2kA | 1.2V | 1.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD 160/16 07913260 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SEMIPONT4 | RoHS compliant | screw | - | - | - | M6 screws | - | 1.8kA | 1.65V | 1.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD 82/16 07913140 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SEMIPONT3 | RoHS compliant | screw | - | - | - | M5 screws | - | 750A | 1.6V | 1.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD 82/14 07913130 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SEMIPONT3 | RoHS compliant | screw | - | - | - | M5 screws | - | 750A | 1.6V | 1.4kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD 53/16 07232850 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | G55 63,5x29,5x17 | RoHS compliant | FASTON connectors | - | - | - | connectors 2,0x0,5mm | - | 270A | 1.5V | 1.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SA2J SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | unknown | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 2 A | - | 1 | 600 V | DO-214AA | - | 50 A | - | - | - | - | ||
![]() SKR46/16 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | - | 1.6 V | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 180 °C | -40 °C | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | - | O-MUPM-D1 | - | SINGLE | RECTIFIER DIODE | CATHODE | 50 A | - | 1 | 1600 V | DO-203AB | - | 600 A | 10000 µA | - | - | 1600 V | ||
![]() SMZ1 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 2 W | 0.765 V | Yes | - | - | e2 | - | EAR99 | TIN SILVER | GENERAL PURPOSE | - | 8541.10.00.70 | END | WRAP AROUND | - | compliant | - | 2 | - | O-PELF-R2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 0.1 A | 7.2% | 1 | - | DO-213AB | 100 mA | - | - | 0.5 Ω | - | - | ||
![]() SKN3000/22 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | 1.4 V | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 160 °C | -40 °C | METAL | O-MEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | Yes | - | - | e2 | Yes | EAR99 | TIN SILVER | HIGH POWER | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | END | NO LEAD | - | compliant | - | - | - | O-MEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 3100 A | - | 1 | 2200 V | - | - | 38500 A | 60000 µA | - | - | - | ||
![]() FR5K SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AB | - | - | - | - | - | - | - | EAR99 | - | FAST RECOVERY | - | 8541.10.00.80 | DUAL | C BEND | - | unknown | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 5 A | - | 1 | 800 V | DO-214AB | - | 175 A | - | - | 0.5 µs | - | ||
![]() KBPC2508F SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | - | - | 1.2 V | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | Obsolete | - | - | - | Yes | - | - | e2 | - | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 4 | UL RECOGNIZED | S-PUFM-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | - | 1 | 800 V | - | - | 300 A | - | - | - | - | ||
![]() SKCD61C120I3 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | - | - | - | - | 2.3 V | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 150 °C | -40 °C | UNSPECIFIED | S-XUUC-N1 | SQUARE | UNCASED CHIP | Active | DIE | - | - | Yes | - | - | e3/e4 | Yes | EAR99 | TIN/SILVER | SOFT RECOVERY | FREEWHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 60 A | - | 1 | 1200 V | - | - | 720 A | - | - | - | - | ||
![]() SKKD50E01 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | 1.6 V | SEMIKRON INTERNATIONAL | - | CASE A 19 | - | - | - | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-240AA | - | - | Yes | - | - | e2 | Yes | EAR99 | TIN SILVER | ULTRA FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 49 A | - | 1 | 100 V | TO-240AA | - | 700 A | 200 µA | - | 0.14 µs | - | ||
![]() SKN1M220/10 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | 1.45 V | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 130 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | FAST SOFT RECOVERY | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 380 A | - | 1 | 1000 V | - | - | 4000 A | 4000 µA | - | 1.3 µs | - | ||
![]() SKR3F20/08 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | - | 2.15 V | SEMIKRON INTERNATIONAL | - | CASE E7 | - | - | - | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | - | - | Yes | - | - | e3/e4 | Yes | EAR99 | TIN/SILVER | FAST SOFT RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | - | 1 | 800 V | DO-203AA | - | 310 A | 200 µA | - | 0.6 µs | 800 V | ||
![]() SKR47F15 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | - | - | 2.7 V | SEMIKRON INTERNATIONAL | - | CASE E 40 | - | - | - | - | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | - | - | Yes | - | - | e2 | Yes | EAR99 | TIN SILVER | FAST SOFT RECOVERY | SNUBBER DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 47 A | - | 1 | 1500 V | TO-218AD | - | 450 A | - | - | 0.68 µs | - |