- Configuration
- Diode Type
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Phases
- Surface Mount
- Number of Elements
- Rep Pk Reverse Voltage-Max
- Output Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Semikron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKKD160M10 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | 1.5 V | SEMIKRON INTERNATIONAL | - | 2 | 130 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | R-CUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | UL RECOGNIZED | R-CUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 163 A | 1 | 1000 V | - | 7000 A | 2000 µA | 2 µs | - | ||
![]() SKND50E04 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | 1.6 V | SEMIKRON INTERNATIONAL | CASE A 19 | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-240AA | Yes | e2 | Yes | EAR99 | TIN SILVER | ULTRA FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | IEC192-2:A77A; UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 49 A | 1 | 400 V | TO-240AA | 700 A | 200 µA | 0.14 µs | - | ||
![]() SKR20F10 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | 2.5 V | SEMIKRON INTERNATIONAL | CASE E 39 | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AC | Yes | e2 | Yes | EAR99 | TIN SILVER | FAST SOFT RECOVERY | SNUBBER DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 20 A | 1 | 1000 V | TO-220AC | 140 A | - | 0.38 µs | - | ||
![]() SKR20/02 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | 1.55 V | SEMIKRON INTERNATIONAL | CASE E9 | 1 | 180 °C | -40 °C | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | Yes | e2 | - | EAR99 | TIN SILVER | POWER | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | 1 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 25 A | 1 | 200 V | - | 375 A | 300 µA | - | - | ||
![]() SKKD700/08 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | 1.3 V | SEMIKRON INTERNATIONAL | CASE A 75A | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 700 A | 1 | 800 V | - | 22000 A | - | - | - | ||
![]() SKR3F20/08UNF SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | 2.15 V | SEMIKRON INTERNATIONAL | CASE E7 | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | Yes | e2 | Yes | EAR99 | TIN SILVER | FAST SOFT RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 800 V | DO-203AA | 310 A | 200 µA | 0.6 µs | 800 V | ||
![]() SKCD61C170I SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | 2.7 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | -40 °C | UNSPECIFIED | 7.80 X 7.80 MM, WAFER-1 | SQUARE | UNCASED CHIP | Active | WAFER | Yes | e2 | Yes | EAR99 | TIN SILVER | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | - | compliant | - | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 55 A | 1 | 1700 V | - | 720 A | - | - | - | ||
![]() SKCD06C120I3 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | 2.3 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | - | UNSPECIFIED | S-XUUC-N1 | SQUARE | UNCASED CHIP | Obsolete | WAFER | Yes | - | - | EAR99 | - | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 7 A | 1 | 1200 V | - | - | - | - | - | ||
![]() SKND202E02 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | 1.7 V | SEMIKRON INTERNATIONAL | CASE A 52 | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-240AA | Yes | e2 | Yes | EAR99 | TIN SILVER | ULTRA FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | IEC192-2:A77A; UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 208 A | 1 | 200 V | TO-240AA | 2800 A | - | 0.14 µs | - | ||
![]() SKR48F10 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | 2.5 V | SEMIKRON INTERNATIONAL | CASE E 40 | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | Yes | e2 | Yes | EAR99 | TIN SILVER | FAST SOFT RECOVERY | SNUBBER DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 48 A | 1 | 1000 V | TO-218AD | 450 A | - | 0.42 µs | - | ||
![]() SKN3000/32 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 1.4 V | SEMIKRON INTERNATIONAL | - | 1 | 160 °C | -40 °C | METAL | O-MEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | HIGH POWER | LEAKAGE CURRENT IS NOT AT 25 DEG C | 8541.10.00.80 | END | NO LEAD | - | compliant | - | - | - | O-MEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 3100 A | 1 | 3200 V | - | 38500 A | 60000 µA | - | - | ||
![]() B40C2300-1500B SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 4 | - | SEMIKRON INTERNATIONAL | - | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PSIP-T4 | RECTANGULAR | IN-LINE | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | 4 | - | R-PSIP-T4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1.8 A | 1 | 80 V | - | 50 A | - | - | - | ||
![]() SKR47F17 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | 2.7 V | SEMIKRON INTERNATIONAL | CASE E 40 | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | Yes | e2 | Yes | EAR99 | TIN SILVER | FAST SOFT RECOVERY | SNUBBER DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 47 A | 1 | 1700 V | TO-218AD | 450 A | - | 0.68 µs | - | ||
![]() SKN340F08 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 2.55 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | -40 °C | METAL | O-MEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | EAR99 | - | FAST SOFT RECOVERY | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | - | O-MEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 360 A | 1 | 800 V | DO-200AA | 4000 A | 4000 µA | 2.2 µs | - | ||
![]() SA2D SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | DUAL | C BEND | - | unknown | - | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 200 V | DO-214AA | 50 A | - | - | - | ||
![]() SKCD46C120I4FR SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 2.49 V | SEMIKRON INTERNATIONAL | - | 1 | 175 °C | -40 °C | UNSPECIFIED | DIE-2 | RECTANGULAR | UNCASED CHIP | Active | - | Yes | - | - | EAR99 | - | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UNSPECIFIED | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | IEC-60747-1 | R-XXUC-N2 | - | SINGLE | RECTIFIER DIODE | - | 48 A | 1 | 1200 V | - | 430 A | 120 µA | 0.5 µs | - | ||
![]() KBPC2502F SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 4 | 1.2 V | SEMIKRON INTERNATIONAL | - | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | S-PUFM-D4 | SQUARE | FLANGE MOUNT | Obsolete | - | Yes | e2 | - | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 4 | UL RECOGNIZED | S-PUFM-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 1 | 200 V | - | 300 A | - | - | - | ||
![]() SKMD202E02 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | 1.7 V | SEMIKRON INTERNATIONAL | CASE A 51 | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | ULTRA FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 208 A | 1 | 200 V | - | 2800 A | - | 0.14 µs | - | ||
![]() SKR48F12 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | 2.5 V | SEMIKRON INTERNATIONAL | CASE E 40 | 1 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | Yes | e2 | Yes | EAR99 | TIN SILVER | FAST SOFT RECOVERY | SNUBBER DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 48 A | 1 | 1200 V | TO-218AD | 450 A | - | 0.42 µs | - | ||
![]() SKN2M100/04 SEMIKRON | In Stock | - | Datasheet | NO | - | - | 1 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 100 A | 1 | 400 V | - | - | - | 2 μs | - |