- Configuration
- Diode Type
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Phases
- Surface Mount
- Number of Elements
- Rep Pk Reverse Voltage-Max
- Output Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Semikron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D30VC60W SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 4 | - | SEMIKRON INTERNATIONAL | - | - | - | - | PLASTIC/EPOXY | S-PUFM-W4 | SQUARE | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | WIRE | - | unknown | - | - | - | S-PUFM-W4 | Not Qualified | - | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 600 V | - | 300 A | - | - | - | - | ||
![]() SKN46/04 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | 1.6 V | SEMIKRON INTERNATIONAL | - | 1 | 180 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Active | - | - | - | - | EAR99 | - | HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | - | O-MUPM-D1 | - | SINGLE | RECTIFIER DIODE | ANODE | 50 A | 1 | 400 V | DO-203AB | 600 A | 10000 µA | - | - | 400 V | ||
![]() SKKD105F16 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | 2.05 V | SEMIKRON INTERNATIONAL | CASE A 10 | 2 | 130 °C | -40 °C | UNSPECIFIED | CASE A 10, SEMIPACK 1, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | e3/e4 | Yes | EAR99 | TIN/SILVER | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 105 A | 1 | 1600 V | - | 2100 A | - | - | 1.89 µs | - | ||
![]() SKB 25/12 07238730 SEMIKRON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKB15/08 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | - | 1 V | SEMIKRON INTERNATIONAL | - | 4 | 150 °C | - | - | - | - | - | Active | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 17 A | 1 | 800 V | - | 320 A | - | - | - | - | ||
![]() KBPC2516W SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 4 | 1.2 V | SEMIKRON INTERNATIONAL | - | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | S-PUFM-W4 | SQUARE | FLANGE MOUNT | Obsolete | - | Yes | e2 | - | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | UPPER | WIRE | - | unknown | - | 4 | UL RECOGNIZED | S-PUFM-W4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 1 | 1600 V | - | 300 A | - | - | - | - | ||
![]() SKN501/04 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 1.65 V | SEMIKRON INTERNATIONAL | - | 1 | 180 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | DO-200AB | Yes | e2 | - | EAR99 | TIN SILVER | POWER | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | END | NO LEAD | - | unknown | - | 2 | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 720 A | 1 | 400 V | DO-200AA | 7000 A | 2000 µA | - | - | - | ||
![]() FE1F SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | - | SEMIKRON INTERNATIONAL | - | 1 | 175 °C | -50 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | DO-15 | - | - | - | EAR99 | - | - | - | 8541.10.00.80 | AXIAL | WIRE | - | unknown | - | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 1 A | 1 | 300 V | DO-204AC | - | - | - | 0.05 µs | - | ||
![]() SKR2F17/06 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | 2.15 V | SEMIKRON INTERNATIONAL | CASE E7 | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | Yes | e2 | Yes | EAR99 | TIN SILVER | FAST SOFT RECOVERY | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 600 V | DO-203AA | 380 A | 200 µA | - | 0.44 µs | - | ||
![]() DBI25-06 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 5 | 1.05 V | SEMIKRON INTERNATIONAL | - | 6 | - | - | METAL | R-MSFM-W5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | - | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | SINGLE | WIRE | - | unknown | - | 5 | UL RECOGNIZED | R-MSFM-W5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 4 A | 3 | 600 V | - | 350 A | - | 600 V | - | - | ||
![]() SKCD14C120IHD SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | 1.77 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | -40 °C | UNSPECIFIED | 3.74 X 3.74 MM, WAFER-1 | SQUARE | UNCASED CHIP | Active | WAFER | Yes | e3/e4 | Yes | EAR99 | TIN/SILVER | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 17 A | 1 | 1200 V | - | 170 A | - | - | - | - | ||
![]() SKCD121C120I3 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | 2.3 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | -40 °C | UNSPECIFIED | 11 X 11 MM, WAFER-1 | SQUARE | UNCASED CHIP | Active | WAFER | Yes | e3/e4 | Yes | EAR99 | TIN/SILVER | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 120 A | 1 | 1200 V | - | 1660 A | - | - | - | - | ||
![]() SKB72/02 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 4 | 1.6 V | SEMIKRON INTERNATIONAL | - | 4 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL RECOGNIZED | R-PUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 24 A | 1 | 200 V | - | 750 A | 0.0005 µA | 200 V | - | - | ||
![]() SKKD160M08 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | 1.5 V | SEMIKRON INTERNATIONAL | - | 2 | 130 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | R-CUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | UL RECOGNIZED | R-CUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 163 A | 1 | 800 V | - | 7000 A | 2000 µA | - | 2 µs | - | ||
![]() SB3060 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | 0.65 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | AXIAL | WIRE | - | unknown | - | - | IEC-60747-1 | O-PALF-W2 | - | SINGLE | RECTIFIER DIODE | ISOLATED | 30 A | 1 | 60 V | - | 700 A | 600 µA | - | - | - | ||
![]() SKND50E01 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | 1.6 V | SEMIKRON INTERNATIONAL | CASE A 19 | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-240AA | Yes | e2 | Yes | EAR99 | TIN SILVER | ULTRA FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | IEC192-2:A77A; UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 49 A | 1 | 100 V | TO-240AA | 700 A | 200 µA | - | 0.14 µs | - | ||
![]() SKD230/18 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 5 | 1.75 V | SEMIKRON INTERNATIONAL | CASE G63 | 6 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 310 A | 3 | 1800 V | - | 1900 A | - | 1800 V | - | - | ||
![]() SKN2M100/08 SEMIKRON | In Stock | - | Datasheet | NO | - | - | 1 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | - | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 100 A | 1 | 800 V | - | - | - | - | 2 µs | - | ||
![]() SKCD18C120I3 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | 2.3 V | SEMIKRON INTERNATIONAL | - | 1 | 150 °C | -40 °C | UNSPECIFIED | 4.20 X 4.20 MM, WAFER-1 | SQUARE | UNCASED CHIP | Active | WAFER | Yes | e3/e4 | Yes | EAR99 | TIN/SILVER | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 18 A | 1 | 1200 V | - | 180 A | - | - | - | - | ||
![]() SKCD04C060IHD SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | - | SEMIKRON INTERNATIONAL | - | 1 | 175 °C | - | UNSPECIFIED | S-XUUC-N1 | SQUARE | UNCASED CHIP | Active | WAFER | Yes | - | - | EAR99 | - | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 11 A | 1 | 600 V | - | 75 A | - | - | - | - |