- Configuration
- Diode Type
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Phases
- Surface Mount
- Number of Elements
- Rep Pk Reverse Voltage-Max
- Output Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Semikron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Case | Certificates | Electrical mounting | Electrical mounting1 | Features of semiconductor devices | Forward Voltage-Max (VF) | Gate current | Gate voltage | Ihs Manufacturer | Leads | Manufacturer Package Code | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mechanical mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Type of bridge rectifier | Version | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKKD700/16 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | 1.3 V | - | - | SEMIKRON INTERNATIONAL | - | CASE A 75A | - | - | - | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | e2 | Yes | EAR99 | TIN SILVER | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 700 A | 1 | 1600 V | - | 22000 A | - | - | - | - | ||
![]() SKCD61C060I3 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | - | - | - | - | - | 1.6 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 150 °C | -40 °C | UNSPECIFIED | 7.80 X 7.80 MM, WAFER-1 | SQUARE | UNCASED CHIP | Active | WAFER | Yes | - | - | e3/e4 | Yes | EAR99 | TIN/SILVER | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 75 A | 1 | 600 V | - | 1000 A | - | - | - | - | ||
![]() SKND50E03 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | 1.6 V | - | - | SEMIKRON INTERNATIONAL | - | CASE A 19 | - | - | - | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-240AA | Yes | - | - | e2 | Yes | EAR99 | TIN SILVER | ULTRA FAST RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | IEC192-2:A77A; UL RECOGNIZED | R-XUFM-X3 | Not Qualified | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 49 A | 1 | 300 V | TO-240AA | 700 A | 200 μA | - | 0.14 μs | - | ||
![]() SB1560 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | AXIAL | WIRE | - | unknown | - | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 15 A | 1 | 60 V | - | 320 A | - | - | - | - | ||
![]() SKN3F20/10UNF SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | - | - | 2.15 V | - | - | SEMIKRON INTERNATIONAL | - | CASE E7 | - | - | - | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | Yes | - | - | e2 | Yes | EAR99 | TIN SILVER | FAST SOFT RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 10 A | 1 | 1000 V | DO-203AA | 310 A | 200 μA | - | 0.6 μs | 1000 V | ||
![]() SKKD40M08 SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | 1.8 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 125 °C | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 40 A | 1 | 800 V | - | 800 A | - | - | - | - | ||
![]() SKKE81/20H4 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | 1.55 V | - | - | SEMIKRON INTERNATIONAL | - | CASE A12 | - | - | - | - | 1 | 125 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | - | e3/e4 | Yes | EAR99 | TIN/SILVER | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 82 A | 1 | 2000 V | - | 2000 A | - | - | - | - | ||
![]() SEMIX291D16S 27890816 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SEMIX®13 | RoHS compliant | Press-Fit | screw | - | - | - | - | - | M6 screws | - | 1.38kA | 2.06V | 1.6kV | screw | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEMIX245DH16 21920620 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SEMiX® 5 | RoHS compliant | Press-Fit | screw | with thermistor (NTC) | - | 100mA | 1.65V | - | M6 screws | - | 1.8kA | 1.28V | 1.6kV | screw | - | - | - | - | - | - | - | - | - | - | half-controlled | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEMIX365DH16 21920700 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SEMiX® 5 | RoHS compliant | Press-Fit | screw | with thermistor (NTC) | - | 100mA | 1.65V | - | M6 screws | - | 2.75kA | 1.28V | 1.6kV | screw | - | - | - | - | - | - | - | - | - | - | half-controlled | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEMIX526D22P 27894030 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SEMiX® 6p | RoHS compliant | Press-Fit | - | with thermistor (NTC) | - | - | - | - | - | - | 5.3kA | 1.1V | 2.2kV | screw | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SEMIX636D16P 27894010 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | SEMiX® 6p | RoHS compliant | Press-Fit | - | with thermistor (NTC) | - | - | - | - | - | - | 5.5kA | 1.2V | 1.6kV | screw | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN2F17/04UNF SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | - | - | 2.15 V | - | - | SEMIKRON INTERNATIONAL | - | CASE E7 | - | - | - | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Obsolete | DO-4 | Yes | - | - | e3/e4 | Yes | EAR99 | TIN/SILVER | FAST SOFT RECOVERY | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 10 A | 1 | 400 V | DO-203AA | 380 A | 200 μA | - | 0.44 μs | - | ||
![]() KYZ25A2 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | - | - | METAL | O-MUPF-D1 | ROUND | PRESS FIT | Obsolete | - | Yes | - | - | e2 | - | EAR99 | TIN SILVER | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 1 | - | O-MUPF-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 25 A | 1 | 200 V | - | 270 A | - | - | - | - | ||
![]() SKR2M100/04 SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | - | - | 1 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 150 °C | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 100 A | 1 | 400 V | - | - | - | - | 2 µs | - | ||
![]() SB1545 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | O-PALF-W2 | ROUND | LONG FORM | Obsolete | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | AXIAL | WIRE | - | unknown | - | 2 | - | O-PALF-W2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 15 A | 1 | 45 V | - | 320 A | - | - | - | - | ||
![]() SKCD121C120I3 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | - | - | - | - | - | 2.3 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 150 °C | -40 °C | UNSPECIFIED | 11 X 11 MM, WAFER-1 | SQUARE | UNCASED CHIP | Active | WAFER | Yes | - | - | e3/e4 | Yes | EAR99 | TIN/SILVER | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 120 A | 1 | 1200 V | - | 1660 A | - | - | - | - | ||
![]() SKB72/02 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | - | - | - | 1.6 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 4 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | e2 | Yes | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL RECOGNIZED | R-PUFM-X4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 24 A | 1 | 200 V | - | 750 A | 0.0005 µA | 200 V | - | - | ||
![]() SKKD160M08 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | 1.5 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 2 | 130 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | R-CUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | EAR99 | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | UL RECOGNIZED | R-CUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 163 A | 1 | 800 V | - | 7000 A | 2000 µA | - | 2 µs | - | ||
![]() SKCD47C170I SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | - | - | - | - | - | 2.6 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 1 | 150 °C | -40 °C | UNSPECIFIED | 6.80 X 6.80 MM, WAFER-1 | SQUARE | UNCASED CHIP | Active | WAFER | Yes | - | - | e2 | Yes | EAR99 | TIN SILVER | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | - | compliant | - | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 40 A | 1 | 1700 V | - | 550 A | - | - | - | - |