- Configuration
- Diode Type
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Number of Phases
- Surface Mount
- Number of Elements
- Rep Pk Reverse Voltage-Max
- Output Current-Max
- Operating Temperature-Max
Attribute column
Manufacturer
Semikron Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Automotive | Case | Certificates | ECCN (US) | Electrical mounting | EU RoHS | Forward Voltage-Max (VF) | Gate current | Gate voltage | Ihs Manufacturer | Leads | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Maximum Continuous Forward Current (A) | Maximum Operating Temperature (°C) | Mechanical mounting | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Part Package Code | PCB changed | Peak Forward Voltage (V) | Peak Non-Repetitive Surge Current (A) | Peak Reverse Current (uA) | Peak Reverse Repetitive Voltage (V) | PPAP | Rohs Code | Supplier Package | Type of bridge rectifier | Version | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKKD160M14 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | - | 1.5 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 130 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | R-CUFM-X3 | - | - | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | - | unknown | - | - | UL RECOGNIZED | R-CUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 163 A | 1 | 1400 V | - | 7000 A | 2000 µA | - | 2 µs | ||
![]() SKN450/24 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | - | 1.8 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | - | - | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | POWER | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 500 A | 1 | 2400 V | - | 6000 A | 2000 µA | - | - | ||
![]() SKDI26/14 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 5 | - | - | - | - | - | - | 1.1 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | 6 | 150 °C | -50 °C | METAL | R-MSFM-T5 | - | - | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | - | - | Yes | - | - | - | e3/e4 | Yes | - | EAR99 | TIN/SILVER | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | 5 | UL RECOGNIZED | R-MSFM-T5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | - | 3 | 1400 V | - | 370 A | - | 1400 V | - | ||
![]() SKCD47C170I SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | - | - | - | - | - | - | 2.6 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | UNSPECIFIED | 6.80 X 6.80 MM, WAFER-1 | - | - | SQUARE | UNCASED CHIP | - | Active | WAFER | - | - | - | - | - | - | Yes | - | - | - | e2 | Yes | - | EAR99 | TIN SILVER | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | - | compliant | - | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 40 A | 1 | 1700 V | - | 550 A | - | - | - | ||
![]() SKN26/16UNF SEMIKRON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKCD22C120I4F SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | - | 2.62 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175 °C | -40 °C | UNSPECIFIED | DIE-2 | - | - | SQUARE | UNCASED CHIP | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | EAR99 | - | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UNSPECIFIED | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | IEC-60747-1 | S-XXUC-N2 | - | SINGLE | RECTIFIER DIODE | - | 21 A | 1 | 1200 V | - | 170 A | 60 μA | - | 0.59 μs | ||
![]() SKN2F17/10 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | - | - | - | 2.15 V | - | - | SEMIKRON INTERNATIONAL | - | - | CASE E7 | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | - | - | ROUND | POST/STUD MOUNT | - | Obsolete | DO-4 | - | - | - | - | - | - | Yes | - | - | - | e2 | Yes | - | EAR99 | TIN SILVER | FAST SOFT RECOVERY | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | UPPER | SOLDER LUG | - | compliant | - | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 10 A | 1 | 1000 V | DO-203AA | 380 A | 200 μA | - | 0.44 μs | ||
![]() SKKE1200/18H4 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | - | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | CASE A82 | - | - | - | - | - | - | - | - | - | 1 | 160 °C | -40 °C | UNSPECIFIED | R-XUFM-X2 | - | - | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | - | - | - | Yes | - | - | - | e2 | Yes | - | EAR99 | TIN SILVER | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 2 | - | R-XUFM-X2 | Not Qualified | SINGLE | RECTIFIER DIODE | ISOLATED | 1180 A | 1 | 1800 V | - | 40000 A | - | - | - | ||
![]() KBPC2516F SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | - | - | - | - | 1.2 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 150 °C | -50 °C | PLASTIC/EPOXY | S-PUFM-D4 | - | - | SQUARE | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | - | - | Yes | - | - | - | e2 | - | - | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | UPPER | SOLDER LUG | - | unknown | - | 4 | UL RECOGNIZED | S-PUFM-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 1 | 1600 V | - | 300 A | - | - | - | ||
![]() SKN2F17/04UNF SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | - | - | - | - | 2.15 V | - | - | SEMIKRON INTERNATIONAL | - | - | CASE E7 | - | - | - | - | - | - | - | - | - | 1 | 150 °C | -40 °C | METAL | O-MUPM-D1 | - | - | ROUND | POST/STUD MOUNT | - | Obsolete | DO-4 | - | - | - | - | - | - | Yes | - | - | - | e3/e4 | Yes | - | EAR99 | TIN/SILVER | FAST SOFT RECOVERY | LEAKAGE CURRENT IS TYPICAL | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | ANODE | 10 A | 1 | 400 V | DO-203AA | 380 A | 200 μA | - | 0.44 μs | ||
![]() SKD230/08 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 5 | - | - | - | - | - | - | 1.75 V | - | - | SEMIKRON INTERNATIONAL | - | - | CASE G63 | - | - | - | - | - | - | - | - | - | 6 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X5 | - | - | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | - | - | Yes | - | - | - | e2 | Yes | - | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 310 A | 3 | 800 V | - | 1900 A | - | 800 V | - | ||
![]() SKKD162/22 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | - | 1.5 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 135 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | - | - | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | - | - | Yes | - | - | - | e2 | Yes | - | EAR99 | TIN SILVER | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | UL RECOGNIZED | R-XUFM-X3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 195 A | 1 | 2200 V | - | 5000 A | - | - | - | ||
![]() SKCD16C060IHD SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 1 | - | - | - | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175 °C | - | UNSPECIFIED | 3.97 X 3.97 MM, WAFER-1 | - | - | SQUARE | UNCASED CHIP | - | Active | WAFER | - | - | - | - | - | - | Yes | - | - | - | - | - | - | EAR99 | - | SOFT RECOVERY | FREE WHEELING DIODE | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 1 | - | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 32 A | 1 | 600 V | - | 320 A | - | - | - | ||
![]() B380S SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 4 | - | - | - | - | - | - | 1.1 V | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | PLASTIC/EPOXY | 8.30 X 6.40 MM, 3.10 MM HEIGHT, PLASTIC PACKAGE-4 | - | - | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | - | - | - | - | Yes | - | - | - | e2 | - | - | EAR99 | TIN SILVER | - | - | 8541.10.00.80 | DUAL | GULL WING | - | unknown | - | 4 | UL RECOGNIZED | R-PDSO-G4 | Not Qualified | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | 1 | 800 V | - | 40 A | - | - | - | ||
![]() SKKD212/18 Semikron | 500 | - | - | - | - | - | No | - | - | EAR99 | - | Compliant with Exemption | - | - | - | - | - | Semikron | - | 07891070 | - | - | - | 212 | 135 | - | -40 | Screw | - | - | - | - | - | 27 | 94 | - | - | 34 | - | - | 3 | 1.4@500A | 6600 | 9000 | 1800 | No | - | Case A-23 | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Dual Series | - | - | - | - | - | - | - | - | - | - | ||
![]() SK 50 B 16 24104106 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | - | SEMITOP2 | RoHS compliant | - | Press-in PCB | - | - | - | - | - | wire Ø 1.5mm | - | - | - | 270A | - | 1.6kV | - | - | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK 55 B 12 F 24204603 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | - | SEMITOP2 | RoHS compliant | - | Press-in PCB | - | - | - | - | - | wire Ø 1.5mm | - | - | - | 0.55kA | - | 1.2kV | - | - | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBI 25-08 07638960 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | - | DBI 40x20x10 | RoHS compliant | - | THT | - | - | - | - | - | wire Ø 0.8mm | - | - | - | 310A | 2.2V | 0.8kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | three-phase | flat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK 40 DT 12 24305203 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | - | SEMITOP3 | RoHS compliant | - | Press-in PCB | - | - | 100mA | 2V | - | wire Ø 1.5mm | - | - | - | 280A | 2.45V | 1.2kV | - | - | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | full-controlled | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKB 72/14 07913010 SEMIKRON DANFOSS | In Stock | - | - | - | - | - | - | SEMIPONT3 | RoHS compliant | - | screw | - | - | - | - | - | M5 screws | - | - | - | 640A | - | 1.4kV | - | - | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | single-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |