- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Approvals | Bridge Type | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements per Chip | Package Type | Peak Forward Voltage | Rectifier Type | RoHS | Termination | Max Operating Temperature | Min Operating Temperature | Pin Count | Max Output Current | Circuit | Polarity | Configuration | Diode Type | Forward Current | Forward Voltage | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Hold Current | Diode Configuration | Max Forward Surge Current (Ifsm) | Isolation Voltage | Repetitive Peak Reverse Voltage | Stud Size | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKN100/12 Semikron | 111 |
| - | - | - | - | - | - | - | Semikron | 02235170 | - | - | - | DO-205AC (DO-30) | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | M12 x 1.75 | - | - | - | - | - | ||
![]() SEMIX241DH16S Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 27890840 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD110/16 Semikron | 1005 | - | - | - | Panel Mount | - | - | Three Phase | 94 x 54 x 30mm | Semikron | 07913200 | +150 °C | -40 °C | - | G 37 | 1.9V | - | Yes | Screw Terminals | - | - | 7 | - | Full Wave Diode Bridge | - | Single | - | - | - | 5mA | - | - | - | - | - | 1.6kV | - | - | 30mm | 94mm | 54mm | - | ||
![]() SKN130/16 Semikron | 844 | - | - | - | - | - | - | - | - | Semikron | 02235330 | - | - | - | DO-205AC (DO-30) | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | M12 x 1.75 | - | - | - | - | - | ||
![]() SKD53/18 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07232860 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKNA20/17 Semikron | 135 |
| - | - | Thread Mount | - | - | - | - | Semikron | 02235060 | - | - | 1 | Case E 9 | - | High Voltage | - | - | - | - | 2 | - | - | Anode Stud (Reverse) | - | Silicon Junction | - | - | - | - | - | Stud Anode | - | - | - | M6 x 1.00 | 11mm | - | - | - | - | ||
![]() SKBT28/12 Semikron | 1000 | - | - | Panel, Screw | - | 9 | - | - | - | Semikron | 07191120 | - | - | - | - | - | - | Compliant | Screw | 125 °C | -40 °C | - | 30 A | Full Control SCR Bridge | - | - | - | 30 A | 2 V | - | 1.2 kV | 150 mA | - | 320 A | 3.6 kV | - | - | - | - | - | 32 mm | No SVHC | ||
![]() SKCH40/04 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07187222 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN130/04 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 02235290 | - | - | - | DO-205AC (DO-30) | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | 400V | M12 x 1.75 | - | - | - | - | - | ||
![]() SKDH100/12 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07227782 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKKD60F17 Semikron | 300 | - | - | - | - | - | UR | - | - | Semikron | 07910440 | - | - | - | SEMIPACK2 | - | - | - | - | - | - | - | - | Diode Doubler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKDH100/14 Semikron | 519 | - | - | - | - | - | - | - | - | Semikron | 07227792 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKCH28/14 Semikron | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN240/16 Semikron | 810 |
| - | - | Screw Mount | - | - | - | - | Semikron | 02236661 | - | - | 1 | DO-205AB (DO-9) | - | High Voltage | - | - | - | - | 2 | - | - | Anode Stud (Reverse) | - | Rectifier | - | - | - | - | - | Single | - | - | - | M16 x 1.50 | - | - | - | - | - | ||
![]() SKCH40/08 Semikron | 8 | - | - | - | - | - | - | - | - | Semikron | 07187232 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800V | - | - | - | - | - | - | ||
![]() SKB35/04 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07619130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKKE81/12 Semikron | 1105 |
| - | - | Panel Mount | - | UR | - | - | Semikron | 07175880 | - | - | 1 | SEMIPACK1 | - | General Purpose | - | - | - | - | 2 | - | Single Diode | - | - | Rectifier | - | - | - | - | - | Single | - | - | 1.2kV | - | - | - | - | - | - | ||
![]() SKD145/18 Semikron | 262 | - | - | - | - | - | - | - | - | Semikron | 07908630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKB72/08 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | SKB72/08 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SK1/16 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 03205020 | - | - | - | DO-204AB (DO-14) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |