- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKT55/06C SEMIKRON | In Stock | - | Datasheet | NO | 3 | SEMIKRON INTERNATIONAL | 25 mA | - | 1 | 130 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | compliant | - | - | O-MUPM-H3 | Not Qualified | SINGLE | ANODE | TO-209 | SCR | 600 V | 1300 A | 200 V/us | 600 V | 86.35 A | 250 mA | 150 mA | - | - | 3 V | - | 100 μs | 25000 μA | ||
![]() SKT593F10DS SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 100 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AC | SCR | 1000 V | 13000 A | 500 V/us | 1000 V | 1500 A | 400 mA | 250 mA | - | - | 4 V | - | 15 μs | 100000 μA | ||
![]() SKFH110/12DU SEMIKRON | In Stock | - | Datasheet | - | - | SEMIKRON INTERNATIONAL | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 4500 A | - | 1200 V | - | 400 mA | 250 mA | 0 | 0 | 4 V | - | - | - | ||
![]() SKKH213/20E SEMIKRON | In Stock | - | Datasheet | NO | 5 | SEMIKRON INTERNATIONAL | 50 mA | CASE A56 | 1 | 130 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | FLANGE MOUNT, R-CUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-240 | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 3 | UL RECOGNIZED | R-CUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN SERIES DIODE | ISOLATED | - | SCR | 2000 V | 8500 A | - | 2000 V | 370 A | 500 mA | 200 mA | A-K-AK | G-GR | 3 V | - | - | - | ||
![]() SKT16F10DS SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 1000 V | 370 A | 500 V/us | - | - | 300 mA | 150 mA | - | - | 3 V | - | 15 μs | - | ||
![]() SK35NT08 SEMIKRON | In Stock | - | Datasheet | NO | 5 | SEMIKRON INTERNATIONAL | - | CASE T9 | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | - | SCR | 800 V | - | - | 800 V | 51.81 A | - | 100 mA | - | - | - | - | - | - | ||
![]() SKKH460/20EH4 SEMIKRON | In Stock | - | Datasheet | NO | 5 | SEMIKRON INTERNATIONAL | 240 mA | CASE A66B | 1 | 130 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | unknown | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | - | SCR | 2000 V | 18000 A | - | 2000 V | 800 A | 500 mA | 200 mA | A-K-AK | G-GR | 3 V | - | - | - | ||
![]() SKNH56/18E SEMIKRON | In Stock | - | Datasheet | NO | 4 | SEMIKRON INTERNATIONAL | 15 mA | CASE A 7 | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 4 | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | - | SCR | 1800 V | 1500 A | - | 1800 V | 95 A | 250 mA | 150 mA | 2K-CA | G | 3 V | - | - | - | ||
![]() SKT513F08DT SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 100 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AC | SCR | 800 V | 11000 A | 500 V/us | 800 V | 1300 A | 400 mA | 250 mA | - | - | 4 V | - | 20 µs | 100000 µA | ||
![]() SKKT56/08E SEMIKRON | In Stock | - | Datasheet | NO | 7 | SEMIKRON INTERNATIONAL | - | CASE A 5 | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-240 | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 3 | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | ISOLATED | - | SCR | 800 V | - | - | 800 V | 95 A | - | - | - | - | - | - | - | - | ||
![]() SKIIP83AHB15 SEMIKRON | In Stock | - | Datasheet | NO | 17 | SEMIKRON INTERNATIONAL | - | CASE M8A | 3 | - | - | UNSPECIFIED | SPECIAL SHAPE, R-XXSS-X17 | RECTANGULAR | SPECIAL SHAPE | Obsolete | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | unknown | 17 | UL RECOGNIZED | R-XXSS-X17 | Not Qualified | 3 PHASE BRIDGE, HALF-CONTROLLED WITH BUILT-IN IGBT | ISOLATED | - | SCR | - | - | - | 1500 V | - | - | 150 mA | - | - | - | - | - | - | ||
![]() SKT340/18D SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 1800 V | 5700 A | 500 V/us | - | - | 250 mA | 200 mA | - | - | 3 V | 1.9 V | - | - | ||
![]() SKT351F12DU SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 80 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 1200 V | 6500 A | 500 V/us | 1200 V | 900 A | 400 mA | 250 mA | - | - | 4 V | - | 25 µs | 80000 µA | ||
![]() SKKT91/08E SEMIKRON | In Stock | - | Datasheet | NO | 5 | SEMIKRON INTERNATIONAL | - | CASE A 5 | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-240 | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 3 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | ISOLATED | - | SCR | 800 V | - | - | 800 V | 150 A | - | - | - | - | - | - | - | - | ||
![]() SKT510F10DT SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 1000 V | 11000 A | 500 V/us | - | - | 400 mA | 250 mA | - | - | 4 V | - | 20 µs | - | ||
![]() SKFH60/08DS SEMIKRON | In Stock | - | Datasheet | - | - | SEMIKRON INTERNATIONAL | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 1500 A | - | 800 V | - | 300 mA | 150 mA | 0 | 0 | 3 V | 1.7 V | - | - | ||
![]() SKKT15/12 SEMIKRON | In Stock | - | Datasheet | NO | 5 | SEMIKRON INTERNATIONAL | 8 mA | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | HIGH RELIABILITY | 8541.30.00.80 | UPPER | SOLDER LUG | compliant | 5 | UL RECOGNIZED | R-XUFM-D5 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | ISOLATED | - | SCR | 1200 V | 320 A | 500 V/us | 1200 V | 23.55 A | 150 mA | 100 mA | 0 | A-K-AK | 3 V | - | 80 µs | 8000 µA | ||
![]() SKT16F06DR SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | SCR | 600 V | 370 A | 500 V/us | - | - | 300 mA | 150 mA | - | - | 3 V | - | 10 µs | - | ||
![]() SKNH56/12D SEMIKRON | In Stock | - | Datasheet | NO | 4 | SEMIKRON INTERNATIONAL | 15 mA | - | 1 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | 4 | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | SINGLE WITH BUILT-IN FREE-WHEELING DIODE | ISOLATED | - | SCR | 1200 V | 1500 A | 500 V/us | 1200 V | 86.35 A | 250 mA | 150 mA | 2K-CA | G | 3 V | - | 150 µs | 15000 µA | ||
![]() SKT431F08DS SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 80 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 800 V | 8000 A | 500 V/us | 800 V | 1100 A | 400 mA | 250 mA | - | - | 4 V | - | 15 µs | 80000 µA |