- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | Stud Size | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKT351F12DT SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 80 mA | - | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | TO-200AB | SCR | 1200 V | 6500 A | 500 V/us | 1200 V | - | 900 A | 400 mA | 250 mA | - | - | 4 V | - | 20 µs | 80000 µA | ||
![]() SKT351F08DT SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 80 mA | - | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | TO-200AB | SCR | 800 V | 6500 A | 500 V/us | 800 V | - | 900 A | 400 mA | 250 mA | - | - | 4 V | - | 20 µs | 80000 µA | ||
![]() SKR71/12UNF Semikron | In Stock | - | - | - | - | - | - | Semikron | - | 02237180 | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | ||
![]() SKDH116/12-L100 SEMIKRON | In Stock | - | Datasheet | NO | 14 | SEMIKRON INTERNATIONAL | - | - | CASE G59 | - | 3 | 150 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X14 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | Yes | e3/e4 | Yes | EAR99 | TIN/SILVER | - | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 14 | UL RECOGNIZED | R-XUFM-X14 | Not Qualified | - | 3 PHASE BRIDGE, HALF-CONTROLLED, COMMON CATHODE WITH BUILT-IN IGBT, DIODE AND THERMISTOR | ISOLATED | - | SCR | 1200 V | 950 A | - | 1200 V | - | - | - | 150 mA | 0 | 0 | 3 V | - | - | - | ||
![]() SKT110F12DT SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | 125 °C | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SCR | 1200 V | 3000 A | 500 V/us | - | - | - | 300 mA | 200 mA | - | - | 5 V | - | 20 µs | - | ||
![]() SKT510F14DV SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | 125 °C | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SCR | 1400 V | 11000 A | 500 V/us | - | - | - | 400 mA | 250 mA | - | - | 4 V | - | 30 μs | - | ||
![]() SKT12F06DR SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | 125 °C | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SCR | 600 V | 250 A | 500 V/us | - | - | - | 300 mA | 150 mA | - | - | 3 V | - | 10 μs | - | ||
![]() SKKT26/18E SEMIKRON | In Stock | - | Datasheet | NO | 7 | SEMIKRON INTERNATIONAL | 10 mA | - | CASE A 5 | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X7 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-240 | Yes | e2 | Yes | EAR99 | TIN SILVER | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | - | SERIES CONNECTED, 2 ELEMENTS | ISOLATED | - | SCR | 1800 V | 550 A | - | 1800 V | - | 50 A | 200 mA | 150 mA | A-K-AK | 2G | 3 V | - | - | - | ||
![]() SKT491/08E SEMIKRON | In Stock | - | Datasheet | YES | 4 | SEMIKRON INTERNATIONAL | 50 mA | - | CASE B11 | - | 1 | 125 °C | -40 °C | METAL | DISK BUTTON, O-MXDB-X4 | ROUND | DISK BUTTON | - | Obsolete | BUTTON | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | 2 | - | O-MXDB-X4 | Not Qualified | - | SINGLE | - | TO-200AB | SCR | 800 V | 8000 A | 1000 V/us | 800 V | - | 1000 A | 500 mA | 250 mA | - | - | 3 V | - | 50 μs | - | ||
![]() SKKT41/22E SEMIKRON | In Stock | - | Datasheet | NO | 5 | SEMIKRON INTERNATIONAL | 15 mA | - | - | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-240AA | Yes | e2 | Yes | EAR99 | TIN SILVER | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | - | SERIES CONNECTED, CENTER TAPPED, 2 ELEMENTS | ISOLATED | - | SCR | 2200 V | 1000 A | - | 2200 V | - | 75 A | 250 mA | 150 mA | A-K-AK | 2G | 3 V | - | - | - | ||
![]() SKKQ560/14 SEMIKRON | In Stock | - | Datasheet | NO | 4 | SEMIKRON INTERNATIONAL | - | - | CASE C 11 | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 4 | - | R-XUFM-X4 | Not Qualified | - | ANTI-PARALLEL, 2 ELEMENTS | - | - | SCR | 1400 V | - | - | 1400 V | - | - | - | 150 mA | - | - | - | - | - | - | ||
![]() SKT510F08DT SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | 125 °C | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SCR | 800 V | 11000 A | 500 V/us | - | - | - | 400 mA | 250 mA | - | - | 4 V | - | 20 µs | - | ||
![]() SKKT 42/12 E 07897281 SEMIKRON | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKFT60/12DT SEMIKRON | In Stock | - | Datasheet | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | 125 °C | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SCR | - | 1500 A | - | 1200 V | - | - | 300 mA | 150 mA | 0 | 0 | 3 V | 1.7 V | - | - | ||
![]() SKT513F14DV SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 100 mA | - | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | TO-200AC | SCR | 1400 V | 11000 A | 500 V/us | 1400 V | - | 1300 A | 400 mA | 250 mA | - | - | 4 V | - | 30 µs | 100000 µA | ||
![]() SKKT430/22EH4 SEMIKRON | In Stock | - | Datasheet | NO | 7 | SEMIKRON INTERNATIONAL | 100 mA | - | CASE A 60 A | - | 2 | 125 °C | -40 °C | UNSPECIFIED | CASE A 60 A, SEMIPACK 5, 7 PIN | RECTANGULAR | FLANGE MOUNT | - | Active | TO-240 | Yes | e2 | Yes | EAR99 | TIN SILVER | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | - | SCR | 2200 V | 15000 A | - | 2200 V | - | 700 A | 500 mA | 200 mA | A-K-AK | 2G-K-AK | 3 V | - | - | - | ||
![]() SKT1800/12E SEMIKRON | In Stock | - | Datasheet | YES | 4 | SEMIKRON INTERNATIONAL | 100 mA | - | CASE B 19 | - | 1 | 125 °C | -40 °C | METAL | DISK BUTTON, O-MXDB-X4 | ROUND | DISK BUTTON | - | Obsolete | BUTTON | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | 2 | - | O-MXDB-X4 | Not Qualified | - | SINGLE | ISOLATED | TO-200AF | SCR | 1200 V | 53000 A | 1000 V/us | 1200 V | - | 4500 A | 1000 mA | 300 mA | - | - | 3 V | - | 300 μs | 100000 μA | ||
![]() SKT510F08DS SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | 125 °C | - | - | , | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | SCR | 800 V | 11000 A | 500 V/us | - | - | - | 400 mA | 250 mA | - | - | 4 V | - | 15 μs | - | ||
![]() SKT290F12DU SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 70 mA | - | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | - | SINGLE | - | TO-200AB | SCR | 1200 V | 5000 A | 500 V/us | 1200 V | - | 600 A | 400 mA | 250 mA | - | - | 4 V | - | 25 μs | 70000 μA | ||
![]() SKT491/20E SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 50 mA | - | - | - | 1 | 125 °C | -40 °C | METAL | DISK BUTTON, O-MEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | BUTTON | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | END | NO LEAD | - | compliant | - | 2 | - | O-MEDB-N2 | Not Qualified | - | SINGLE | - | TO-200AB | SCR | 2000 V | 8000 A | 1000 V/us | 2000 V | - | 1000 A | 500 mA | 250 mA | - | - | 3 V | - | 50 µs | - |