- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKR 96/12 UNF 02638290 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | - | 1.7kA | 1.2V | 150A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 600/16 M20 02646020 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M20x1,5 | - | 12kA | 1.33V | 950A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 400/36 L140 W/SLEEVE 02647940 SEMIKRON DANFOSS | In Stock | - | - | E17 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 7.5kA | 1.45V | 700A | 3.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 600/08 UNF W/SLEEVE 02645290 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | 3/4"-16UNF-2A | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 96/12 02641810 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | - | 1.7kA | 1.2V | 150A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 46/12 02633530 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | M8 | - | 600A | 1.6V | 80A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 600/08 M20 W/SLEEVE 02646080 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M20x1,5 | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 600/16 M20 W/SLEEVE 02646100 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M20x1,5 | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKRA 86/14 UNF 02646950 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | avalanche breakdown effect | 1275A | 1.3V | 185A | 1.4kV | screw type | cathode to stud | rectifying | ||
![]() SKR 600/16 02644740 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | - | 12kA | 1.33V | 950A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 86/08 UNF 02645140 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | - | 1275A | 1.2V | 185A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 600/16 UNF W/SLEEVE 02645310 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | 3/4"-16UNF-2A | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKRA 26/17 UNF 02646440 SEMIKRON DANFOSS | In Stock | - | - | DO203AA | E8 | RoHS compliant | 10-32UNF-2A | avalanche breakdown effect | 320A | 1.55V | 40A | 1.7kV | screw type | cathode to stud | rectifying | ||
![]() SKR 600/16 UNF 02644990 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | 3/4"-16UNF-2A | - | 12kA | 1.33V | 950A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 86/12 02645090 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | - | 1275A | 1.2V | 185A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 600/12 UNF W/SLEEVE 02645300 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | 3/4"-16UNF-2A | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 71/12 M6 02624520 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | M6 | - | 1kA | 1.5V | 150A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 94/12 02644290 SEMIKRON DANFOSS | In Stock | - | - | E12a | - | RoHS compliant | M8x1,25 | - | 1.7kA | 1.2V | 150A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKRA 26/18 M5 02647020 SEMIKRON DANFOSS | In Stock | - | - | DO203AA | E8 | RoHS compliant | M5x0,8 | avalanche breakdown effect | 320A | 1.55V | 40A | 1.8kV | screw type | cathode to stud | rectifying | ||
![]() SKRA 46/18 02647500 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | M8 | avalanche breakdown effect | 600A | 1.6V | 80A | 1.8kV | screw type | cathode to stud | rectifying |