- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKRA 26/17 02642190 SEMIKRON DANFOSS | In Stock | - | - | DO203AA | E8 | RoHS compliant | M6x1 | avalanche breakdown effect | 320A | 1.55V | 40A | 1.7kV | screw type | cathode to stud | rectifying | ||
![]() SKRA 86/18 02647260 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | avalanche breakdown effect | 1275A | 1.3V | 185A | 1.8kV | screw type | cathode to stud | rectifying | ||
![]() SKRA 46/18 UNF 02641650 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | 1/4"-28UNF-2A | avalanche breakdown effect | 600A | 1.6V | 80A | 1.8kV | screw type | cathode to stud | rectifying | ||
![]() SKRA 86/14 02647250 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | avalanche breakdown effect | 1275A | 1.3V | 185A | 1.4kV | screw type | cathode to stud | rectifying | ||
![]() SKR 94/08 UNF 02644320 SEMIKRON DANFOSS | In Stock | - | - | E12a | - | RoHS compliant | 1/4"-28UNF-2A | - | 1.7kA | 1.2V | 150A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 94/12 W/SLEEVE 02644360 SEMIKRON DANFOSS | In Stock | - | - | E12a | - | RoHS compliant | M8x1,25 | isolated lead - silicone sleeve | 1.7kA | 1.2V | 150A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 86/08 02645080 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | - | 1275A | 1.2V | 185A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 26/08 UNF 02635600 SEMIKRON DANFOSS | In Stock | - | - | DO203AA | E8 | RoHS compliant | 10-32UNF-2A | - | 320A | 1.55V | 40A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 86/12 UNF 02647120 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | - | 1275A | 1.2V | 185A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKN 86/08 02645050 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | - | 1275A | 1.2V | 185A | 0.8kV | screw type | anode to stud | rectifying | ||
![]() SKR 96/08 UNF 02643970 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | - | 1.7kA | 1.2V | 150A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKN 600/08 UNF 02644930 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | 3/4"-16UNF-2A | - | 12kA | 1.33V | 950A | 0.8kV | screw type | anode to stud | rectifying | ||
![]() SKR 26/16 UNF 02151550 SEMIKRON DANFOSS | In Stock | - | - | DO203AA | E8 | RoHS compliant | 10-32UNF-2A | - | 320A | 1.55V | 40A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKN 96/08 UNF 02643950 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | - | 1.7kA | 1.2V | 150A | 0.8kV | screw type | anode to stud | rectifying | ||
![]() SKN 6000/02 VF1,25V 14KA 02645490 SEMIKRON DANFOSS | In Stock | - | - | E35 | - | RoHS compliant | - | - | 50kA | 1.25V | 14kA | 200V | Press-Pack | - | hockey-puck rectifying | ||
![]() SKN 600/12 W/SLEEVE 02645180 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKR 136F12 02238520 SEMIKRON DANFOSS | In Stock | - | - | E31 | - | RoHS compliant | M12 | - | 2.1kA | 1.95V | 260A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKN 6000/02 VF1,20V 14KA 02645480 SEMIKRON DANFOSS | In Stock | - | - | E35 | - | RoHS compliant | - | - | 50kA | 1.2V | 14kA | 200V | Press-Pack | - | hockey-puck rectifying | ||
![]() SKN 96/08 02643930 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | - | 1.7kA | 1.2V | 150A | 0.8kV | screw type | anode to stud | rectifying | ||
![]() SKN 600/16 M20 W/SLEEVE 02646060 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M20x1,5 | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 1.6kV | screw type | anode to stud | rectifying |