- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Mounting1 | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKNA 4/17 02642330 SEMIKRON DANFOSS | In Stock | - | - | E6 (112D18M4) | - | RoHS compliant | M4 | avalanche breakdown effect | 160A | 1.2V | 10A | 1.7kV | screw type | THT | anode to stud | rectifying | ||
![]() SKNA 202/40 02632640 SEMIKRON DANFOSS | In Stock | - | - | E45 | - | RoHS compliant | M16x1,5 | avalanche breakdown effect | 3.1kA | 1.95V | 500A | 4kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 70/16 UNF 02636840 SEMIKRON DANFOSS | In Stock | - | - | E12 | - | RoHS compliant | 1/4"-28UNF-2A | - | 1kA | 1.5V | 150A | 1.6kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 86/12 UNF 02647110 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | - | 1275A | 1.2V | 185A | 1.2kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 94/12 UNF 02644220 SEMIKRON DANFOSS | In Stock | - | - | E12a | - | RoHS compliant | 1/4"-28UNF-2A | - | 1.7kA | 1.2V | 150A | 1.2kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 94/12 W/SLEEVE 02644250 SEMIKRON DANFOSS | In Stock | - | - | E12a | - | RoHS compliant | M8x1,25 | isolated lead - silicone sleeve | 1.7kA | 1.2V | 150A | 1.2kV | screw type | - | anode to stud | rectifying | ||
![]() SKNA 102/40 02632590 SEMIKRON DANFOSS | In Stock | - | - | E44 | - | RoHS compliant | M12 | avalanche breakdown effect | 1.6kA | 1.9V | 200A | 4kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 96/12 02641780 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | - | 1.7kA | 1.2V | 150A | 1.2kV | screw type | - | anode to stud | rectifying | ||
![]() SKR 390/16 M20 02643140 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | M20x1,5 | - | 8kA | 1.35V | 620A | 1.6kV | screw type | - | cathode to stud | rectifying | ||
![]() SKNA 102/45 02628760 SEMIKRON DANFOSS | In Stock | - | - | E44 | - | RoHS compliant | M12 | avalanche breakdown effect | 1.6kA | 1.9V | 200A | 4.5kV | screw type | - | anode to stud | rectifying | ||
![]() SKNA 26/18 M5 02647010 SEMIKRON DANFOSS | In Stock | - | - | DO203AA | E8 | RoHS compliant | M5x0,8 | avalanche breakdown effect | 320A | 1.55V | 40A | 1.8kV | screw type | - | anode to stud | rectifying | ||
![]() SKNA 102/50 02632620 SEMIKRON DANFOSS | In Stock | - | - | E44 | - | RoHS compliant | M12 | avalanche breakdown effect | 1.6kA | 1.9V | 200A | 5kV | screw type | - | anode to stud | rectifying | ||
![]() SKR 100/12 UNF 02635350 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E13 | RoHS compliant | 1/2"-20UNF-2A | - | 1.5kA | 1.55V | 200A | 1.2kV | screw type | - | cathode to stud | rectifying | ||
![]() SKNA 86/18 02647230 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | avalanche breakdown effect | 1275A | 1.3V | 185A | 1.8kV | screw type | - | anode to stud | rectifying | ||
![]() SKNA 47/40 02632550 SEMIKRON DANFOSS | In Stock | - | - | E43 | - | RoHS compliant | M8 | avalanche breakdown effect | 600A | 1.8V | 80A | 4kV | screw type | - | anode to stud | rectifying | ||
![]() SKR 240/16 UNF 02236891 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | 3/4"-16UNF-2A | - | 5kA | 1.4V | 500A | 1.6kV | screw type | - | cathode to stud | rectifying | ||
![]() SKNA 402/40 02632690 SEMIKRON DANFOSS | In Stock | - | - | E46 | - | RoHS compliant | M24x1,5 | avalanche breakdown effect | 6.6kA | 1.85V | 700A | 4kV | screw type | - | anode to stud | rectifying | ||
![]() SKNA 47/50 02632580 SEMIKRON DANFOSS | In Stock | - | - | E43 | - | RoHS compliant | M8 | avalanche breakdown effect | 600A | 1.8V | 80A | 5kV | screw type | - | anode to stud | rectifying | ||
![]() SKNA 202/50 02632670 SEMIKRON DANFOSS | In Stock | - | - | E45 | - | RoHS compliant | M16x1,5 | avalanche breakdown effect | 3.1kA | 1.95V | 500A | 5kV | screw type | - | anode to stud | rectifying | ||
![]() SKNA 22/45 02632500 SEMIKRON DANFOSS | In Stock | - | - | E42 | - | RoHS compliant | M6 | avalanche breakdown effect | 375A | 1.95V | 40A | 4.5kV | screw type | - | anode to stud | rectifying |