- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKR 300/08 UNF 02642480 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | 3/4"-16UNF-2A | - | 5.4kA | 1.4V | 500A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKN 7500/06 02642340 SEMIKRON DANFOSS | In Stock | - | - | E28 | - | RoHS compliant | - | - | 50kA | 1.3V | 11.8kA | 0.6kV | Press-Pack | - | hockey-puck rectifying | ||
![]() SKR 400/18 W/SLEEVE 02633230 SEMIKRON DANFOSS | In Stock | - | - | E17 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 7.5kA | 1.45V | 700A | 1.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 3F20/08 UNF 02237670 SEMIKRON DANFOSS | In Stock | - | - | DO4 | E7 | RoHS compliant | 10-32UNF-2A | - | 310A | 2.15V | 41A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 390/08 UNF 02642580 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | 3/4"-16UNF-2A | - | 8kA | 1.35V | 620A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 262/28 02644120 SEMIKRON DANFOSS | In Stock | - | - | E45 | - | RoHS compliant | M16x1,5 | - | 5kA | 1.4V | 500A | 2.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 400/24 W/SLEEVE 02604850 SEMIKRON DANFOSS | In Stock | - | - | E17 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 7.5kA | 1.45V | 700A | 2.4kV | screw type | cathode to stud | rectifying | ||
![]() SKR 130/12 W/SLEEVE 02620450 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | M12x0,8 | isolated lead - silicone sleeve | 2kA | 1.5V | 260A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKN 100/12 UNF 02629810 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E13 | RoHS compliant | 1/2"-20UNF-2A | - | 1.5kA | 1.55V | 200A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKN 2F50/10 UNF 02238210 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | - | 940A | 1.8V | 100A | 1kV | screw type | anode to stud | rectifying | ||
![]() SKR 130/08 UNF 02235440 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | 1/2"-20UNF-2A | - | 2kA | 1.5V | 260A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 3F20/12 UNF 02237690 SEMIKRON DANFOSS | In Stock | - | - | DO4 | E7 | RoHS compliant | 10-32UNF-2A | - | 310A | 2.15V | 41A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKN 100/16 W/SLEEVE 02638710 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E13 | RoHS compliant | M12 | isolated lead - silicone sleeve | 1.5kA | 1.55V | 200A | 1.6kV | screw type | anode to stud | rectifying | ||
![]() SKN 240/16 UNF W/SLEEVE 02633091 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | 3/4"-16UNF-2A | isolated lead - silicone sleeve | 5kA | 1.4V | 500A | 1.6kV | screw type | anode to stud | rectifying | ||
![]() SKN 141F12 02238600 SEMIKRON DANFOSS | In Stock | - | - | E31 | - | RoHS compliant | M12 | - | 2.1kA | 1.8V | 260A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKR 320/16 L210 W/SLEEVE 02625021 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 8kA | 1.35V | 700A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 240/12 UNF W/SLEEVE 02632451 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | 3/4"-16UNF-2A | isolated lead - silicone sleeve | 5kA | 1.4V | 500A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKN 100/16 UNF 02635330 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E13 | RoHS compliant | 1/2"-20UNF-2A | - | 1.5kA | 1.55V | 200A | 1.6kV | screw type | anode to stud | rectifying | ||
![]() SKN 400/24 W/SLEEVE 02172670 SEMIKRON DANFOSS | In Stock | - | - | E17 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 7.5kA | 1.45V | 700A | 2.4kV | screw type | anode to stud | rectifying | ||
![]() SKN 240/12 W/SLEEVE 02621231 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | M16x1,5 | isolated lead - silicone sleeve | 5kA | 1.4V | 500A | 1.2kV | screw type | anode to stud | rectifying |