- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKN 26/12 UNF 02635800 SEMIKRON DANFOSS | In Stock | - | - | DO203AA | E8 | RoHS compliant | 10-32UNF-2A | - | 320A | 1.55V | 40A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKN 175/12 W/SLEEVE 02646240 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | M12x1,5 | isolated lead - silicone sleeve | 3.3kA | 1.3V | 260A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKN 2F50/08 02238160 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M6 | - | 940A | 1.8V | 100A | 0.8kV | screw type | anode to stud | rectifying | ||
![]() SKN 300/16 M20 W/SLEEVE 02642890 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | M20x1,5 | isolated lead - silicone sleeve | 5.4kA | 1.4V | 500A | 1.6kV | screw type | anode to stud | rectifying | ||
![]() SKN 390/12 02643850 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | M16x1,5 | - | 8kA | 1.35V | 620A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKN 3F20/12 UNF 02237630 SEMIKRON DANFOSS | In Stock | - | - | DO4 | E7 | RoHS compliant | 10-32UNF-2A | - | 310A | 2.15V | 41A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKN 390/08 UNF 02642570 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | 3/4"-16UNF-2A | - | 8kA | 1.35V | 620A | 0.8kV | screw type | anode to stud | rectifying | ||
![]() SKN 320/16 W/SLEEVE 02619281 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 8kA | 1.35V | 700A | 1.6kV | screw type | anode to stud | rectifying | ||
![]() SKR 175/04 W/SLEEVE 02611790 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | M12x1,5 | isolated lead - silicone sleeve | 3.3kA | 1.3V | 260A | 0.4kV | screw type | cathode to stud | rectifying | ||
![]() SKN 175/12 UNF W/SLEEVE 02646300 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | 1/2"-20UNF-2A | isolated lead - silicone sleeve | 3.3kA | 1.3V | 260A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKR 130/12 M12 02642140 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | M12x1,5 | - | 2kA | 1.5V | 260A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKN 400/18 W/SLEEVE 02172660 SEMIKRON DANFOSS | In Stock | - | - | E17 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 7.5kA | 1.45V | 700A | 1.8kV | screw type | anode to stud | rectifying | ||
![]() SKN 400/20 W/SLEEVE 02602270 SEMIKRON DANFOSS | In Stock | - | - | E17 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 7.5kA | 1.45V | 700A | 2kV | screw type | anode to stud | rectifying | ||
![]() SKN 130/16 W/SLEEVE 02633620 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | M12x0,8 | isolated lead - silicone sleeve | 2kA | 1.5V | 260A | 1.6kV | screw type | anode to stud | rectifying | ||
![]() SKN 400/36 W/SLEEVE 02616080 SEMIKRON DANFOSS | In Stock | - | - | E17 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 7.5kA | 1.45V | 700A | 3.6kV | screw type | anode to stud | rectifying | ||
![]() SKN 175/12 02646220 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | M12x1,5 | - | 3.3kA | 1.3V | 260A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKN 130/12 UNF 02235500 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | 1/2"-20UNF-2A | - | 2kA | 1.5V | 260A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKN 300/12 UNF 02642450 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | 3/4"-16UNF-2A | - | 5.4kA | 1.4V | 500A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKN 26/16 UNF 02231370 SEMIKRON DANFOSS | In Stock | - | - | DO203AA | E8 | RoHS compliant | 10-32UNF-2A | - | 320A | 1.55V | 40A | 1.6kV | screw type | anode to stud | rectifying | ||
![]() SKR 400/36 W/SLEEVE 02616090 SEMIKRON DANFOSS | In Stock | - | - | E17 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 7.5kA | 1.45V | 700A | 3.6kV | screw type | cathode to stud | rectifying |