- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Max Operating Temperature | Min Operating Temperature | Circuit | Polarity | Element Configuration | Forward Current | Forward Voltage | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Max Forward Surge Current (Ifsm) | Stud Size | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKN136F10 Semikron | In Stock | - | - | - | - | - | Semikron | 02238480 | DO-205AC (DO-30) | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | M12 x 1.50 | - | - | - | ||
![]() SKR2F50/04UNF Semikron | In Stock | - | - | - | - | - | Semikron | 02238260 | DO-203AB (DO-5) | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | ||
![]() SKKD380/14 Semikron | In Stock | - | - | - | - | UR | Semikron | SKKD380/14 | SEMIPACK3 | - | - | - | Diode Doubler | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKR136F12 Semikron | In Stock | - | - | - | - | - | Semikron | 02238520 | DO-205AC (DO-30) | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | M12 x 1.50 | - | - | - | ||
![]() SKN5/12 Semikron | In Stock | - | - | Stud | 2 | - | Semikron | 02641630 | Case E 6 | Compliant | 180 °C | -40 °C | - | Anode Stud (Reverse) | Single | - | 1.25 V | - | - | 190 A | - | M4 x 0.70 | - | - | - | ||
![]() SKR240/08 Semikron | 802 | - | - | - | - | - | Semikron | 02236801 | DO-205AB (DO-9) | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | M16 x 1.50 | - | - | - | ||
![]() SKR130/12-DO8 Semikron | In Stock | - | - | - | - | - | Semikron | SKR130/12-DO8 | DO-205AA (DO-8) | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | 3/8-24 UNF-2A | - | - | - | ||
![]() SKN71/14UNF Semikron | In Stock | - | - | - | - | - | Semikron | 02237090 | DO-203AB (DO-5) | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | ||
![]() SKN45/14 Semikron | 50 | - | - | - | - | - | Semikron | 02238060 | Case E 12 | Non-Compliant | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | M8 x 1.25 | - | - | - | ||
![]() SKN400/27 Semikron | In Stock | - | - | - | - | - | Semikron | 02172680 | Case E 17 | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | M24 x 1.50 | - | - | - | ||
![]() SKN400/30 Semikron | In Stock | - | - | - | - | - | Semikron | 02172690 | Case E 17 | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | M24 x 1.50 | - | - | - | ||
![]() SKR130/12-DO30 Semikron | In Stock | - | - | - | - | - | Semikron | SKR130/12-DO30 | DO-205AC (DO-30) | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | 1/2-20 UNF-2A | - | - | - | ||
![]() SKN870/24 Semikron | In Stock | - | - | - | - | - | Semikron | SKN870/24 | DO-200AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKR320/02 Semikron | In Stock | - | - | - | - | - | Semikron | SKR320/02 | Case E 16 | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | M24 x 1.50 | - | - | - | ||
![]() SKR400/30 Semikron | In Stock | - | - | - | - | - | Semikron | 02600600 | Case E 17 | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | M24 x 1.50 | - | - | - | ||
![]() SKN2.5/04 Semikron | In Stock | - | - | Stud | 2 | - | Semikron | 02641570 | Axial Lead | Compliant | 180 °C | -40 °C | - | Anode Stud (Reverse) | Single | 2.5 A | 1.2 V | 1.5 mA | 400 V | 180 A | 180 A | M4 x 0.70 | 27.2 mm | 10 mm | 10 mm | ||
![]() SKN870/16 Semikron | In Stock | - | - | - | - | - | Semikron | SKN870/16 | DO-200AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN240/08 Semikron | 800 | - | - | - | - | - | Semikron | 02236631 | DO-205AB (DO-9) | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | M16 x 1.50 | - | - | - | ||
![]() SKKD81/22 Semikron | In Stock | - | - | - | - | UR | Semikron | SKKD81/22 | SEMIPACK1 | - | - | - | Diode Doubler | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN240/12UNF Semikron | In Stock | - | - | - | - | - | Semikron | 02236741 | DO-205AB (DO-9) | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | 3/4-16 UNF-2A | - | - | - |