- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Case | Case1 | Certificates | Fastening thread | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Semiconductor structure | Type of diode | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKT300/06C SEMIKRON | In Stock | - | Datasheet | NO | 3 | - | - | - | - | SEMIKRON INTERNATIONAL | 50 mA | - | - | - | - | - | - | 1 | 130 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | ANODE | TO-209AD | SCR | 600 V | 11000 A | 200 V/us | 600 V | 471 A | 250 mA | 200 mA | - | - | 3 V | - | 150 μs | 50000 μA | ||
![]() SK35NT12 SEMIKRON | In Stock | - | Datasheet | NO | 5 | - | - | - | - | SEMIKRON INTERNATIONAL | - | CASE T9 | - | - | - | - | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | - | SCR | 1200 V | - | - | 1200 V | 51.81 A | - | 100 mA | - | - | - | - | - | - | ||
![]() SKKQ31/16 SEMIKRON | In Stock | - | Datasheet | NO | 4 | - | - | - | - | SEMIKRON INTERNATIONAL | 10 mA | CASE A41 | - | - | - | - | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | NOT SPECIFIED | 4 | UL RECOGNIZED | R-XUFM-D4 | Not Qualified | ANTI-PARALLEL, 2 ELEMENTS | ISOLATED | - | SCR | 1600 V | 320 A | - | 1600 V | 21 A | 200 mA | 150 mA | 0 | 2AK | 3 V | - | - | - | ||
![]() SKET800/14GH4 SEMIKRON | In Stock | - | Datasheet | NO | 5 | - | - | - | - | SEMIKRON INTERNATIONAL | - | CASE A80 | - | - | - | - | - | 1 | 130 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 5 | - | R-XUFM-X5 | Not Qualified | SINGLE | ISOLATED | - | SCR | 1400 V | - | - | 1400 V | 1500 A | - | 300 mA | - | - | - | - | - | - | ||
![]() SKT290F04DS SEMIKRON | In Stock | - | Datasheet | YES | 2 | - | - | - | - | SEMIKRON INTERNATIONAL | 70 mA | - | - | - | - | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 400 V | 5000 A | 500 V/us | 400 V | 600 A | 400 mA | 250 mA | - | - | 4 V | - | 15 μs | 70000 μA | ||
![]() SKT70F06DT SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 600 V | 1700 A | 500 V/us | - | - | 300 mA | 150 mA | - | - | 5 V | - | 20 μs | - | ||
![]() SKDH146/16-L75 SEMIKRON | In Stock | - | Datasheet | NO | 30 | - | - | - | - | SEMIKRON INTERNATIONAL | - | CASE G 59 | - | - | - | - | - | 3 | 150 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X30 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | e3/e4 | Yes | EAR99 | TIN/SILVER | - | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 30 | UL RECOGNIZED | R-XUFM-X30 | Not Qualified | 3 PHASE BRIDGE, HALF-CONTROLLED, COMMON CATHODE WITH BUILT-IN IGBT, DIODE AND THERMISTOR | ISOLATED | - | SCR | 1600 V | 12500 A | - | 1600 V | - | - | 150 mA | 0 | 0 | - | - | - | - | ||
![]() SKN100/06 SEMIKRON | In Stock | - | Datasheet | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKT240F12DT SEMIKRON | In Stock | - | Datasheet | YES | 2 | - | - | - | - | SEMIKRON INTERNATIONAL | 70 mA | - | - | - | - | - | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | Yes | - | - | e2 | Yes | EAR99 | TIN SILVER | FAST | 8541.30.00.80 | END | NO LEAD | - | compliant | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 1200 V | 4500 A | 500 V/us | 1200 V | 450 A | 400 mA | 250 mA | - | - | 4 V | - | 20 μs | 70000 μA | ||
![]() SKT510F04DS SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 400 V | 11000 A | 500 V/us | - | - | 400 mA | 250 mA | - | - | 4 V | - | 15 μs | - | ||
![]() SKBT28/04 SEMIKRON | In Stock | - | Datasheet | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | 8 mA | - | - | - | - | - | - | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | 320 A | - | 400 V | - | 50 mA | 100 mA | 0 | 4G-2AK-CA-CK | 2 V | 2.2 V | - | - | ||
![]() SKFT30/08DT SEMIKRON | In Stock | - | Datasheet | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | - | 1000 A | - | 800 V | - | 300 mA | 200 mA | 0 | 0 | 3 V | 2.2 V | - | - | ||
![]() SKT10/12C SEMIKRON | In Stock | - | Datasheet | NO | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 1200 V | 250 A | 200 V/us | - | - | 50 mA | 50 mA | - | - | 3 V | - | 80 μs | - | ||
![]() SKKT131/12E SEMIKRON | In Stock | - | Datasheet | NO | 7 | - | - | - | - | SEMIKRON INTERNATIONAL | 50 mA | CASE A13 | - | - | - | - | - | 2 | 130 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | FLANGE MOUNT, R-CUFM-X7 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-240 | - | - | - | - | - | EAR99 | - | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | - | unknown | - | 3 | UL RECOGNIZED | R-CUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | - | SCR | 1200 V | 4700 A | 1000 V/us | 1200 V | 235.5 A | 400 mA | 150 mA | A-K-AK | 2G-2GR | 3 V | - | 150 μs | 50000 μA | ||
![]() SKT100/04C SEMIKRON | In Stock | - | Datasheet | NO | 3 | - | - | - | - | SEMIKRON INTERNATIONAL | 33 mA | - | - | - | - | - | - | 1 | 130 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | ANODE | TO-209 | SCR | 400 V | 2000 A | 200 V/us | 400 V | 157 A | 250 mA | 150 mA | - | - | 3 V | - | 100 µs | 30000 µA | ||
![]() SKFT60/08DS SEMIKRON | In Stock | - | Datasheet | - | - | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | - | 1500 A | - | 800 V | - | 300 mA | 150 mA | 0 | 0 | 3 V | 1.7 V | - | - | ||
![]() SKN 100/12 02235170 SEMIKRON DANFOSS | In Stock | - | - | - | - | DO205AC | E13 | RoHS compliant | M12 | - | - | - | 1.5kA | 1.55V | 200A | 1.2kV | screw type | - | - | - | - | - | - | - | - | - | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN 100/16 02235190 SEMIKRON DANFOSS | In Stock | - | - | - | - | DO205AC | E13 | RoHS compliant | M12 | - | - | - | 1.5kA | 1.55V | 200A | 1.6kV | screw type | - | - | - | - | - | - | - | - | - | - | anode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKR 100/16 02235260 SEMIKRON DANFOSS | In Stock | - | - | - | - | DO205AC | E13 | RoHS compliant | M12 | - | - | - | 1.5kA | 1.55V | 200A | 1.6kV | screw type | - | - | - | - | - | - | - | - | - | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKR 100/08 02235230 SEMIKRON DANFOSS | In Stock | - | - | - | - | DO205AC | E13 | RoHS compliant | M12 | - | - | - | 1.5kA | 1.55V | 200A | 0.8kV | screw type | - | - | - | - | - | - | - | - | - | - | cathode to stud | rectifying | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |