- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Approvals | Bridge Type | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements per Chip | Package Type | Peak Forward Voltage | Rectifier Type | RoHS | Termination | Max Operating Temperature | Min Operating Temperature | Pin Count | Circuit | Polarity | Configuration | Element Configuration | Diode Type | Output Current | Forward Current | Forward Voltage | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Hold Current | Diode Configuration | Max Forward Surge Current (Ifsm) | Isolation Voltage | Repetitive Peak Reverse Voltage | Stud Size | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKN70/16 Semikron | In Stock | - | - | - | Screw Mount | - | - | - | - | Semikron | 02236940 | - | - | 1 | Case E 12 | - | High Voltage | - | - | - | - | 2 | - | Anode Stud (Reverse) | - | - | Rectifier | - | - | - | - | - | - | - | Single | - | - | - | M8 x 1.25 | - | - | - | - | ||
![]() SEMIX341D16S Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 27890830 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN320/12 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 02237291 | - | - | - | Case E 16 | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M24 x 1.50 | - | - | - | - | ||
![]() SKKE81/16 Semikron | In Stock | - | - | - | - | - | UR | - | - | Semikron | 07175900 | - | - | - | SEMIPACK1 | - | - | - | - | - | - | - | Single Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD33/16 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07227540 | - | - | - | - | - | - | Yes | 7 Pin PC Mount Flat Pins | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKDT60/08 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07189132 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD115/16 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07908590 | - | - | - | - | - | - | Yes | 15 Pin PC Mount | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKBH28/08 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07191060 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKDH145/16 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07908790 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKR3F20/12 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 02237660 | - | - | - | DO-203AA (DO-4) | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M5 x 0.80 | - | - | - | - | ||
![]() SKDT100/14 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07192362 | - | - | - | - | - | - | - | - | - | - | - | 3PH Full Control SCR Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKBH28/06 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07229360 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKCH28/12 Semikron | In Stock | - | - | Screw | Screw Mount | 9 | - | - | 63 x 32 x 25.3mm | Semikron | 07191240 | +125 °C | -40 °C | - | SEMIPONT®1 | - | - | Compliant | - | 125 °C | -40 °C | 9 | - | - | - | - | - | 30 A | - | - | - | 1.2 kV | - | 150 mA | - | - | 2.5 kV | 1.2kV | - | 25.3 mm | 63 mm | 32 mm | No SVHC | ||
![]() SKBA25/17 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07628540 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKDH115/12 Semikron | In Stock | - | - | Screw | - | 11 | - | - | - | Semikron | 07908760 | - | - | - | - | - | - | Compliant | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | ||
![]() SKR45/12 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 02238110 | - | - | - | Case E 12 | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2kV | M8 x 1.25 | - | - | - | - | ||
![]() SKN20/16 Semikron | In Stock | - | - | Stud | - | 2 | - | - | - | Semikron | 02234980 | - | - | - | Case E 9 | - | - | Compliant | - | 180 °C | -40 °C | - | - | Anode Stud (Reverse) | - | Single | - | - | 25 A | 1.55 V | - | 1.6 V | 375 A | - | - | 375 A | - | - | M6 x 1.00 | - | - | - | No SVHC | ||
![]() SKR70/16 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 02236990 | - | - | - | Case E 12 | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | M8 x 1.25 | - | - | - | - | ||
![]() SKB60/08 Semikron | 298 | - | - | - | Panel Mount | - | - | Single Phase | 65 x 48 x 34mm | Semikron | 07187032 | +125 °C | -40 °C | - | SEMIPONT2 | 1.6V | - | - | - | - | - | 4 | - | - | Single | - | - | - | - | - | 500µA | - | - | - | - | - | - | 800V | - | 34mm | 65mm | 48mm | - | ||
![]() SKN240/04 Semikron | In Stock | - | - | Stud | Stud | 2 | - | - | - | Semikron | 02236621 | - | - | 1 | DO-205AB (DO-9) | - | - | Compliant | - | 180 °C | -40 °C | 2 | - | Anode Stud (Reverse) | - | Single | - | - | 320 A | 1.4 V | 60 mA | 400 V | 6 kA | - | Stud Anode | 6 kA | - | 400V | M16 x 1.50 | 36.93 mm | 36.93 mm | 32 mm | No SVHC |