- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Number of Terminals | Approvals | Ihs Manufacturer | Leakage Current-Max | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Number of Elements | Number of Elements per Chip | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Circuit | Polarity | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Diode Configuration | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | Stud Size | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKR 240/04 Semikron | In Stock | - | - | Stud | - | - | - | - | - | Semikron | - | 02236781 | - | 1 | - | - | - | - | - | - | DO-205AB (DO-9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | Stud Cathode | - | - | - | 400V | M16 x 1.50 | - | - | - | - | - | - | - | - | - | ||
![]() SKR130/12-DO8 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | - | SKR130/12-DO8 | - | - | - | - | - | - | - | - | DO-205AA (DO-8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | 3/8-24 UNF-2A | - | - | - | - | - | - | - | - | - | ||
![]() S1K Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN70/14 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | - | 02236930 | - | - | - | - | - | - | - | - | Case E 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | M8 x 1.25 | - | - | - | - | - | - | - | - | - | ||
![]() SKN100/02 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | - | SKN100/02 | - | - | - | - | - | - | - | - | DO-205AC (DO-30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | M12 x 1.75 | - | - | - | - | - | - | - | - | - | ||
![]() SKR130/02 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | - | 02636010 | - | - | - | - | - | - | - | - | DO-205AC (DO-30) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | M12 x 1.75 | - | - | - | - | - | - | - | - | - | ||
![]() S2 B Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN71/04UNF Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | - | 02237060 | - | - | - | - | - | - | - | - | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | 1/4-28 UNF-2A | - | - | - | - | - | - | - | - | - | ||
![]() SKKD162/08 Semikron | 1260 | - | - | - | - | - | UR | - | - | Semikron | - | 07891000 | - | - | - | - | - | - | - | - | SEMIPACK2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diode Doubler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKT160/12C SEMIKRON | In Stock | - | Datasheet | - | NO | 3 | - | SEMIKRON INTERNATIONAL | 50 mA | - | - | - | 1 | - | 130 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | - | - | SINGLE | ANODE | TO-209 | SCR | - | 1200 V | 4300 A | 200 V/us | 1200 V | - | 251.2 A | 250 mA | 200 mA | - | - | 3 V | - | 120 µs | 50000 µA | ||
![]() SKFT60/10DT SEMIKRON | In Stock | - | Datasheet | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 125 °C | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | SCR | - | - | 1500 A | - | 1000 V | - | - | 300 mA | 150 mA | 0 | 0 | 3 V | 1.7 V | - | - | ||
![]() SKFT40/12DU SEMIKRON | In Stock | - | Datasheet | - | - | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 125 °C | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | SCR | - | - | 1300 A | - | 1200 V | - | - | 300 mA | 150 mA | 0 | 0 | 3 V | 2.3 V | - | - | ||
![]() SKT513F04DT SEMIKRON | In Stock | - | Datasheet | - | YES | 2 | - | SEMIKRON INTERNATIONAL | 100 mA | - | - | - | 1 | - | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | - | - | SINGLE | - | TO-200AC | SCR | - | 400 V | 11000 A | 500 V/us | 400 V | - | 1300 A | 400 mA | 250 mA | - | - | 4 V | - | 20 µs | 100000 µA | ||
![]() SKT240F14DV SEMIKRON | In Stock | - | Datasheet | - | YES | 2 | - | SEMIKRON INTERNATIONAL | 70 mA | - | - | - | 1 | - | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | Yes | e2 | Yes | EAR99 | TIN SILVER | FAST | 8541.30.00.80 | END | NO LEAD | - | compliant | - | - | - | O-CEDB-N2 | Not Qualified | - | - | SINGLE | - | TO-200AB | SCR | - | 1400 V | 4500 A | 500 V/us | 1400 V | - | 450 A | 400 mA | 250 mA | - | - | 4 V | - | 30 µs | 70000 µA | ||
![]() SK35NT16 SEMIKRON | In Stock | - | Datasheet | - | NO | 5 | - | SEMIKRON INTERNATIONAL | - | - | CASE T9 | - | 2 | - | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | - | - | COMMON ANODE, 2 ELEMENTS | ISOLATED | - | SCR | - | 1600 V | - | - | 1600 V | - | 51.81 A | - | 100 mA | - | - | - | - | - | - | ||
![]() SKT1200/14EL3 SEMIKRON | In Stock | - | Datasheet | - | YES | 2 | - | SEMIKRON INTERNATIONAL | 100 mA | - | CASE B14A | - | 1 | - | 125 °C | -40 °C | METAL | DISK BUTTON, O-MEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | BUTTON | - | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | END | NO LEAD | - | compliant | - | 2 | - | O-MEDB-N2 | Not Qualified | - | - | SINGLE | - | TO-200AD | SCR | - | 1400 V | 30000 A | 1000 V/us | 1400 V | - | 1884 A | 500 mA | 250 mA | - | - | 5 V | - | 250 µs | - | ||
![]() SKT80/16C SEMIKRON | In Stock | - | Datasheet | - | NO | - | - | SEMIKRON INTERNATIONAL | - | - | - | - | - | - | 130 °C | -40 °C | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | SCR | - | 1600 V | 1700 A | 200 V/us | - | - | - | 250 mA | 150 mA | - | - | 3 V | - | 100 µs | - | ||
![]() SKT100/04C SEMIKRON | In Stock | - | Datasheet | - | NO | 3 | - | SEMIKRON INTERNATIONAL | 33 mA | - | - | - | 1 | - | 130 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | - | Obsolete | - | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | - | - | SINGLE | ANODE | TO-209 | SCR | - | 400 V | 2000 A | 200 V/us | 400 V | - | 157 A | 250 mA | 150 mA | - | - | 3 V | - | 100 µs | 30000 µA | ||
![]() SKT1000/26E SEMIKRON | In Stock | - | Datasheet | - | YES | 2 | - | SEMIKRON INTERNATIONAL | - | - | - | - | 1 | - | - | - | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | - | Obsolete | - | - | Yes | e3/e4 | Yes | EAR99 | TIN/SILVER | - | 8541.30.00.80 | END | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | O-CEDB-N2 | Not Qualified | - | - | SINGLE | - | - | SCR | - | 2600 V | - | 1000 V/us | 2600 V | - | 1570 A | - | - | - | - | - | - | - | - | ||
![]() SKKH41/18E SEMIKRON | In Stock | - | Datasheet | - | NO | 4 | - | SEMIKRON INTERNATIONAL | 15 mA | - | CASE A 6 | - | 1 | - | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-240 | - | Yes | e2 | Yes | EAR99 | TIN SILVER | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | UL RECOGNIZED | R-XUFM-X4 | Not Qualified | - | - | SINGLE WITH BUILT-IN DIODE | ISOLATED | - | SCR | - | 1800 V | 1000 A | - | 1800 V | - | 75 A | 250 mA | 150 mA | A-K-AK | G | 3 V | - | - | - |