- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKR 600/12 M20 02646010 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M20x1,5 | - | 12kA | 1.33V | 950A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 600/12 02644730 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | - | 12kA | 1.33V | 950A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 71/16 UNF 02237200 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | 1/4"-28UNF-2A | - | 1kA | 1.5V | 150A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 400/30 W/SLEEVE 02600600 SEMIKRON DANFOSS | In Stock | - | - | E17 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 7.5kA | 1.45V | 700A | 3kV | screw type | cathode to stud | rectifying | ||
![]() SKR 600/12 W/SLEEVE 02645260 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 71/12 UNF 02237180 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | 1/4"-28UNF-2A | - | 1kA | 1.5V | 150A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 71/08 UNF 02237170 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | 1/4"-28UNF-2A | - | 1kA | 1.5V | 150A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 70/12 UNF 02635920 SEMIKRON DANFOSS | In Stock | - | - | E12 | - | RoHS compliant | 1/4"-28UNF-2A | - | 1kA | 1.5V | 150A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 71/16 M6 02646760 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | M6 | - | 1kA | 1.5V | 150A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 94/08 W/SLEEVE 02644350 SEMIKRON DANFOSS | In Stock | - | - | E12a | - | RoHS compliant | M8x1,25 | isolated lead - silicone sleeve | 1.7kA | 1.2V | 150A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKRA 86/18 UNF 02646970 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | avalanche breakdown effect | 1275A | 1.3V | 185A | 1.8kV | screw type | cathode to stud | rectifying | ||
![]() SKRA 46/20 UNF 02647080 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | 1/4"-28UNF-2A | avalanche breakdown effect | 600A | 1.6V | 80A | 2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 70/16 UNF 02635930 SEMIKRON DANFOSS | In Stock | - | - | E12 | - | RoHS compliant | 1/4"-28UNF-2A | - | 1kA | 1.5V | 150A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 94/08 02644280 SEMIKRON DANFOSS | In Stock | - | - | E12a | - | RoHS compliant | M8x1,25 | - | 1.7kA | 1.2V | 150A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 86/16 02647530 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | - | 1275A | 1.2V | 185A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 96/08 02641800 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | - | 1.7kA | 1.2V | 150A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 70/08 UNF 02635910 SEMIKRON DANFOSS | In Stock | - | - | E12 | - | RoHS compliant | 1/4"-28UNF-2A | - | 1kA | 1.5V | 150A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKNA 22/40 02632480 SEMIKRON DANFOSS | In Stock | - | - | E42 | - | RoHS compliant | M6 | avalanche breakdown effect | 375A | 1.95V | 40A | 4kV | screw type | anode to stud | rectifying | ||
![]() SKR 100/16 UNF 02635360 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E13 | RoHS compliant | 1/2"-20UNF-2A | - | 1.5kA | 1.55V | 200A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 240/08 M20 02641900 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | M20x1,5 | - | 5kA | 1.4V | 500A | 0.8kV | screw type | cathode to stud | rectifying |