- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Mounting1 | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKR 175/08 W/SLEEVE 02626610 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | M12x1,5 | isolated lead - silicone sleeve | 3.3kA | 1.3V | 260A | 0.8kV | screw type | - | cathode to stud | rectifying | ||
![]() SKNA 2/17 02642310 SEMIKRON DANFOSS | In Stock | - | - | DO1mod | E5 (100D10M4) | RoHS compliant | M4 | avalanche breakdown effect | 150A | 1.2V | 5A | 1.7kV | screw type | THT | anode to stud | rectifying | ||
![]() SKN 71/16 M6 02641310 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | M6 | - | 1kA | 1.5V | 150A | 1.6kV | screw type | - | anode to stud | rectifying | ||
![]() SKR 600/16 W/SLEEVE 02645270 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 1.6kV | screw type | - | cathode to stud | rectifying | ||
![]() SKNA 46/20 UNF 02647070 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | 1/4"-28UNF-2A | avalanche breakdown effect | 600A | 1.6V | 80A | 2kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 600/16 M20 02645990 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M20x1,5 | - | 12kA | 1.33V | 950A | 1.6kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 600/08 W/SLEEVE 02645170 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 0.8kV | screw type | - | anode to stud | rectifying | ||
![]() SKR 26/12 UNF 02151530 SEMIKRON DANFOSS | In Stock | - | - | DO203AA | E8 | RoHS compliant | 10-32UNF-2A | - | 320A | 1.55V | 40A | 1.2kV | screw type | - | cathode to stud | rectifying | ||
![]() SKNA 20/17 02235060 SEMIKRON DANFOSS | In Stock | - | - | E9 | - | RoHS compliant | M6x1 | avalanche breakdown effect | 320A | 1.55V | 40A | 1.7kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 6000/06 VF1,20V 14KA 02645560 SEMIKRON DANFOSS | In Stock | - | - | E35 | - | RoHS compliant | - | - | 50kA | 1.2V | 14kA | 0.6kV | Press-Pack | - | - | hockey-puck rectifying | ||
![]() SKNA 46/18 02647470 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | M8 | avalanche breakdown effect | 600A | 1.6V | 80A | 1.8kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 71/16 UNF 02237100 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | 1/4"-28UNF-2A | - | 1kA | 1.5V | 150A | 1.6kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 600/08 M20 W/SLEEVE 02646040 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M20x1,5 | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 0.8kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 600/16 UNF 02644950 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | 3/4"-16UNF-2A | - | 12kA | 1.33V | 950A | 1.6kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 600/08 UNF W/SLEEVE 02645210 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | 3/4"-16UNF-2A | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 0.8kV | screw type | - | anode to stud | rectifying | ||
![]() SKR 2F50/08 UNF 02238280 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | - | 940A | 1.8V | 100A | 0.8kV | screw type | - | cathode to stud | rectifying | ||
![]() SKN 71/12 UNF 02237080 SEMIKRON DANFOSS | In Stock | - | - | DO203AB | E11 | RoHS compliant | 1/4"-28UNF-2A | - | 1kA | 1.5V | 150A | 1.2kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 600/16 W/SLEEVE 02645190 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 12kA | 1.33V | 950A | 1.6kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 86/08 UNF 02645110 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | - | 1275A | 1.2V | 185A | 0.8kV | screw type | - | anode to stud | rectifying | ||
![]() SKN 86/16 02647520 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | M8 | - | 1275A | 1.2V | 185A | 1.6kV | screw type | - | anode to stud | rectifying |