- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKR 175/08 02646330 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | M12x1,5 | - | 3.3kA | 1.3V | 260A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 175/12 W/SLEEVE 02646340 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | M12x1,5 | isolated lead - silicone sleeve | 3.3kA | 1.3V | 260A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 240/16 M20 02628171 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | M20x1,5 | - | 5kA | 1.4V | 500A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 175/12 UNF 02646370 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | 1/2"-20UNF-2A | - | 3.3kA | 1.3V | 260A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 20/08 W/SLEEVE 02642210 SEMIKRON DANFOSS | In Stock | - | - | E9 | - | RoHS compliant | M6 | isolated lead - silicone sleeve | 320A | 1.55V | 40A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 320/08 W/SLEEVE 02642011 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 8kA | 1.35V | 700A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 152/12 UNF 3/8...24 02637280 SEMIKRON DANFOSS | In Stock | - | - | DO8 | DO205AA | RoHS compliant | 3/8"-24UNF-2A | - | 3.8kA | 1.4V | 300A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 240/08 UNF 02236861 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | 3/4"-16UNF-2A | - | 5kA | 1.4V | 500A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 320/16 W/SLEEVE 02620421 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | 8kA | 1.35V | 700A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 240/16 UNF W/SLEEVE 02634171 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | 3/4"-16UNF-2A | isolated lead - silicone sleeve | 5kA | 1.4V | 500A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKN 136F12 02238490 SEMIKRON DANFOSS | In Stock | - | - | E31 | - | RoHS compliant | M12 | - | 2.1kA | 1.95V | 260A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKR 262/28 UNF 02644140 SEMIKRON DANFOSS | In Stock | - | - | E45 | - | RoHS compliant | 3/4"-16UNF-2A | - | 5kA | 1.4V | 500A | 2.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 390/12 UNF 02642550 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | 3/4"-16UNF-2A | - | 8kA | 1.35V | 620A | 1.2kV | screw type | cathode to stud | rectifying | ||
![]() SKR 240/08 W/SLEEVE 02619251 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | M16x1,5 | isolated lead - silicone sleeve | 5kA | 1.4V | 500A | 0.8kV | screw type | cathode to stud | rectifying | ||
![]() SKR 300/16 M20 W/SLEEVE 02642900 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | M20x1,5 | isolated lead - silicone sleeve | 5.4kA | 1.4V | 500A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKR 390/16 M20 W/SLEEVE 02643780 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | M20x1,5 | isolated lead - silicone sleeve | 8kA | 1.35V | 620A | 1.6kV | screw type | cathode to stud | rectifying | ||
![]() SKN 600/12 UNF 02644940 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | 3/4"-16UNF-2A | - | 12kA | 1.33V | 950A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKN 175/12 UNF 02646270 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | 1/2"-20UNF-2A | - | 3.3kA | 1.3V | 260A | 1.2kV | screw type | anode to stud | rectifying | ||
![]() SKNA 402/50 02632720 SEMIKRON DANFOSS | In Stock | - | - | E46 | - | RoHS compliant | M24x1,5 | avalanche breakdown effect | 6.6kA | 1.85V | 700A | 5kV | screw type | anode to stud | rectifying | ||
![]() SKR 390/16 W/SLEEVE 02643900 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | M16x1,5 | isolated lead - silicone sleeve | 8kA | 1.35V | 620A | 1.6kV | screw type | cathode to stud | rectifying |