- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Manufacturer Package Code | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Case Connection | JEDEC-95 Code | Trigger Device Type | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | Circuit Commutated Turn-off Time-Nom | Repetitive Peak Off-state Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKT351F10DU SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 80 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 1000 V | 6500 A | 500 V/us | 1000 V | 900 A | 400 mA | 250 mA | - | - | 4 V | 25 µs | 80000 µA | ||
![]() SKKQ31/12 SEMIKRON | In Stock | - | Datasheet | NO | 4 | SEMIKRON INTERNATIONAL | 10 mA | CASE A41 | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | NOT SPECIFIED | 4 | UL RECOGNIZED | R-XUFM-D4 | Not Qualified | ANTI-PARALLEL, 2 ELEMENTS | ISOLATED | - | SCR | 1200 V | 320 A | 500 V/us | 1200 V | 21 A | 200 mA | 150 mA | 0 | 2AK | 3 V | 80 µs | 10000 µA | ||
![]() SKT593F08DS SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 100 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AC | SCR | 800 V | 13000 A | 500 V/us | 800 V | 1500 A | 400 mA | 250 mA | - | - | 4 V | 15 µs | 100000 µA | ||
![]() SKT55/12C SEMIKRON | In Stock | - | Datasheet | NO | 3 | SEMIKRON INTERNATIONAL | 25 mA | - | 1 | 130 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | compliant | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | ANODE | TO-209 | SCR | 1200 V | 1300 A | 200 V/us | 1200 V | 86.35 A | 250 mA | 150 mA | - | - | 3 V | 100 µs | 25000 µA | ||
![]() SKKH106/12EG6 SEMIKRON | In Stock | - | Datasheet | NO | 5 | SEMIKRON INTERNATIONAL | - | - | 1 | 130 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | EAR99 | - | HIGH RELIABILTY | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | - | SCR | 1200 V | - | - | 1200 V | - | - | 100 mA | - | - | - | - | - | ||
![]() SKDH146/12-L100 SEMIKRON | In Stock | - | Datasheet | NO | 30 | SEMIKRON INTERNATIONAL | - | CASE G 59 | 3 | 150 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X30 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e3/e4 | Yes | EAR99 | TIN/SILVER | - | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | 30 | UL RECOGNIZED | R-XUFM-X30 | Not Qualified | 3 PHASE BRIDGE, HALF-CONTROLLED, COMMON CATHODE WITH BUILT-IN IGBT, DIODE AND THERMISTOR | ISOLATED | - | SCR | 1200 V | 1250 A | - | 1200 V | - | - | 150 mA | 0 | 0 | - | - | - | ||
![]() SK35NT16 SEMIKRON | In Stock | - | Datasheet | NO | 5 | SEMIKRON INTERNATIONAL | - | CASE T9 | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | COMMON ANODE, 2 ELEMENTS | ISOLATED | - | SCR | 1600 V | - | - | 1600 V | 51.81 A | - | 100 mA | - | - | - | - | - | ||
![]() SKT1200/14EL3 SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 100 mA | CASE B14A | 1 | 125 °C | -40 °C | METAL | DISK BUTTON, O-MEDB-N2 | ROUND | DISK BUTTON | Obsolete | BUTTON | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | END | NO LEAD | - | compliant | - | 2 | - | O-MEDB-N2 | Not Qualified | SINGLE | - | TO-200AD | SCR | 1400 V | 30000 A | 1000 V/us | 1400 V | 1884 A | 500 mA | 250 mA | - | - | 5 V | 250 µs | - | ||
![]() SKT16F06DS SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 600 V | 370 A | 500 V/us | - | - | 300 mA | 150 mA | - | - | 3 V | 15 µs | - | ||
![]() SKT140F06DT SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 600 V | 3700 A | 500 V/us | - | - | 300 mA | 200 mA | - | - | 5 V | 20 µs | - | ||
![]() SKT70F08DT SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 800 V | 1700 A | 500 V/us | - | - | 300 mA | 150 mA | - | - | 5 V | 20 µs | - | ||
![]() SKKT15/08 SEMIKRON | In Stock | - | Datasheet | NO | 5 | SEMIKRON INTERNATIONAL | 8 mA | - | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-D5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | HIGH RELIABILITY | 8541.30.00.80 | UPPER | SOLDER LUG | - | compliant | - | 5 | UL RECOGNIZED | R-XUFM-D5 | Not Qualified | SERIES CONNECTED, 2 ELEMENTS | ISOLATED | - | SCR | 800 V | 320 A | 500 V/us | 800 V | 23.55 A | 150 mA | 100 mA | 0 | A-K-AK | 3 V | 80 µs | 8000 µA | ||
![]() SKKT430/20EH4 SEMIKRON | In Stock | - | Datasheet | NO | 7 | SEMIKRON INTERNATIONAL | 100 mA | CASE A 60 A | 2 | 125 °C | -40 °C | UNSPECIFIED | CASE A 60 A, SEMIPACK 5, 7 PIN | RECTANGULAR | FLANGE MOUNT | Active | TO-240 | Yes | e2 | Yes | EAR99 | TIN SILVER | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 3 | UL RECOGNIZED | R-XUFM-X7 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | - | SCR | 2000 V | 15000 A | - | 2000 V | 700 A | 500 mA | 200 mA | A-K-AK | 2G-K-AK | 3 V | - | - | ||
![]() SKT351F08DU SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 80 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 800 V | 6500 A | 500 V/us | 800 V | 900 A | 400 mA | 250 mA | - | - | 4 V | 25 µs | 80000 µA | ||
![]() SKT160/08C SEMIKRON | In Stock | - | Datasheet | NO | 3 | SEMIKRON INTERNATIONAL | 50 mA | - | 1 | 130 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-H3 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | HIGH CURRENT CABLE | - | unknown | - | - | - | O-MUPM-H3 | Not Qualified | SINGLE | ANODE | TO-209 | SCR | 800 V | 4300 A | 200 V/us | 800 V | 251.2 A | 250 mA | 200 mA | - | - | 3 V | 120 µs | 50000 µA | ||
![]() SKT16/04C SEMIKRON | In Stock | - | Datasheet | NO | 2 | SEMIKRON INTERNATIONAL | 8 mA | - | 1 | 130 °C | -40 °C | METAL | POST/STUD MOUNT, O-MUPM-D2 | ROUND | POST/STUD MOUNT | Obsolete | - | - | - | - | EAR99 | - | - | 8541.30.00.80 | UPPER | SOLDER LUG | - | unknown | - | - | - | O-MUPM-D2 | Not Qualified | SINGLE | ANODE | TO-208AA | SCR | 400 V | 370 A | 200 V/us | 400 V | 25.12 A | 150 mA | 100 mA | - | - | 3 V | 80 µs | 8000 µA | ||
![]() SKT490/08D SEMIKRON | In Stock | - | Datasheet | NO | - | SEMIKRON INTERNATIONAL | - | - | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | SCR | 800 V | 8000 A | 500 V/us | - | - | 300 mA | 250 mA | - | - | 3 V | - | - | ||
![]() SKT290F12DT SEMIKRON | In Stock | - | Datasheet | YES | 2 | SEMIKRON INTERNATIONAL | 70 mA | - | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | DISK BUTTON, O-CEDB-N2 | ROUND | DISK BUTTON | Obsolete | - | - | - | - | EAR99 | - | FAST | 8541.30.00.80 | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | - | TO-200AB | SCR | 1200 V | 5000 A | 500 V/us | 1200 V | 600 A | 400 mA | 250 mA | - | - | 4 V | 20 µs | 70000 µA | ||
![]() SKKH210/14E SEMIKRON | In Stock | - | Datasheet | NO | 5 | SEMIKRON INTERNATIONAL | 50 mA | CASE A 76A | 1 | 130 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | HIGH RELIABILITY | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 5 | UL RECOGNIZED | R-XUFM-X5 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ISOLATED | - | SCR | 1400 V | 8500 A | - | 1400 V | 350 A | 500 mA | 200 mA | A-K-AK | G-GR | 3 V | - | - | ||
![]() SKDT230/16 SEMIKRON | In Stock | - | Datasheet | NO | 11 | SEMIKRON INTERNATIONAL | - | CASE G65 | 6 | 130 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X11 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | e2 | Yes | EAR99 | TIN SILVER | - | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | 11 | UL RECOGNIZED | R-PUFM-X11 | Not Qualified | 3 PHASE BRIDGE | ISOLATED | - | SCR | 1600 V | - | - | 1600 V | - | - | - | - | - | - | - | - |