- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Case1 | Certificates | Fastening thread | Features of semiconductor devices | Manufacturer | Manufacturer Part Number | Max. forward impulse current | Max. forward voltage | Max. load current | Max. off-state voltage | Mounting | Package Type | Semiconductor structure | Type of diode | Polarity | Stud Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKN 400/36 L140 W/SLEEVE 02647930 SEMIKRON DANFOSS | In Stock | - | - | E17 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | - | - | 7.5kA | 1.45V | 700A | 3.6kV | screw type | - | anode to stud | rectifying | - | - | ||
![]() SKN 400/30 L210 W/SLEEVE 02629860 SEMIKRON DANFOSS | In Stock | - | - | E17 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | - | - | 7.5kA | 1.45V | 700A | 3kV | screw type | - | anode to stud | rectifying | - | - | ||
![]() SKN 390/16 W/SLEEVE 02643860 SEMIKRON DANFOSS | In Stock | - | - | DO205AB | E15 | RoHS compliant | M16x1,5 | isolated lead - silicone sleeve | - | - | 8kA | 1.35V | 620A | 1.6kV | screw type | - | anode to stud | rectifying | - | - | ||
![]() SKN 320/08 W/SLEEVE 02635581 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | - | - | 8kA | 1.35V | 700A | 0.8kV | screw type | - | anode to stud | rectifying | - | - | ||
![]() SKN 503/12 SG 02645710 SEMIKRON DANFOSS | In Stock | - | - | E25 | - | RoHS compliant | - | - | - | - | 6kA | 1.65V | - | 1.2kV | Press-Pack | - | - | hockey-puck rectifying | - | - | ||
![]() SKN 100/08 UNF 02635090 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E13 | RoHS compliant | 1/2"-20UNF-2A | - | - | - | 1.5kA | 1.55V | 200A | 0.8kV | screw type | - | anode to stud | rectifying | - | - | ||
![]() SKN 140F17 02630370 SEMIKRON DANFOSS | In Stock | - | - | DO30 | E14 | RoHS compliant | M12 | - | - | - | 2.1kA | 1.8V | 260A | 1.7kV | screw type | - | anode to stud | rectifying | - | - | ||
![]() SKN 3F20/12 02237600 SEMIKRON DANFOSS | In Stock | - | - | DO4 | E7 | RoHS compliant | M5 | - | - | - | 310A | 2.15V | 41A | 1.2kV | screw type | - | anode to stud | rectifying | - | - | ||
![]() SKN 503/18 SG 02645720 SEMIKRON DANFOSS | In Stock | - | - | E25 | - | RoHS compliant | - | - | - | - | 6kA | 1.65V | - | 1.8kV | Press-Pack | - | - | hockey-puck rectifying | - | - | ||
![]() SKN 3F20/08 UNF 02237610 SEMIKRON DANFOSS | In Stock | - | - | DO4 | E7 | RoHS compliant | 10-32UNF-2A | - | - | - | 310A | 2.15V | 41A | 0.8kV | screw type | - | anode to stud | rectifying | - | - | ||
![]() SKN 175/04 W/SLEEVE 02611780 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | M12x1,5 | isolated lead - silicone sleeve | - | - | 3.3kA | 1.3V | 260A | 0.4kV | screw type | - | anode to stud | rectifying | - | - | ||
![]() SKN 130/16 UNF 3/8 02520714 SEMIKRON DANFOSS | In Stock | - | - | DO205AC | E14 | RoHS compliant | 3/8"-24UNF-2A | - | - | - | 2kA | 1.5V | 260A | 1.6kV | screw type | - | anode to stud | rectifying | - | - | ||
![]() SKR 600/12 UNF 02644980 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | 3/4"-16UNF-2A | - | - | - | 12kA | 1.33V | 950A | 1.2kV | screw type | - | cathode to stud | rectifying | - | - | ||
![]() SKR 600/08 W/SLEEVE 02645250 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | isolated lead - silicone sleeve | - | - | 12kA | 1.33V | 950A | 0.8kV | screw type | - | cathode to stud | rectifying | - | - | ||
![]() SKR 600/08 UNF 02644970 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | 3/4"-16UNF-2A | - | - | - | 12kA | 1.33V | 950A | 0.8kV | screw type | - | cathode to stud | rectifying | - | - | ||
![]() SKR 600/12 M20 W/SLEEVE 02646090 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M20x1,5 | isolated lead - silicone sleeve | - | - | 12kA | 1.33V | 950A | 1.2kV | screw type | - | cathode to stud | rectifying | - | - | ||
![]() SKR 600/08 02644720 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M24x1,5 | - | - | - | 12kA | 1.33V | 950A | 0.8kV | screw type | - | cathode to stud | rectifying | - | - | ||
![]() SKR 86/16 UNF 02647550 SEMIKRON DANFOSS | In Stock | - | - | DO5 | E10 | RoHS compliant | 1/4"-28UNF-2A | - | - | - | 1275A | 1.2V | 185A | 1.6kV | screw type | - | cathode to stud | rectifying | - | - | ||
![]() SKR 600/08 M20 02646000 SEMIKRON DANFOSS | In Stock | - | - | E16 | - | RoHS compliant | M20x1,5 | - | - | - | 12kA | 1.33V | 950A | 0.8kV | screw type | - | cathode to stud | rectifying | - | - | ||
![]() SKR141F15 Semikron | 35 | - | - | - | - | - | - | - | Semikron | 02238660 | - | - | - | - | - | DO-205AC (DO-30) | - | - | Cathode Stud (Forward) | M12 x 1.50 |