- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Approvals | Bridge Type | Dimensions | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Number of Elements | Number of Elements per Chip | Package Type | Peak Forward Voltage | Rectifier Type | RoHS | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating | Pin Count | Circuit | Polarity | Configuration | Element Configuration | Diode Type | Forward Current | Forward Voltage | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Hold Current | Diode Configuration | Repetitive Peak Reverse Voltage | Stud Size | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKCH40/12 Semikron | 100 | - | - | Chassis Mount, Screw | - | 4 | - | - | - | Semikron | 07187242 | - | - | - | - | - | - | - | Compliant | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | 200 mA | - | - | - | - | 29.0068 mm | 58.4962 mm | 48.006 mm | - | - | ||
![]() SKKD170F12 Semikron | 879 | - | - | - | - | - | UR | - | - | Semikron | 07910480 | - | - | - | - | SEMIPACK2 | - | - | - | - | - | - | - | - | Diode Doubler | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN2,5/12 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 02641590 | - | - | - | - | Axial Lead | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | M4 x 0.70 | - | - | - | - | - | - | ||
![]() SKB26/16 Semikron | 1150 |
| - | - | Panel Mount | - | - | Single Phase | 28.8 x 28.8 x 10mm | Semikron | 07221540 | +150 °C | -40 °C | - | - | - | 2.2V | - | Compliant | - | - | - | - | 4 | - | - | Single | - | - | - | - | 5mA | - | - | - | - | - | - | - | 10mm | 28.8mm | 28.8mm | - | - | ||
![]() SKN100/16 Semikron | 844 | - | - | - | - | - | - | - | - | Semikron | 02235190 | - | - | - | - | DO-205AC (DO-30) | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | 1.6kV | M12 x 1.75 | - | - | - | - | - | - | ||
![]() SKD100/12 Semikron | 900 |
| - | - | Panel Mount | - | - | Three Phase | 65 x 48 x 35.5mm | Semikron | 07187142 | +125 °C | -40 °C | - | - | - | 1.35V | - | Yes | Screw Terminals | - | - | 110 A | 5 | Full Wave Diode Bridge | - | Single | - | - | - | 1.35 V | 2mA | - | - | - | - | 1.2kV | - | - | 35.5mm | 65mm | 48mm | - | - | ||
![]() SKB72/12 Semikron | 1000 | - | - | - | - | - | - | - | - | Semikron | SKB72/12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKKD26/16 Semikron | 1260 | - | - | Screw | - | 3 | - | - | - | Semikron | 07897032 | - | - | - | - | - | - | - | Compliant | - | 125 °C | -40 °C | 31 A | - | - | - | - | Dual | - | 31 A | 1.35 V | - | 1.6 kV | 550 A | - | - | - | - | - | - | - | - | No | No SVHC | ||
![]() SKB30/02A1 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07122020 | - | - | - | - | - | - | - | No | Screw Terminals | - | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD83/18 Semikron | 506 | - | - | - | - | - | - | - | - | Semikron | 07232920 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN5/16 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 02641640 | - | - | - | - | Case E 6 | - | - | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | - | - | M4 x 0.70 | - | - | - | - | - | - | ||
![]() SKDH100/08 Semikron | In Stock | - | - | - | - | 5 | - | - | - | Semikron | 07227772 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKMD40F04 Semikron | 1025 | - | - | Screw | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 125 °C | -40 °C | 36 A | - | - | - | - | Common Cathode | - | 37 A | 2 V | - | 400 V | 1.1 kA | - | - | - | - | - | - | - | - | - | No SVHC | ||
![]() SKN45/16 Semikron | 4002 |
| - | - | Thread Mount | - | - | - | - | Semikron | 02238070 | - | - | - | 1 | Case E 12 | - | High Voltage | - | - | - | - | - | 2 | - | Anode Stud (Reverse) | - | - | Rectifier | - | - | - | - | - | - | Stud Anode | - | M8 x 1.25 | 17mm | - | - | - | - | - | ||
![]() SKN240/12 Semikron | 302 |
| - | - | Stud | - | - | - | - | Semikron | 02236641 | - | - | - | 1 | DO-205AB (DO-9) | - | - | - | - | - | - | - | 2 | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | Stud Anode | - | M16 x 1.50 | - | - | - | - | - | - | ||
![]() SKD160/08 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07913230 | - | - | 1 | - | - | - | - | Compliant | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | 1.65 V | - | - | 1.8 kA | - | - | - | - | - | - | - | - | - | - | ||
![]() SKKD101/16 Semikron | 1210 |
| - | Screw | Panel Mount | 7 | - | - | - | Semikron | 07891182 | - | - | - | 2 | SEMIPACK1 | - | General Purpose | Compliant | - | 130 °C | -40 °C | - | 3 | - | - | - | - | Rectifier | 134 A | 1.6 V | - | - | 2.5 kA | - | Series | - | - | - | - | - | - | - | - | ||
![]() SKD33/18 Semikron | In Stock | - | - | - | - | - | - | - | - | Semikron | 07227550 | - | - | 1 | - | - | - | - | Compliant | - | 150 °C | -40 °C | - | - | - | - | - | - | - | - | 1.6 V | - | - | 450 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SKB30/16A1 Semikron | 136 | - | - | - | - | - | - | - | - | Semikron | 07122080 | - | - | - | - | - | - | - | No | Screw Terminals | - | - | - | - | Full Wave Diode Bridge | - | - | - | - | - | - | - | - | - | - | - | 1.6kV | - | - | - | - | - | - | - | ||
![]() SKB52/04 Semikron | 1109 | - | - | - | - | - | - | - | - | Semikron | SKB52/04 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |