- Mounting
- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Type of diode
- Max. load current
- Fastening thread
- Semiconductor structure
- Manufacturer
- Manufacturer Part Number
Attribute column
Manufacturer
Semikron Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Number of Elements per Chip | Package Type | Rectifier Type | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Pin Count | Circuit | Polarity | Element Configuration | Diode Type | Forward Current | Forward Voltage | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Peak Non-Repetitive Surge Current | Diode Configuration | Max Forward Surge Current (Ifsm) | Stud Size | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SKDT60/04 Semikron | In Stock | - | - | - | - | - | - | Semikron | 07189122 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKB52/14 Semikron | In Stock | - | - | - | - | - | - | Semikron | 07912950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKR130/16 Semikron | In Stock | - | - | Stud | - | 2 | - | Semikron | 02235400 | - | DO-205AC (DO-30) | - | Compliant | - | 180 °C | -40 °C | - | - | Cathode Stud (Forward) | Single | - | 405 A | 1.5 V | 22 mA | 1.6 kV | - | - | 2.5 kA | M12 x 1.75 | 27.7 mm | 27.7 mm | 24 mm | Unknown | ||
![]() SKN20/04 Semikron | In Stock | - | - | - | - | - | - | Semikron | 02234940 | - | Case E 9 | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | M6 x 1.00 | - | - | - | - | ||
![]() SKN2,5/16 Semikron | In Stock | - | - | - | - | - | - | Semikron | 02641600 | - | Axial Lead | - | - | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | M4 x 0.70 | - | - | - | - | ||
![]() SKD51/18 Semikron | In Stock | - | - | - | - | - | - | Semikron | 07223331 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKCH40/14 Semikron | In Stock | - | - | - | - | - | - | Semikron | 07187262 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKKE162/16 Semikron | In Stock | - | - | Screw | Panel Mount | 2 | - | - | - | 1 | SEMIPACK2 | General Purpose | Compliant | Cut Tape | 135 °C | -40 °C | 3 | - | - | Single | Rectifier | 195 A | 1.5 V | - | 1.6 kV | 6 kA | Single | 6 kA | - | 27.0002 mm | 93.98 mm | 34.0106 mm | No SVHC | ||
![]() STTH8R06D Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH806DTI Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH8R06G Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH8R06R Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STTH8R06FP Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1 D Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN501/18 Semikron | In Stock | - | - | - | - | - | - | Semikron | SKN501/18 | - | DO-200AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKKE162/12 Semikron | In Stock | - | - | - | - | - | UR | Semikron | 07892010 | - | SEMIPACK2 | - | - | - | - | - | - | Single Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKR96/08 Semikron | In Stock | - | - | - | - | - | - | Semikron | 02641800 | - | Case E 10 | - | - | - | - | - | - | - | Cathode Stud (Forward) | - | - | - | - | - | - | - | - | - | M8 x 1.25 | - | - | - | - | ||
![]() SKN6000/06VF1,15V Semikron | In Stock | - | - | - | - | - | - | Semikron | 02890240 | - | DO-200AB-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S1 G Semikron | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKN70/02 Semikron | In Stock | - | - | - | - | - | - | Semikron | 02635730 | - | Case E 12 | - | Non-Compliant | - | - | - | - | - | Anode Stud (Reverse) | - | - | - | - | - | - | - | - | - | M8 x 1.25 | - | - | - | - |