- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Semikron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Output Range | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGL41-82A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 82 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 70.1 V | DO-213AB | - | 400 W | - | 77.9 V | 113 V | - | 86.1 V | ||
![]() TGL34-18A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 18 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 15.3 V | DO-213AA | - | 150 W | - | 17.1 V | 25.5 V | - | 18.9 V | ||
![]() 3EZ43 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, DO-15, 2 PIN | ROUND | LONG FORM | Obsolete | DO-15 | 3 W | 43 V | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-204AC | 10 mA | - | 45 Ω | - | - | - | - | ||
![]() TGL41-170 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 170 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 138 V | DO-213AB | - | 400 W | - | 153 V | 244 V | - | 187 V | ||
![]() TGL34-15 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 15 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 12.1 V | DO-213AA | - | 150 W | - | 13.5 V | 22 V | - | 16.5 V | ||
![]() TGL41-20 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 20 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 16.2 V | DO-213AB | - | 400 W | - | 18 V | 29.1 V | - | 22 V | ||
![]() TGL41-16 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 16 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 12.9 V | DO-213AB | - | 400 W | - | 14.4 V | 23.5 V | - | 17.6 V | ||
![]() TGL41-20A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 20 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 17.1 V | DO-213AB | - | 400 W | - | 19 V | 27.7 V | - | 21 V | ||
![]() P6SMBJ58A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | 68 V | SEMIKRON INTERNATIONAL | - | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | - | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | DUAL | C BEND | compliant | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 58 V | DO-214AA | - | 600 W | - | 64.4 V | 93.6 V | 5 W | 71.5 V | ||
![]() P4SMAJ6.5CA SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | 7.6 V | SEMIKRON INTERNATIONAL | - | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | DUAL | C BEND | compliant | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 6.5 V | DO-214AC | - | 400 W | - | 7.2 V | 11.2 V | 1 W | 8 V | ||
![]() P4SMAJ13A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | 15.2 V | SEMIKRON INTERNATIONAL | - | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, SMA, 2 PIN | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | - | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | DUAL | C BEND | compliant | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 13 V | DO-214AC | - | 400 W | - | 14.4 V | 21.5 V | 1 W | 16 V | ||
![]() TGL41-51 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 51 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 41.3 V | DO-213AB | - | 400 W | - | 45.9 V | 73.5 V | - | 56.1 V | ||
![]() TGL34-6.8C SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 6.8 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 5.5 V | DO-213AA | - | 150 W | - | 6.12 V | 10.8 V | - | 7.48 V | ||
![]() BYZ50A22 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | - | - | SEMIKRON INTERNATIONAL | 1 | - | - | METAL | METAL PACKAGE-1 | RECTANGULAR | PRESS FIT | Obsolete | - | - | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | UPPER | PIN/PEG | unknown | 1 | R-MUPF-P1 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | - | 16 V | - | - | 10000 W | - | 20 V | - | - | 25 V | ||
![]() TGL41-15 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 15 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 12.1 V | DO-213AB | - | 400 W | - | 13.5 V | 22 V | - | 16.5 V | ||
![]() TGL41-16A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 16 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 13.6 V | DO-213AB | - | 400 W | - | 15.2 V | 22.5 V | - | 16.8 V | ||
![]() Z3SMB36 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | 3 W | 36 V | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | unknown | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | DO-214AA | 10 mA | - | - | - | - | - | - | ||
![]() TGL41-12A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 12 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 10.2 V | DO-213AB | - | 400 W | - | 11.4 V | 16.7 V | - | 12.6 V | ||
![]() SZ3C18 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 2 W | 18 V | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AB | 25 mA | - | 6 Ω | - | - | - | - | ||
![]() TGL41-150 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | 150 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 121 V | DO-213AB | - | 400 W | - | 135 V | 215 V | - | 165 V |