- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Semikron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGL41-18 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 18 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 14.5 V | DO-213AB | - | 400 W | - | 16.2 V | 26.5 V | 19.8 V | ||
![]() TGL41-15 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 15 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 12.1 V | DO-213AB | - | 400 W | - | 13.5 V | 22 V | 16.5 V | ||
![]() TGL41-16A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 16 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 13.6 V | DO-213AB | - | 400 W | - | 15.2 V | 22.5 V | 16.8 V | ||
![]() TGL34-16CA SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 16 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 13.6 V | DO-213AA | - | 150 W | - | 15.2 V | 22.5 V | 16.8 V | ||
![]() TGL41-250 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | - | - | - | EAR99 | - | 8541.10.00.50 | END | WRAP AROUND | unknown | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 202 V | DO-213AB | - | 400 W | - | 225 V | - | 275 V | ||
![]() SMZ51 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 2 W | 51 V | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AB | 10 mA | - | 25 Ω | - | - | - | ||
![]() ZMD12 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | 12 V | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AA | 5 mA | - | 7 Ω | - | - | - | ||
![]() TGL34-82 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 82 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 66.4 V | DO-213AA | - | 150 W | - | 73.8 V | 118 V | 90.2 V | ||
![]() TGL41-51A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 51 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 43.6 V | DO-213AB | - | 400 W | - | 48.5 V | 70.1 V | 53.6 V | ||
![]() TGL41-24 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 24 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 19.4 V | DO-213AB | - | 400 W | - | 21.6 V | 34.7 V | 26.4 V | ||
![]() TGL34-16 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 16 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 12.9 V | DO-213AA | - | 150 W | - | 14.4 V | 23.5 V | 17.6 V | ||
![]() SZ3C18 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 2 W | 18 V | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AB | 25 mA | - | 6 Ω | - | - | - | ||
![]() 3EZ130 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | - | PLASTIC/EPOXY | PLASTIC, DO-15, 2 PIN | ROUND | LONG FORM | Obsolete | DO-15 | 3 W | 130 V | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | AXIAL | WIRE | unknown | 2 | O-PALF-W2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-204AC | 5 mA | - | 300 Ω | - | - | - | ||
![]() TGL34-39 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 39 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 31.6 V | DO-213AA | - | 150 W | - | 35.1 V | 56.4 V | 42.9 V | ||
![]() TGL34-180 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 180 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 146 V | DO-213AA | - | 150 W | - | 162 V | 258 V | 198 V | ||
![]() TGL34-11 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 11 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 8.9 V | DO-213AA | - | 150 W | - | 9.9 V | 16.2 V | 12.1 V | ||
![]() Z3SMB33 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | 3 W | 33 V | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | unknown | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | DO-214AA | 25 mA | - | - | - | - | - | ||
![]() TGL34-180A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 180 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 154 V | DO-213AA | - | 150 W | - | 171 V | 246 V | 189 V | ||
![]() TGL34-22 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 22 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 17.8 V | DO-213AA | - | 150 W | - | 19.8 V | 31.9 V | 24.2 V | ||
![]() SMZ10 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 2 W | 10 V | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AB | 50 mA | - | 2 Ω | - | - | - |