- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
Attribute column
Manufacturer
Semikron Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reference Voltage-Nom | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Diode Type | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TGL41-36A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 36 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 30.8 V | DO-213AB | - | 400 W | - | 34.2 V | 49.9 V | 37.8 V | ||
![]() TGL34-13 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 13 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 10.5 V | DO-213AA | - | 150 W | - | 11.7 V | 19 V | 14.3 V | ||
![]() TGL34-16 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 16 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 12.9 V | DO-213AA | - | 150 W | - | 14.4 V | 23.5 V | 17.6 V | ||
![]() TGL34-11 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 11 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 8.9 V | DO-213AA | - | 150 W | - | 9.9 V | 16.2 V | 12.1 V | ||
![]() TGL34-100 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 100 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 81 V | DO-213AA | - | 150 W | - | 90 V | 144 V | 110 V | ||
![]() BYZ35A22 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | - | SEMIKRON INTERNATIONAL | 1 | - | - | METAL | METAL PACKAGE-1 | ROUND | PRESS FIT | Obsolete | - | - | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | UPPER | PIN/PEG | unknown | 1 | O-MUPF-P1 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | - | 16 V | - | - | 8000 W | - | 20 V | - | 25 V | ||
![]() P4SMAJ180CA SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AC | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | DUAL | C BEND | compliant | 2 | R-PDSO-C2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 180 V | DO-214AC | - | 400 W | - | 209 V | - | 231 V | ||
![]() SMZ20 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 2 W | 20 V | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AB | 25 mA | - | 6 Ω | - | - | - | ||
![]() TGL34-200C SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 200 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 162 V | DO-213AA | - | 150 W | - | 180 V | 287 V | 220 V | ||
![]() TGL34-8.2A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 8.2 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 7 V | DO-213AA | - | 150 W | - | 7.79 V | 12.1 V | 8.61 V | ||
![]() TGL41-160A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 160 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 136 V | DO-213AB | - | 400 W | - | 152 V | 219 V | 168 V | ||
![]() TGL41-120 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 120 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 97.2 V | DO-213AB | - | 400 W | - | 108 V | 173 V | 132 V | ||
![]() TGL41-110 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 110 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 89.2 V | DO-213AB | - | 400 W | - | 99 V | 158 V | 121 V | ||
![]() BYZ35K39 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | - | SEMIKRON INTERNATIONAL | 1 | - | - | METAL | METAL PACKAGE-1 | ROUND | PRESS FIT | Obsolete | - | - | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | UPPER | PIN/PEG | unknown | 1 | O-MUPF-P1 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ANODE | - | 32 V | - | - | 8000 W | - | 35 V | - | 43 V | ||
![]() Z3SMB18 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | 3 W | 18 V | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | unknown | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | DO-214AA | 25 mA | - | - | - | - | - | ||
![]() TGL41-13A SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 13 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 1 W | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 11.1 V | DO-213AB | - | 400 W | - | 12.4 V | 18.2 V | 13.7 V | ||
![]() SMZ18 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MELF-2 | ROUND | LONG FORM | Obsolete | DO-213AB | 2 W | 18 V | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | ISOLATED | 5% | - | DO-213AB | 25 mA | - | 6 Ω | - | - | - | ||
![]() Z3SMB27 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | - | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | DO-214AA | 3 W | 27 V | - | - | - | EAR99 | - | 8541.10.00.50 | DUAL | C BEND | unknown | 2 | R-PDSO-C2 | Not Qualified | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | DO-214AA | 25 mA | - | - | - | - | - | ||
![]() BYZ35A27 SEMIKRON | In Stock | - | Datasheet | NO | SILICON | 1 | - | SEMIKRON INTERNATIONAL | 1 | - | - | METAL | METAL PACKAGE-1 | ROUND | PRESS FIT | Obsolete | - | - | - | Yes | e2 | - | EAR99 | TIN SILVER | 8541.10.00.50 | UPPER | PIN/PEG | unknown | 1 | O-MUPF-P1 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | CATHODE | - | 20 V | - | - | 8000 W | - | 25 V | - | 29 V | ||
![]() TGL34-150 SEMIKRON | In Stock | - | Datasheet | YES | SILICON | 2 | 150 V | SEMIKRON INTERNATIONAL | 1 | 150 °C | -50 °C | PLASTIC/EPOXY | PLASTIC, MINIMELF-2 | ROUND | LONG FORM | Obsolete | DO-213AA | 1 W | - | Yes | e2 | Yes | EAR99 | TIN SILVER | 8541.10.00.50 | END | WRAP AROUND | compliant | 2 | O-PELF-R2 | Not Qualified | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | ISOLATED | - | 121 V | DO-213AA | - | 150 W | - | 135 V | 215 V | 165 V |